- Memory Density
- Ihs Manufacturer
- Memory IC Type
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Number of Terminals
- Access Time-Max
- JESD-30 Code
- Memory Width
- Number of Functions
Attribute column
Manufacturer
Micross Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8959821M7A Micross | In Stock | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 1 | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | No | ||
![]() MT5C1009ECA100L883C Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 1 | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | No | ||
![]() MT5C1008DCJ-55L/IT Micross | In Stock | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 1 | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | No | ||
![]() 5962-8959809MXA Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 1 | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | No | ||
![]() AS5C4009LLDG-70IT Micross | In Stock | - | - | YES | - | 32 | 70 ns | MICROSS COMPONENTS | Micross Components | AS5C4009LLDG-70/IT | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, SOP32,.45 | SOP32,.45 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | NOT SPECIFIED | 5.28 | - | No | 5 V | 3A991.B.2.A | - | - | LOW POWER STANDBY MODE | 8542.32.00.41 | SRAMs | CMOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | 32 | R-PDSO-G32 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | 0.09 mA | 512KX8 | 3-STATE | 1.2 mm | 8 | - | - | 0.0001 A | 4 | PARALLEL | COMMON | STANDARD SRAM | 2 V | 20.95 mm | 10.16 mm | - |