- Memory Density
- Ihs Manufacturer
- Memory IC Type
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Number of Terminals
- Access Time-Max
- JESD-30 Code
- Memory Width
- Number of Functions
Attribute column
Manufacturer
Micross Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Surface Mount Land Size | Access Time-Max | Brand | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insert Arrangement | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Service Rating | Supply Voltage-Nom (Vsup) | Voltage Rated | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Color | Applications | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Pitch | Technology | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Lead Spacing | Supply Voltage-Max (Vsup) | Power Supplies | Contact Style | Temperature Grade | Supply Voltage-Min (Vsup) | Sealing | Polarization | Number of Ports | Operating Mode | Accessory Type | Supply Current-Max | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Organization | Output Characteristics | Seated Height-Max | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Memory Width | Drain to Source Voltage (Vdss) | Product Type | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Write Cycle Time-Max (tWC) | Standby Voltage-Min | Shell Plating | FET Feature | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Page Size | Access Mode | Product | Self Refresh | Product Category | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS4DDR232M72PBG-3/IT Micross | In Stock | - | - | - | - | - | YES | - | - | - | 255 | - | 0.45 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | Micross Components | AS4DDR232M72PBG-3/IT | - | - | 33554432 words | 32000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Active | BGA | - | NOT SPECIFIED | 5.07 | Non-Compliant | No | - | 1.8 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | - | - | - | CMOS | BOTTOM | BALL | - | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | 255 | - | R-PBGA-B255 | Not Qualified | - | - | 1.9 V | - | - | INDUSTRIAL | 1.7 V | - | - | 1 | SYNCHRONOUS | - | - | - | - | - | - | 32MX72 | - | 2.03 mm | - | - | 72 | - | - | - | 2415919104 bit | - | - | - | DDR DRAM | - | - | - | - | - | - | - | - | - | - | - | FOUR BANK PAGE BURST | - | YES | - | - | 32 mm | 25 mm | - | ||
![]() AS8S512K32Q-12/XT Micross | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | - | - | Aluminum Alloy | - | Hard Dielectric | - | - | - | - | Copper Alloy | 61#20 | - | - | - | J61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT5C1008ECA-70/XT Micross | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8-SOIC | - | 32 | - | 45 ns | - | - | - | 7.6A | - | MICROSS COMPONENTS | - | - | Micross Components | MT5C1008ECA-70/XT | - | - | 131072 words | 128000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC32,.45X.55 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | End Of Life | QFJ | - | NOT SPECIFIED | 5.02 | - | No | - | 5 V | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | e0 | No | Active | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | - | - | - | TTL COMPATIBLE INPUTS/OUTPUTS, 2V DATA RETENTION, BATTERY BACKUP, LOW POWER STANDBY | 8542.32.00.41 | - | SRAMs | - | CMOS | QUAD | NO LEAD | - | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | 32 | - | R-CQCC-N32 | Not Qualified | - | - | 5.5 V | 5 V | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.125 mA | 2W | 2 N-Channel (Dual) | 23 mOhm @ 7.6A, 10V | 1.1V @ 250µA | 128KX8 | 3-STATE | 3.048 mm | 630pF @ 15V | 12.5nC @ 10V | 8 | 20V | - | 0.01 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 4.5 V | - | Logic Level Gate | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - | ||
![]() AS4SD2M32DGX-75/XT Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aptiv (formerly Delphi) | - | - | - | 5000 | - | - | - | Aptiv | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Lock Secondary | - | Natural | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Position Assurance (TPA) | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | Automotive Connectors | - | - | - | - | ||
![]() AS5LC512K8DJ-20L/XT Micross | In Stock | - | - | - | - | - | YES | - | - | - | 36 | - | 20 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | IDEC | LB8K-2SB-5H | - | - | 524288 words | 512000 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOJ | PLASTIC, PSOJ-36 | SOJ36,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | - | 5.41 | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | 8542.32.00.41 | - | SRAMs | - | CMOS | DUAL | J BEND | - | - | 1 | 1.27 mm | compliant | - | 36 | - | R-PDSO-J36 | Not Qualified | - | - | 3.6 V | 3.3 V | - | MILITARY | 3 V | - | - | - | ASYNCHRONOUS | - | 0.04 mA | - | - | - | - | 512KX8 | 3-STATE | 3.79 mm | - | - | 8 | - | - | 0.0065 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | 23.72 mm | 10 mm | - | ||
![]() MYX4DD3K512M72PBG2-15/XT Micross | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | United Chemi-Con | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 50 V | - | - | - | -40°C ~ 85°C | - | U36D | 1.378 Dia (35.00mm) | -10%, +75% | - | - | - | - | - | - | - | General Purpose | - | - | - | 11 mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.70mm) | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.630 (143.00mm) | - | - | - | ||
![]() AS5C4008ECJ-12L Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 32 | - | 12 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 524288 words | 512000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | SOJ | CERAMIC, SOJ-32 | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Active | SOJ | - | - | - | - | No | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | 3A001.A.2.C | - | TIN LEAD | - | - | - | - | 8542.32.00.41 | - | - | - | - | DUAL | J BEND | - | - | 1 | 1.27 mm | compliant | - | 32 | - | R-CDSO-J32 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.18 mA | - | - | - | - | 512KX8 | 3-STATE | 4.064 mm | - | - | 8 | - | - | 0.0045 A | 4194304 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | 20.955 mm | 11.1506 mm | - | ||
![]() AS8S128K32PN-45 Micross Components | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 66 | - | 45 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 131072 words | 128000 | 125 °C | -55 °C | - | CERAMIC | PGA | PGA, PGA66,11X11 | PGA66,11X11 | SQUARE | GRID ARRAY | Active | - | - | - | - | - | No | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | PERPENDICULAR | PIN/PEG | - | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | - | - | S-XPGA-P66 | Not Qualified | - | - | - | - | - | MILITARY | - | - | - | - | ASYNCHRONOUS | - | 0.5 mA | - | - | - | - | 128KX32 | 3-STATE | - | - | - | 32 | - | - | 0.04 A | 4194304 bit | - | PARALLEL | COMMON | SRAM MODULE | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 27.305 mm | 27.305 mm | - | ||
![]() 5962-8949703MYA Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 28 | - | 120 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 262144 words | 256000 | 125 °C | -55 °C | - | UNSPECIFIED | QCCJ | QCCJ, SOJ28,.4 | SOJ28,.4 | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | - | No | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | - | - | QUAD | J BEND | - | - | 1 | 1.27 mm | compliant | - | - | - | R-XQCC-J28 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | 2 | ASYNCHRONOUS | - | 0.11 mA | - | - | - | - | 256KX4 | - | - | - | - | 4 | - | - | 0.015 A | 1048576 bit | 38535Q/M;38534H;883B | - | - | VIDEO DRAM | - | - | - | - | - | - | - | - | - | - | - | FAST PAGE | - | - | - | - | - | - | - | ||
![]() AS8S128K32PN-25/883C Micross Components | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 66 | - | 25 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 131072 words | 128000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA66,11X11 | PGA66,11X11 | SQUARE | GRID ARRAY | Active | PGA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | ALSO CONFIGURABLE AS 512K X 8 | 8542.32.00.41 | - | - | - | - | PERPENDICULAR | PIN/PEG | - | - | 1 | 2.54 mm | compliant | - | 66 | - | S-XPGA-P66 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.56 mA | - | - | - | - | 128KX32 | 3-STATE | 4.953 mm | - | - | 32 | - | - | 0.006 A | 4194304 bit | MIL-STD-883 Class C | PARALLEL | COMMON | SRAM MODULE | - | - | - | 2 V | - | - | 16 | - | - | - | - | - | - | - | - | - | 27.305 mm | 27.305 mm | - | ||
![]() AS27C512-20ECAM Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 32 | - | 200 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 65536 words | 64000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCN | 0.450 X 0.550 INCH, WINDOWED, CERAMIC, LCC-32 | - | RECTANGULAR | CHIP CARRIER, WINDOW | Active | QFJ | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | e4 | - | - | 3A001.A.2.C | - | PALLADIUM GOLD | - | - | - | - | 8542.32.00.61 | - | - | - | - | QUAD | NO LEAD | - | - | 1 | 1.27 mm | compliant | - | 32 | - | R-CQCC-N32 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.05 mA | - | - | - | - | 64KX8 | - | 3.048 mm | - | - | 8 | - | - | - | 524288 bit | - | PARALLEL | - | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - | ||
![]() AS27C256-25JM Micross Components | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 28 | - | 250 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 32768 words | 32000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | 8542.32.00.61 | - | - | - | - | DUAL | THROUGH-HOLE | - | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 28 | - | R-CDIP-T28 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.025 mA | - | - | - | - | 32KX8 | 3-STATE | 5.8928 mm | - | - | 8 | - | - | 0.0003 A | 262144 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | - | ||
![]() MT5C2565EC-25/883C Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 28 | - | 25 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 65536 words | 64000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | - | RECTANGULAR | CHIP CARRIER | Active | QLCC | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | QUAD | NO LEAD | - | - | 1 | 1.27 mm | compliant | - | 28 | - | R-CQCC-N28 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 64KX4 | - | 3.048 mm | - | - | 4 | - | - | - | 262144 bit | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 8.89 mm | - | ||
![]() MT4C4001JCZ-8/883C Micross Components | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 20 | - | 80 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 1048576 words | 1000000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | ZIP | ZIP, | - | RECTANGULAR | IN-LINE | Lifetime Buy | ZIP | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | - | - | ZIG-ZAG | THROUGH-HOLE | - | - | 1 | 1.27 mm | compliant | - | 20 | - | R-CZIP-T20 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | 1 | SYNCHRONOUS | - | - | - | - | - | - | 1MX4 | - | - | - | - | 4 | - | - | - | 4194304 bit | MIL-STD-883 | - | - | FAST PAGE DRAM | - | - | - | - | - | - | - | - | - | - | - | FAST PAGE | - | - | - | - | 26.67 mm | 2.92 mm | - | ||
![]() AS8S128K32Q-45 Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 68 | - | 45 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 131072 words | 128000 | 125 °C | -55 °C | - | CERAMIC | QFP | QFP, QFP68,.99SQ,50 | QFP68,.99SQ,50 | SQUARE | FLATPACK | Active | - | - | - | - | - | No | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | QUAD | GULL WING | - | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | - | - | S-XQFP-G68 | Not Qualified | - | - | - | - | - | MILITARY | - | - | - | - | ASYNCHRONOUS | - | 0.5 mA | - | - | - | - | 128KX32 | 3-STATE | - | - | - | 32 | - | - | 0.04 A | 4194304 bit | - | PARALLEL | COMMON | SRAM MODULE | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 22.352 mm | 22.352 mm | - | ||
![]() 5962-3826707MZA Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 32 | - | 120 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 131072 words | 128000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DFP | DFP, FL32,.5 | FL32,.5 | RECTANGULAR | FLATPACK | Obsolete | DFP | - | - | - | - | No | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | 3A001.A.2.C | - | - | - | - | - | AUTOMATIC WRITE | 8542.32.00.51 | - | - | - | - | DUAL | FLAT | - | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 32 | - | R-XDFP-F32 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.1 mA | - | - | - | - | 128KX8 | - | 3.048 mm | - | - | 8 | - | - | 0.00085 A | 1048576 bit | MIL-STD-883 | PARALLEL | - | EEPROM | 5 V | 10000 Write/Erase Cycles | 10 ms | - | - | - | - | YES | YES | NO | 128 words | - | - | - | - | - | 20.85 mm | 11.6586 mm | - | ||
![]() MT5C1008EC-25/883C Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 32 | - | 25 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 131072 words | 128000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | SON | SON, SOLCC32,.4 | SOLCC32,.4 | RECTANGULAR | SMALL OUTLINE | End Of Life | DLCC | - | - | - | - | No | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | 3A001.A.2.C | - | TIN LEAD | - | - | - | TTL COMPATIBLE INPUTS/OUTPUTS, 2V DATA RETENTION, BATTERY BACKUP, LOW POWER STANDBY | 8542.32.00.41 | - | - | - | - | DUAL | NO LEAD | - | - | 1 | 1.27 mm | compliant | - | 32 | - | R-CDSO-N32 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.14 mA | - | - | - | - | 128KX8 | 3-STATE | 2.54 mm | - | - | 8 | - | - | 0.01 A | 1048576 bit | MIL-STD-883 Class C | PARALLEL | COMMON | STANDARD SRAM | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 20.828 mm | 10.16 mm | - | ||
![]() MT5C2565EC-25L/883C Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 28 | - | 25 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 65536 words | 64000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | - | RECTANGULAR | CHIP CARRIER | Active | QLCC | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | QUAD | NO LEAD | - | - | 1 | 1.27 mm | compliant | - | 28 | - | R-CQCC-N28 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 64KX4 | - | 3.048 mm | - | - | 4 | - | - | - | 262144 bit | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 8.89 mm | - | ||
![]() AS5C512K8ECJ-45L Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 36 | - | 45 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 524288 words | 512000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Active | SOJ | - | - | - | - | No | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | 3A001.A.2.C | - | TIN LEAD | - | - | - | - | 8542.32.00.41 | - | - | - | - | DUAL | J BEND | - | - | 1 | 1.27 mm | compliant | - | 36 | - | R-CDSO-J36 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.07 mA | - | - | - | - | 512KX8 | - | 4.064 mm | - | - | 8 | - | - | - | 4194304 bit | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.4823 mm | 11.3538 mm | - | ||
![]() AS27C256-17ECAM Micross Components | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 32 | - | 170 ns | - | - | - | - | - | MICROSS COMPONENTS | - | - | - | - | - | - | 32768 words | 32000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | 0.450 X 0.550 INCH, CERAMIC, LCC-32 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Active | QFJ | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | e4 | - | - | 3A001.A.2.C | - | PALLADIUM GOLD | - | - | - | - | 8542.32.00.61 | - | - | - | - | QUAD | NO LEAD | - | - | 1 | 1.27 mm | compliant | - | 32 | - | R-CQCC-N32 | Not Qualified | - | - | 5.5 V | - | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.025 mA | - | - | - | - | 32KX8 | 3-STATE | 3.048 mm | - | - | 8 | - | - | 0.0003 A | 262144 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - |