- Memory Density
- Ihs Manufacturer
- Memory IC Type
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Number of Terminals
- Access Time-Max
- JESD-30 Code
- Memory Width
- Number of Functions
Attribute column
Manufacturer
Micross Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Number of Ports | Operating Mode | Supply Current-Max | Access Time | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Standby Voltage-Min | Output Enable | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS8S128K32Q-45 Micross Components | In Stock | - | Datasheet | - | YES | - | 68 | 45 ns | MICROSS COMPONENTS | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC | QFP | QFP, QFP68,.99SQ,50 | QFP68,.99SQ,50 | SQUARE | FLATPACK | Active | - | - | No | 5 V | - | - | - | 3A001.A.2.C | - | - | - | - | 8542.32.00.41 | QUAD | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | - | S-XQFP-G68 | Not Qualified | - | - | MILITARY | - | - | - | - | - | ASYNCHRONOUS | 0.5 mA | - | - | 128KX32 | 3-STATE | - | 32 | - | - | 0.04 A | 4194304 bit | - | - | PARALLEL | COMMON | SRAM MODULE | - | 4.5 V | - | 22.352 mm | 22.352 mm | - | ||
![]() AS8S128K32PN-45 Micross Components | In Stock | - | Datasheet | - | NO | - | 66 | 45 ns | MICROSS COMPONENTS | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC | PGA | PGA, PGA66,11X11 | PGA66,11X11 | SQUARE | GRID ARRAY | Active | - | - | No | 5 V | - | - | - | 3A001.A.2.C | - | - | - | - | 8542.32.00.41 | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | - | S-XPGA-P66 | Not Qualified | - | - | MILITARY | - | - | - | - | - | ASYNCHRONOUS | 0.5 mA | - | - | 128KX32 | 3-STATE | - | 32 | - | - | 0.04 A | 4194304 bit | - | - | PARALLEL | COMMON | SRAM MODULE | - | 4.5 V | - | 27.305 mm | 27.305 mm | - | ||
![]() MT5C2565EC-25/883C Micross Components | In Stock | - | Datasheet | - | YES | - | 28 | 25 ns | MICROSS COMPONENTS | 65536 words | 64000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | - | RECTANGULAR | CHIP CARRIER | Active | QLCC | - | - | 5 V | - | - | - | 3A001.A.2.C | - | - | - | - | 8542.32.00.41 | QUAD | NO LEAD | - | 1 | 1.27 mm | compliant | - | 28 | R-CQCC-N28 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | - | - | 64KX4 | - | 3.048 mm | 4 | - | - | - | 262144 bit | - | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | 13.97 mm | 8.89 mm | - | ||
![]() AS27C256-25JM Micross Components | In Stock | - | Datasheet | - | NO | - | 28 | 250 ns | MICROSS COMPONENTS | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | 5 V | - | - | - | 3A001.A.2.C | - | - | - | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 28 | R-CDIP-T28 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.025 mA | - | - | 32KX8 | 3-STATE | 5.8928 mm | 8 | - | - | 0.0003 A | 262144 bit | - | 38535Q/M;38534H;883B | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | 15.24 mm | - | ||
![]() AS5C4008ECJ-20 Micross Components | In Stock | - | Datasheet | - | YES | - | 32 | 20 ns | MICROSS COMPONENTS | 524288 words | 512000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | SOJ | SOJ, SOJ32,.44 | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Active | SOJ | - | No | 5 V | - | e0 | No | 3A001.A.2.C | TIN LEAD | - | - | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | compliant | - | 32 | R-CDSO-J32 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.225 mA | - | - | 512KX8 | 3-STATE | 4.064 mm | 8 | - | - | 0.025 A | 4194304 bit | - | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | - | 4.5 V | - | 20.955 mm | 11.1506 mm | - | ||
![]() AS8S128K32P-25 Micross Components | In Stock | - | Datasheet | - | NO | - | 66 | 25 ns | MICROSS COMPONENTS | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC | PGA | PGA, PGA66,11X11 | PGA66,11X11 | SQUARE | GRID ARRAY | Active | - | - | No | 5 V | - | - | - | 3A001.A.2.C | - | - | - | - | 8542.32.00.41 | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | - | S-XPGA-P66 | Not Qualified | - | - | MILITARY | - | - | - | - | - | ASYNCHRONOUS | 0.56 mA | - | - | 128KX32 | 3-STATE | - | 32 | - | - | 0.04 A | 4194304 bit | - | - | PARALLEL | COMMON | SRAM MODULE | - | 4.5 V | - | 27.305 mm | 27.305 mm | - | ||
![]() AS27C512-25ECAM Micross Components | In Stock | - | Datasheet | - | YES | - | 32 | 250 ns | MICROSS COMPONENTS | 65536 words | 64000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCN | 0.450 X 0.550 INCH, WINDOWED, CERAMIC, LCC-32 | - | RECTANGULAR | CHIP CARRIER, WINDOW | Active | QFJ | - | - | 5 V | - | e4 | - | 3A001.A.2.C | PALLADIUM GOLD | - | - | - | 8542.32.00.61 | QUAD | NO LEAD | - | 1 | 1.27 mm | compliant | - | 32 | R-CQCC-N32 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.05 mA | - | - | 64KX8 | - | 3.048 mm | 8 | - | - | - | 524288 bit | - | - | PARALLEL | - | UVPROM | - | - | - | 13.97 mm | 11.43 mm | - | ||
![]() MT5C1009EC-25/883C Micross Components | In Stock | - | Datasheet | - | YES | - | 32 | 25 ns | AUSTIN SEMICONDUCTOR INC | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | SON | SON, | - | RECTANGULAR | SMALL OUTLINE | Transferred | DLCC | - | No | 5 V | - | e0 | No | 3A001.A.2.C | TIN LEAD | - | - | TTL COMPATIBLE INPUTS/OUTPUTS; BATTERY BACKUP; LOW POWER STANDBY | 8542.32.00.41 | DUAL | NO LEAD | - | 1 | 1.27 mm | unknown | - | 32 | R-CDSO-N32 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | - | - | - | 128KX8 | 3-STATE | 2.54 mm | 8 | - | - | - | 1048576 bit | - | MIL-STD-883 Class C | PARALLEL | - | STANDARD SRAM | - | - | YES | 20.828 mm | 10.16 mm | - | ||
![]() AS8S512K32Q-25 Micross Components | In Stock | - | Datasheet | - | YES | - | 68 | 25 ns | MICROSS COMPONENTS | 524288 words | 512000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFP | QFP, QFP68,.99SQ,50 | QFP68,.99SQ,50 | SQUARE | FLATPACK | Active | QFP | - | No | 5 V | - | e0 | No | 3A001.A.2.C | TIN LEAD | - | - | TTL COMPATIBLE INPUTS/OUTPUTS | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 1.27 mm | compliant | - | 68 | S-CQFP-G68 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.6 mA | - | - | 512KX32 | 3-STATE | 3.937 mm | 32 | - | - | 0.02 A | 16777216 bit | - | - | PARALLEL | COMMON | SRAM MODULE | - | 2 V | - | 22.352 mm | 22.352 mm | - | ||
![]() MT5C1005C-45/883C Micross Components | In Stock | - | Datasheet | - | NO | - | 28 | 45 ns | AUSTIN SEMICONDUCTOR INC | 262144 words | 256000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP28,.4 | DIP28,.4 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | e0 | No | 3A001.A.2.C | TIN LEAD | - | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-CDIP-T28 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.18 mA | - | - | 256KX4 | 3-STATE | 4.318 mm | 4 | - | - | 0.016 A | 1048576 bit | - | MIL-STD-883 Class C | PARALLEL | COMMON | STANDARD SRAM | - | 4.5 V | YES | 35.56 mm | 10.16 mm | - | ||
![]() AS27C256-55ECAM Micross Components | In Stock | - | Datasheet | - | YES | - | 32 | 55 ns | MICROSS COMPONENTS | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | 0.450 X 0.550 INCH, CERAMIC, LCC-32 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Active | QFJ | - | - | 5 V | - | - | - | 3A001.A.2.C | - | - | - | - | 8542.32.00.61 | QUAD | NO LEAD | - | 1 | 1.27 mm | compliant | - | 32 | R-CQCC-N32 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.025 mA | - | - | 32KX8 | 3-STATE | 3.048 mm | 8 | - | - | 0.0003 A | 262144 bit | - | 38535Q/M;38534H;883B | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | 13.97 mm | 11.43 mm | - | ||
![]() AS29LV016JTRGR-70/XT Micross | In Stock | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() AS4DDR264M72PBG-38XT Micross | In Stock | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | - | - | 1 | - | - | 600 ps | 72 b | - | - | - | - | 16 b | 4.5 Gb | - | - | 400 MHz | - | - | - | - | - | - | - | - | - | No | ||
![]() 5962-8959808MXA Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MT5C1008F-45L/XT Micross | In Stock | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MT5C1008F-55/XT Micross | In Stock | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() AS29F010CW-120/Q Micross | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | Parallel | 5.5 V | 4.5 V | - | - | - | 120 ns | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8868101LA Micross | In Stock | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MT5C1008F-15/IT Micross | In Stock | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 17 b | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() AS5C2568DJ12IT Micross | In Stock | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 15 b | 256 kb | - | - | - | - | - | - | - | - | - | - | - | - | - |