- Number of Terminals
- Screening Level
- Usage Level
- Amplifier Type
- Average Bias Current-Max (IIB)
- Bias Current-Max (IIB) @25C
- ECCN Code
- Factory Lead Time
- HTS Code
- Ihs Manufacturer
- Input Offset Voltage-Max
- JESD-30 Code
Attribute column
Manufacturer
Micross Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Surface Mount | Number of Terminals | Body Orientation | Common-mode Reject Ratio-Nom | Contact Classification | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Type | Maximum Operating Supply Voltage | Moisture Sensitivity Levels | Mounting | Mounting Styles | Neg Supply Voltage Limit-Max | Number of Channels per Chip | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Reflow Temperature-Max (s) | Response Time-Nom | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Slew Rate-Nom | Strobe Capability | Supplier Package | Supply Voltage-Nom (Vsup) | Termination Method | Usage Level | Voltage, Rating | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Contact Gender | Output Type | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Supply Current-Max | Family | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Screening Level | Input Offset Voltage-Max | Wideband | Voltage Gain-Min | Slew Rate-Min | Power Supply Type | Strain Relief | Product Length (mm) | Width | Product Height (mm) | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM38510/10104BCA Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS2111C016/883C Micross | In Stock | - | - | 30 Weeks | - | Through Hole | NO | 16 | - | - | - | - | MICROSS COMPONENTS | Micross Components | AS2111C016/883C | Voltage Comparator | ±15/30 V | - | Through Hole | - | -18 V | 2 | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | HERMETIC SEALED, CERAMIC, DIP-16 | FL16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | NOT SPECIFIED | 200 ns | 5.22 | Non-Compliant | No | - | - | Yes | CDIP | 15 V | - | Military grade | - | -55 to 125 °C | e0 | No | EAR99 | - | TIN LEAD | 125 °C | -55 °C | - | 8542.39.00.01 | Comparators | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | 16 | R-CDIP-T16 | Not Qualified | - | - | Open Collector | 5/+-15 V | MILITARY | 30 V | 5 V | 6@±15V mA | - | 6 mA | - | - | COMPARATOR | 5.08 mm | -15 V | - | 106.02 dB | 0.15 µA | - | - | 18 V | 15 V | 2.5 V | 0.1 µA | Military | 4000 µV | - | - | - | Single/Dual | - | - | 7.62 mm | - | No | ||
![]() M38510/10106BEX Micross | In Stock | - | - | - | Silver | - | - | 3 | Straight | - | 3Signal | Copper Alloy | - | - | - | - | - | - | Through Hole | Wall | - | 2 | -55C to 125C | - | - | - | - | - | - | - | - | - | - | 32.5(mm) | Not Required(mm) | No | - | - | - | - | - | 16-10 | - | - | CDIP | - | Crimp | Military grade | 700VDC/500VAC | -55 to 125 °C | - | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | - | - | - | 16 | - | - | 3(POS) | SKT | - | - | - | - | - | 0.8 mA | 1(Port) | - | CB | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | Dual | No | 40(mm) | - | 32.5(mm) | - | ||
![]() JM38510/11404BGA Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8989701CA Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38510/10106BEA Micross | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8862201PA Micross | In Stock | - | - | 30 Weeks | - | - | NO | 8 | - | 100 dB | - | - | MICROSS COMPONENTS | Micross Components | 5962-8862201PA | - | - | 1 | - | - | -22 V | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | - | - | - | - | NOT SPECIFIED | - | 5.52 | - | No | - | 11 V/us | - | - | 15 V | - | Military grade | - | - | - | - | EAR99 | - | - | - | - | - | 8542.33.00.01 | Operational Amplifier | BIPOLAR | DUAL | THROUGH-HOLE | 225 | 1 | 2.54 mm | compliant | - | R-GDIP-T8 | Qualified | - | - | - | +-5/+-15 V | MILITARY | - | - | - | - | 13 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 50000 kHz | - | 0.3 µA | YES | YES (AVCL>=2) | 22 V | - | - | 0.18 µA | MIL-STD-883 | 180 µV | YES | 1500000 | 7.5 V/us | - | - | - | - | - | - |