- Gain
- Package / Case
- Frequency
- P1dB
- RF Type
- Voltage - Supply
- Test Frequency
- Mounting Type
- Current - Supply
- Moisture Sensitivity Level (MSL)
- Part Status
- Packaging
Attribute column
Manufacturer
Microwave Technology RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Input Return Loss | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Temperature (Max.) | Operating Temperature (Min.) | P1dB - Compression Point | Package | Product Status | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Technology | Voltage - Supply | Construction | Frequency | Operating Frequency | Operating Supply Voltage | Test Frequency | Operating Supply Current | Current - Supply | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMA-444940-02 Microwave Technology Inc. | In Stock | - | - | - | Surface Mount | 10-SMD, No Lead | - | Box | - | - | - | Microwave Technology Inc. | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 28V | - | 4.4GHz ~ 4.9GHz | - | - | 4.4GHz ~ 4.9GHz | - | 400mA | 12dB | - | - | General Purpose | - | - | - | - | - | ||
![]() MMA-283134-M5 Microwave Technology | In Stock | - | - | Surface Mount | 32-TFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | Microwave Technology Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | Digi-Reel® | - | -- | - | - | Active | -- | - | - | - | 5 V ~ 6 V | - | 28GHz ~ 31GHz | - | - | -- | - | 3A | 21dB | - | - | -- | - | - | -- | 32dBm | - | |||
![]() MGA-718540-HP3-EVB Microwave Technology Inc. | In Stock | - | - | - | - | - | - | MGA-718540 | - | - | Microwave Technology Inc. | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 7.1GHz ~ 8.5GHz | - | - | - | - | 1.3A | 14dB | - | - | General Purpose | - | - | - | - | - | |||
![]() MGA-242740-02 Microwave Technology Inc. | In Stock | - | - | Surface Mount | 10-SMD, No Lead | - | - | - | - | + 175 C | Microwave Technology Inc. | - | SMD/SMT | - | 40 dBm | - | - | 33 dBm | - | Active | - | - | - | - | - | - | - | Power Amplifiers | - | GaN | 28V | - | 2.4GHz ~ 2.7GHz | 2.4 GHz to 2.7 GHz | - | 2.4GHz ~ 2.7GHz | 400 mA | 400mA | 15dB | - | - | 802.11b WLAN, 802.16d/e WiMax | - | - | - | 33dBm | - | |||
![]() MGA-718544-HP3 Microwave Technology | In Stock | - | - | Surface Mount | Module | - | - | MGA-718544 | - | - | Microwave Technology Inc. | - | - | - | - | - | - | - | Strip | Active | - | - | - | - | - | - | - | - | - | - | 28V | - | 7.1GHz ~ 8.5GHz | - | - | 7.1GHz ~ 8.5GHz | - | 2.4A | 13.5dB | - | - | General Purpose | - | - | - | - | - | |||
![]() MMA-273336D-M5 Microwave Technology | In Stock | - | - | - | QFN-32 | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 36 dBm | - | - | 35 dBm | - | - | - | - | MMA | - | - | - | - | Power Amplifiers | - | GaAs | - | - | - | 27 GHz to 33 GHz | - | - | 3 A | - | 22 dB | - | - | - | - | - | - | - | - | |||
![]() MGA-718540-HP3 Microwave Technology Inc. | In Stock | - | - | - | - | - | - | MGA-718540 | 10 dB | + 125 C | Microwave Technology Inc. | - 55 C | SMD/SMT | - | 54 dBm | - | - | 40 dBm | - | Active | - | - | - | - | - | - | - | Power Amplifiers | - | GaN | - | - | 7.1GHz ~ 8.5GHz | 7.1 GHz to 8.5 GHz | 28 V | - | 1.3 A | 1.3A | 14dB | - | - | General Purpose | - | - | - | - | - | |||
![]() MMA-174321 Microwave Technology | In Stock | - | - | Surface Mount | Die | Die | - | - | - | - | Microwave Technology Inc. | - | - | - | - | - | - | - | Case | Active | - | - | - | - | - | - | - | - | - | - | 3V ~ 5V | - | 17GHz ~ 43GHz | - | - | 17GHz ~ 43GHz | - | 200mA | 22dBm | - | - | General Purpose | - | - | - | 21dBm | - | |||
![]() MMA-273036-M5 Microwave Technology Inc. | In Stock | - | - | Surface Mount | 32-TFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | + 85 C | Microwave Technology Inc. | - 40 C | SMD/SMT | - | 36 dBm | - | - | 35 dBm | - | Active | - | - | - | - | - | - | - | Power Amplifiers | - | GaAs | - | - | 27.5GHz ~ 30GHz | 27.5 GHz to 30 GHz | - | 27.5GHz ~ 30GHz | 3 A | 2.5A | 22dB | - | - | VSAT | - | - | - | 35.5dBm | - | |||
![]() MMA-005022B Microwave Technology Inc. | In Stock | - | - | Surface Mount | Die | Die | - | MMA-005022 | - | + 85 C | Microwave Technology Inc. | - 40 C | - | 9 dB | 30 dBm | - | - | 22 dBm | Case | Active | - | - | - | - | - | - | - | Power Amplifiers | - | GaAs | 7V | - | 30kHz ~ 50GHz | 30 kHz to 50 GHz | - | 20GHz | 210 mA | 210mA | 15.5dB | - | - | General Purpose | - | - | 9dB | 22dBm | - | |||
![]() MLA-01122B Microwave Technology | In Stock | - | - | Surface Mount | Die | Die | - | MLA-01122 | - | - | Microwave Technology Inc. | - | - | - | - | - | - | - | Case | Active | - | - | - | - | - | - | - | - | - | - | 5V | - | 1GHz ~ 12GHz | - | - | 2GHz | - | 55mA | 19dB | - | - | General Purpose | - | - | 1.8dB | 17dBm | - | |||
![]() MMA-495933-M5 Microwave Technology Inc. | In Stock | - | - | Surface Mount | 32-TFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | Microwave Technology Inc. | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 4.4GHz ~ 5.9GHz | - | - | 4.4GHz ~ 5.9GHz | - | 1.05A | 31dB | - | - | General Purpose | - | - | - | 33dBm | - | |||
![]() MMA-273034D-M5 Microwave Technology | In Stock | - | - | - | QFN-32 | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 34 dBm | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | GaAs | - | - | - | 27 GHz to 30 GHz | - | - | 1.6 A | - | 26 dB | - | - | - | - | - | - | - | - | |||
![]() MMA-005022-R4 Microwave Technology Inc. | In Stock | - | Datasheet | Surface Mount | 20-TQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 30kHz~50GHz | - | - | - | 210mA | - | 13.5dB | WIDE BAND LOW POWER | - | ISM | - | - | - | 22dBm | RoHS Compliant | |||
![]() MLA-01122B-C4 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 24-UFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Cut Tape (CT) | 2005 | - | e4 | - | Discontinued | 3 (168 Hours) | - | Gold (Au) | - | 5V | COMPONENT | 1GHz~12GHz | - | - | 12GHz | 55mA | - | 19dB | WIDE BAND LOW POWER | - | General Purpose | 13dBm | 50Ohm | 1.9dB | 13dBm | RoHS Compliant | |||
![]() MMA-174321-R4 Microwave Technology Inc. | In Stock | - | Datasheet | Surface Mount | 20-TQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2011 | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | 3V~5V | - | 17GHz~43GHz | - | - | - | 250mA | - | 21dB | WIDE BAND LOW POWER | - | General Purpose | - | - | - | 18dBm | RoHS Compliant | |||
![]() MMA-062020-C3 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 12-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | 2005 | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | 3V~6V | - | 6GHz~20GHz | - | - | - | 130mA | - | 14dB | WIDE BAND LOW POWER | - | ISM | - | - | - | 18.5dBm | RoHS Compliant | |||
![]() MMA-445933H-M5 Microwave Technology Inc. | In Stock | - | - | 8 Weeks | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | - | 7.5V | - | 4.4GHz~5.9GHz | - | - | - | - | 1A | 33dB | - | - | - | - | - | - | 33dBm | - | |||
![]() MMA-005022-M4 Microwave Technology Inc. | In Stock | - | - | Surface Mount | 20-TFQFN | 20-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 7V | - | 30kHz~50GHz | - | - | - | - | 200mA | 13.5dB | - | - | - | - | - | - | 22dBm | RoHS Compliant | |||
![]() MMA-495933-Q5 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 24-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | 7.5V | COMPONENT | 4.9GHz~5.9GHz | - | - | - | 600mA | - | 10.5dB | WIDE BAND MEDIUM POWER | 3.7 | General Purpose | 30dBm | 50Ohm | - | 33dBm | RoHS Compliant |