- Gain
- Package / Case
- Frequency
- P1dB
- RF Type
- Voltage - Supply
- Test Frequency
- Mounting Type
- Current - Supply
- Moisture Sensitivity Level (MSL)
- Part Status
- Packaging
Attribute column
Manufacturer
Microwave Technology RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Operating Supply Current | Current - Supply | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMA-495930-Q4 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | Cut Tape (CT) | 2005 | - | yes | Discontinued | 3 (168 Hours) | - | - | - | 7.5V | - | COMPONENT | - | 4.9GHz~5.9GHz | - | - | 500mA | - | 20dB | WIDE BAND MEDIUM POWER | - | General Purpose | 24dBm | 50Ohm | - | 30dBm | RoHS Compliant | ||
![]() MMA-273336-R5 Microwave Technology | In Stock | - | - | - | - | QFN | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | 33GHz | - | - | 2.5A | - | 22 dB | - | - | - | - | - | - | 35.5 dBm | RoHS Compliant | ||
![]() MMA-121633-R5 Microwave Technology Inc. | In Stock | - | - | - | Surface Mount | 32-TFQFN Exposed Pad | - | - | - | - | Cut Tape (CT) | 2011 | - | - | Discontinued | 3 (168 Hours) | - | - | - | 4V~6V | - | - | - | 12.5GHz~15.5GHz | - | - | 2A | - | 23.5dB | WIDE BAND MEDIUM POWER | - | General Purpose | - | - | - | 32dBm | RoHS Compliant | ||
![]() MMA-445933H-02 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 12-SMD | 12 | - | - | - | Cut Tape (CT) | 2005 | - | yes | Active | 2 (1 Year) | - | - | - | 7.5V | - | COMPONENT | - | 4.4GHz~5.9GHz | - | - | 1.1A | - | 29dB ~ 33dB | WIDE BAND MEDIUM POWER | - | WiMax, WLAN | 10dBm | 50Ohm | 9dB | 33dBm | RoHS Compliant | ||
![]() MMA-273336-M5 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 32-TFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | Cut Tape (CT) | - | - | - | Active | 3 (168 Hours) | - | - | - | 6V | - | - | - | 27GHz~33GHz | - | 27GHz~33GHz | - | 2.5A | 22dB | - | - | VSAT | - | - | - | 36dBm | - | ||
![]() WPS-495922-02 Microwave Technology | In Stock | - | - | - | - | SMD/SMT | - | - | - | - | Digi-Reel® | - | e4 | yes | - | - | - | Gold (Au) | I/P POWER-MAX (PEAK)=33DBM | - | - | COMPONENT | - | 5.9GHz | - | - | 600mA | - | 11 dB | WIDE BAND MEDIUM POWER | 2 | - | 30dBm | 50Ohm | - | 32 dBm | RoHS Compliant | ||
![]() MHA-054020-89 Microwave Technology | In Stock | - | - | - | - | SOT-89 | - | - | 85°C | -40°C | - | - | e3 | yes | - | - | - | Tin (Sn) | - | - | - | COMPONENT | unknown | 50MHz | - | 2.7GHz | 100mA | - | 18 dB | WIDE BAND LOW POWER | - | - | - | 50Ohm | 4.5 dB | 20 dBm | RoHS Compliant | ||
![]() MMA-283136-R5 Microwave Technology | In Stock | - | - | - | - | QFN | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | 31GHz | - | - | - | - | 22 dB | WIDE BAND HIGH POWER | - | - | - | - | - | 35 dBm | RoHS Compliant | ||
![]() MMA-020624-Q3 Microwave Technology | In Stock | - | - | - | - | QFN | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | 6GHz | - | 6GHz | 250mA | - | 17 dB | WIDE BAND MEDIUM POWER | - | - | - | - | 3 dB | 25 dBm | RoHS Compliant | ||
![]() MMA-273333-R4 Microwave Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MMA-062218-R3 Microwave Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLA-06183A-C4 Microwave Technology | In Stock | - | - | - | - | QFN | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | 18GHz | - | 18GHz | 135mA | - | 19 dB | - | - | - | - | - | 3 dB | 20 dBm | RoHS Compliant | ||
![]() MMA-020624-M4 Microwave Technology Inc. | In Stock | - | - | 13 Weeks | Surface Mount | 20-TFQFN Exposed Pad | - | - | - | - | Cut Tape (CT) | - | - | - | Active | 3 (168 Hours) | - | - | - | 8V | - | - | - | 2GHz~6GHz | - | 2GHz~6GHz | - | 250mA | 17dB | - | - | General Purpose | - | - | 3.5dB | 25dBm | - | ||
![]() MGA-444940-02 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 10-SMD, No Lead | - | - | - | - | Cut Tape (CT) | 2012 | - | - | Active | 2 (1 Year) | - | - | - | 28V | - | COMPONENT | - | 4.4GHz~4.9GHz | - | 4.4GHz~4.9GHz | - | 400mA | 12dB | NARROW BAND HIGH POWER | - | General Purpose | 33dBm | 50Ohm | - | 33dBm | RoHS Compliant | ||
![]() MGA-333840-02 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 10-SMD, No Lead | - | - | - | - | Cut Tape (CT) | - | - | yes | Active | 2 (1 Year) | - | - | - | 28V | - | COMPONENT | - | 3.3GHz~3.8GHz | - | 3.3GHz~3.8GHz | - | 400mA | 12dB | NARROW BAND HIGH POWER | - | 802.16d/e WiMax | 33dBm | 50Ohm | - | 33dBm | RoHS Compliant | ||
![]() MGA-495940-02 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 10-SMD, No Lead | - | - | - | - | Cut Tape (CT) | - | - | yes | Active | 2 (1 Year) | 2 | - | - | 28V | 1 | COMPONENT | - | 4.9GHz~5.9GHz | 28V | 4.9GHz~5.9GHz | - | 400mA | 12dB | WIDE BAND HIGH POWER | - | 802.16d/e WiMax, 802.11a/WLAN | 33dBm | 50Ohm | - | 33dBm | RoHS Compliant | ||
![]() MMA-004023D-M4 Microwave Technology Inc. | In Stock | - | Datasheet | - | - | 20-TFQFN Exposed Pad | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30MHz~40GHz | - | 30MHz~40GHz | - | - | 16dB | - | - | General Purpose | - | - | - | 23dBm | - | ||
![]() MMA-174321-M4 Microwave Technology Inc. | In Stock | - | - | 6 Weeks | Surface Mount | 20-TFQFN Exposed Pad | - | - | - | - | Cut Tape (CT) | - | - | - | Active | 3 (168 Hours) | - | - | - | 4.5V | - | - | - | 17GHz~43GHz | - | 17GHz~43GHz | - | 230mA | 21dB | - | - | General Purpose | - | - | - | 18dBm | RoHS Compliant | ||
![]() MGA-515844-99 Microwave Technology Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 2 (1 Year) | - | - | - | 28V | - | - | - | 5.1GHz~5.8GHz | - | 5.1GHz~5.8GHz | - | 2A | 16dB | - | - | General Purpose | - | - | - | 35dBm | - | ||
![]() MMA-053223-M4 Microwave Technology Inc. | In Stock | - | - | - | - | 20-TFQFN Exposed Pad | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 6V | - | - | - | 500MHz~3.2GHz | - | 500MHz~3.2GHz | - | 150mA | 12dB | - | - | CDMA, CDMA2000, EDGE, GSM, TDMA, TD-SCDMA, UMTS, W-CDMA | - | - | 3.5dB | 23dBm | - |