- Type
- Operating Supply Voltage
- Part Status
- Supplied Contents
- Utilized IC / Part
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Function
- Factory Lead Time
- Interface
- Length
- Width
Attribute column
Manufacturer
MikroElektronika Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Description/Function | Dimensions | Factory Pack Quantity | For Use With | Interface Type | Memory Types | Mfr | Package | Product Status | RoHS | Tool Is For Evaluation Of | Voltage-Input | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Function | Output Voltage | Operating Supply Voltage | Interface | Memory Size | Output Current | Current - Output | Accessory Type | Voltage - Output | Data Rate | Frequency - Switching | Utilized IC / Part | Supplied Contents | Evaluation Kit | Board Type | Main Purpose | Primary Attributes | Outputs and Type | Embedded | Regulator Topology | Secondary Attributes | Product | Input Voltage | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIKROE-6254 Mikroe | In Stock | - | Datasheet | - | - | 57.15 mm x 25.4 mm | 1 | Stepper Motor Driver IC | I2C | - | - | - | - | RoHS Compliant | TB67S589FTG | - | - | - | - | - | Stepper Motor Controller / Driver | - | - | - | - | - | 2.7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V, 5 V | - | - | - | ||
![]() MIKROE-6061 Mikroe | In Stock | - | Datasheet | - | - | 28.6 mm x 25.4 mm | - | IoT Devices, Wearables | GPIO | - | - | - | - | RoHS Compliant | XCL105B331H2-G | - | - | - | - | - | AC/DC Converter | - | 3.3 V | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V, 5 V | - | - | - | ||
![]() MIKROE-5083 MikroElektronika | In Stock | - | - | - | - | - | - | mikroBUS socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIKROE-4328 MikroElektronika | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIKROE-2957 MikroElektronika | In Stock | - | - | - | - | - | - | General Purpose Power Supplies, Wall Transformer Voltage Regulators | - | - | MikroElektronika | Bulk | Active | - | - | 5 V ~ 30 V | - | -- | Active | - | - | - | - | - | - | - | - | 1A | BUCK 6 Click Board | 0.9 V ~ 20 V | - | -- | MAX17572 | Board(s) | - | Fully Populated | DC/DC, Step Down | - | 1, Non-Isolated | - | Buck | - | - | - | - | - | - | ||
![]() MIKROE-6253 Mikroe | In Stock | - | Datasheet | - | - | - | - | Stepper Motor Driver IC | I2C | - | - | - | - | RoHS Compliant | TB67S569FTG | - | - | - | - | - | Stepper Motor Controller / Driver | - | - | - | - | - | 1.8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V, 5 V | - | - | - | ||
![]() MIKROE-6136 Mikroe | In Stock | - | - | - | - | 57.15 mm x 25.4 mm | 1 | - | GPIO, I2C | - | - | - | - | RoHS Compliant | TC78B016FTG | - | - | - | - | - | Brushed DC, Brushless DC, & Step Motion Controller | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V to 5 V | - | - | - | ||
![]() MIKROE-6034 Mikroe | In Stock | - | - | - | - | 57.15 mm x 25.4 mm | - | - | GPIO, I2C | - | - | - | - | RoHS Compliant | DRV8424 | - | - | - | - | - | Motor/Motion Controller & Driver | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V to 5 V | - | - | - | ||
![]() MIKROE-6001 Mikroe | In Stock | - | Datasheet | - | - | - | 1 | Load Control and Monitoring | I2C | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V, 5 V | - | - | - | ||
![]() MIKROE-6044 Mikroe | In Stock | - | Datasheet | - | - | 57.15 mm x 25.4 mm | - | Body Electronics, Hybrid | GPIO, I2C, SPI | - | - | - | - | RoHS Compliant | TPS62903 | - | - | - | - | - | AC/DC Converter | - | 400 mV to 5 V | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V, 5 V | - | - | - | ||
![]() MIKROE-5885 Mikroe | In Stock | - | Datasheet | - | - | 28.6 mm x 25.4 mm | - | Consumer and Industrial Applications | I2C | EEPROM | - | - | - | RoHS Compliant | M24M01E | - | - | - | - | - | - | - | - | 3.3 V, 5 V | - | 1 Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | - | - | - | - | ||
![]() MIKROE-6201 Mikroe | In Stock | - | - | - | PMIC Click | 57.15 mm x 25.4 mm | - | Ideal for Wearables | I2C | - | - | - | - | RoHS Compliant | nPM1300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V | - | - | - | ||
![]() MIKROE-6257 Mikroe | In Stock | - | Datasheet | - | - | 57.15 mm x 25.4 mm | 1 | Power Monitoring | I2C | - | - | - | - | RoHS Compliant | ACS37800KMACTR-030B3-I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V | - | - | - | ||
![]() MIKROE-6101 Mikroe | In Stock | - | Datasheet | - | - | 42.9 mm x 25.4 mm | 1 | - | I2C | - | - | - | - | RoHS Compliant | INA780A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Add-On Boards | 3.3 V, 5 V | - | - | - | ||
![]() MIKROE-82 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Interface | IrDA | - | 5V | UART | - | - | - | - | - | - | - | MCP2120, TFDU4101 | Board(s) | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-605 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Interface | Ethernet Control | - | 3.3V | Ethernet | - | - | - | - | - | 100 Mbps | - | ENC624J600 | Board(s) | Yes | - | - | Supports 10Mbps and 100Mbps | - | - | - | On-Board LEDs | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-233 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | 32V | - | - | - | - | - | - | - | - | ULN2803 | Board(s) | - | - | - | 8-Channel (Octal) | - | No | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-549 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Interface | USB 2.0 to UART | - | 5V | RS-232, USB | - | - | - | - | - | - | - | MCP2200 | Board(s) | - | - | - | - | - | No | - | - | - | - | 26.95mm | 22.18mm | ROHS3 Compliant | ||
![]() MIKROE-479 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | FLASH | - | - | - | - | - | - | Bulk | - | Active | 1 (Unlimited) | Memory | Flash | - | 5V | SPI | 1MB | - | - | - | - | - | - | EN25F80 | Board(s) | Yes | - | - | - | - | No | - | SPI Interface | - | - | 74.55mm | 30.48mm | ROHS3 Compliant | ||
![]() MIKROE-441 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Interface | IrDA | - | 16V | RS-232, UART | - | - | - | - | - | - | - | MCP2120, TFDU4101 | Board(s) | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant |