- Type
- Operating Supply Voltage
- Part Status
- Supplied Contents
- Utilized IC / Part
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Function
- Factory Lead Time
- Interface
- Length
- Width
Attribute column
Manufacturer
MikroElektronika Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Memory Types | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Frequency | Function | Operating Supply Voltage | Interface | Memory Size | Output Power | Data Rate | Data Bus Width | Utilized IC / Part | Supplied Contents | Evaluation Kit | Primary Attributes | Embedded | Secondary Attributes | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIKROE-67 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Interface | - | - | - | 5V | CAN | - | - | 1 Mbps | - | MCP2551 | Board(s) | - | - | No | - | - | 41.27mm | 23mm | ROHS3 Compliant | ||
![]() MIKROE-66 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Interface | - | - | Transceiver, RS-422, RS-485 | 5V | RS-485 | - | - | 5 Mbps | - | ADM485 | Board(s) | - | - | No | - | - | 50.42mm | 23.88mm | ROHS3 Compliant | ||
![]() MIKROE-1762 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Display | - | - | LCD Touch Screen | 3.3V | I2C | - | - | - | - | SSD1963, STMPE811 | Board(s) | - | 7 800x480 WVGA | - | Resistive 4-Wire Touch Screen | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-480 MikroElektronika | In Stock | - | Datasheet | - | FLASH | Bulk | Not For New Designs | 1 (Unlimited) | Memory | - | - | Flash | 3.3V | SPI | 1MB | - | - | - | EN25F80 | Board(s) | Yes | - | No | SPI Interface | - | 21mm | 18mm | ROHS3 Compliant | ||
![]() MIKROE-604 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Interface | - | - | Ethernet Control | 5V | Ethernet, SPI | - | - | 100 Mbps | - | ENC624J600 | Board(s) | - | Supports 10Mbps and 100Mbps | - | On-Board LEDs | - | 89.53mm | 59.14mm | ROHS3 Compliant | ||
![]() MIKROE-87 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Timing | - | 32.768kHz | Real Time Clock (RTC) | 5V | I2C | - | - | - | - | PCF8583 | Board(s) | - | - | - | I2C Interface | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-127 MikroElektronika | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Interface | - | - | GPIO Expander | 5V | SPI | - | - | - | 16b | MCP23S17 | Board(s) | Yes | - | - | - | - | - | - | RoHS Compliant | ||
![]() MIKROE-545 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | FLASH | Bulk | Active | 1 (Unlimited) | Memory | - | - | SD/MMC | 5V | - | - | - | - | - | PIC18F252 | Board(s) | Yes | - | Yes, MCU, 8-Bit | - | - | 66.29mm | 49.23mm | ROHS3 Compliant | ||
![]() MIKROE-88 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Memory | - | - | EEPROM | 5V | I2C | - | - | - | - | 24C08WP | Board(s) | - | - | - | - | - | 45.34mm | 23.88mm | ROHS3 Compliant | ||
![]() MIKROE-333 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | Bulk | Active | 1 (Unlimited) | Audio | - | - | Microphone Amp | 5V | - | - | 725mW | - | - | LM4864 | Board(s) | - | - | No | - | - | 52.58mm | 34mm | ROHS3 Compliant | ||
![]() MIKROE-154 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Display | - | - | LCD Controller | 5V | - | - | - | - | - | MCP23S17 | Board(s) | Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-155 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Display | - | - | LCD Controller | 5V | - | - | - | - | - | MCP23S17 | Board(s) | Yes | - | - | - | - | 60.96mm | 23.62mm | ROHS3 Compliant | ||
![]() MIKROE-259 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Interface | - | - | Logic-Level Translator | 5V | - | - | - | - | - | 74LVCC3245 | Board(s) | - | - | No | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-506 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | Bulk | Active | 1 (Unlimited) | Audio | - | - | CODEC | 3.3V | I2C, SPI | - | - | - | - | WM8731 | Board(s) | - | - | - | - | - | 49.36mm | 41.27mm | ROHS3 Compliant | ||
![]() MIKROE-602 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Interface | - | - | Transceiver, RS-232 | 5V | RS-232, UART | - | - | 250 kbps | - | MAX3232 | Board(s) | - | - | No | - | - | 35.73mm | 31.36mm | ROHS3 Compliant | ||
![]() MIKROE-1439 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Display | - | - | LCD Touch Screen | 3.3V | - | - | - | - | - | ILI9341 | Board(s) | - | 2.8 320x240 QVGA | - | - | 5.7mm | 67.81mm | 60.45mm | ROHS3 Compliant | ||
![]() MIKROE-258 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Interface | - | - | Logic-Level Translator | 5V | - | - | - | - | - | 74LVXC3245 | Board(s) | - | - | No | - | - | 86.74mm | 43.54mm | ROHS3 Compliant | ||
![]() MIKROE-427 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Memory | 23.64kOhm | - | SRAM | 5V | SPI | - | - | - | - | 23K640 | Board(s) | - | - | No | SPI Interface | - | 73.13mm | 30.48mm | ROHS3 Compliant | ||
![]() MIKROE-153 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | Active | 1 (Unlimited) | Display | - | - | LCD Controller | 5V | - | - | - | - | - | T6963C | Board(s) | Yes | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-428 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | RAM | - | Active | 1 (Unlimited) | Memory | 23.64kOhm | - | SRAM | 3.3V | SPI | 8kB | - | - | - | 23K640 | Board(s) | Yes | - | No | SPI Interface | - | 20.93mm | 17.91mm | ROHS3 Compliant |