- Operating Supply Voltage
- RoHS
- Product
- For Use With
- Interface Type
- Tool Is For Evaluation Of
- Type
- Dimensions
- Interface
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
Attribute column
Manufacturer
MikroElektronika Evaluation Boards - Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Acceleration | Description/Function | Dimensions | Factory Pack Quantity | For Use With | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Sensing Axis | Tool Is For Evaluation Of | Type | Operating Supply Voltage | Sensitivity | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIKROE-6052 Mikroe | In Stock | - | Datasheet | - | - | 57.15 mm x 25.4 mm | - | Lighting Control, Security Systems | - | - | - | RoHS Compliant | - | ZSLM323511 | Motion | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6259 Mikroe | In Stock | - | Datasheet | - | - | - | - | MEMS Accelerometer | I2C, SPI | - | - | RoHS Compliant | - | FXLS8971CF | 3-Axis Accelerometer | 3.3 V | 128 LSB/g to 1024 LSB/g | Add-On Boards | ||
![]() MIKROE-6097 Mikroe | In Stock | - | Datasheet | - | - | 57.15 mm x 25.4 mm | - | Current Censor | GPIO | - | - | RoHS Compliant | - | CZ3AG2 | Current Sensor | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6062 Mikroe | In Stock | - | Datasheet | - | - | 28.6 mm x 25.4 mm | - | Sensor | I2C | - | - | RoHS Compliant | - | RPR-0720 | Proximity Sensor | 3.3 V | - | Add-On Boards | ||
![]() MIKROE-6050 Mikroe | In Stock | - | Datasheet | - | - | 28.6 mm x 25.4 mm | 1 | 2-Axis Inclinometer | SPI | - | - | RoHS Compliant | - | SCL3400-D01 | Motion | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6241 Mikroe | In Stock | - | Datasheet | - | - | - | - | Sensor | I2C | + 125 C | - 40 C | RoHS Compliant | - | SHT33-DIS-B2.5KS | - | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6025 Mikroe | In Stock | - | Datasheet | 16 g | - | 57.15 mm x 25.4 mm | - | - | I2C, SPI | - | - | RoHS Compliant | Triple Axis | - | Precise Acceleration | 3.3 V | - | Add-On Boards | ||
![]() MIKROE-6010 Mikroe | In Stock | - | Datasheet | - | - | 57.15 mm x 25.4 mm | 1 | Electrochemical Sensing | I2C, UART | - | - | RoHS Compliant | - | EZO-DO | Environmental, Gas | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6093 Mikroe | In Stock | - | Datasheet | - | - | - | 1 | IR Sensor | - | + 100 C | - 20 C | RoHS Compliant | - | ZTP-148SRC1 | Thermopile IR Sensor | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6208 Mikroe | In Stock | - | - | - | Grid-EYE 2 Click | 57.15 mm x 25.4 mm | - | Ideal for Thermal Imaging Systems | I2C | 0 C | + 80 C | RoHS Compliant | - | AMG883543 | Compact Add-On Board | 3.3 V | - | Add-On Boards | ||
![]() MIKROE-6026 Mikroe | In Stock | - | - | - | Tilt 4 Click | 28.6 mm x 25.4 mm | - | Ideal for Movement Detection | GPIO | - | - | RoHS Compliant | - | RB-231X2 | Compact Add-On Board | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6063 Mikroe | In Stock | - | Datasheet | - | - | - | - | Air Quality Sensors | SPI | - | - | RoHS Compliant | - | - | - | 3.3 V | - | Add-On Boards | ||
![]() MIKROE-6099 Mikroe | In Stock | - | Datasheet | - | - | 28.6 mm x 25.4 mm | - | Electronic Compass IC | I2C | - | - | RoHS Compliant | - | AK09919 | 3-Axis Electronic Compass IC | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6056 Mikroe | In Stock | - | Datasheet | - | - | - | - | - | GPIO | - | - | RoHS Compliant | - | - | - | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6047 Mikroe | In Stock | - | Datasheet | - | - | - | - | Transmissive Photomicrosensor | GPIO | - | - | RoHS Compliant | - | - | - | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6011 Mikroe | In Stock | - | Datasheet | - | - | 57.15 mm x 25.4 mm | 1 | Measuring Conductivity, Salinity | I2C, UART | - | - | RoHS Compliant | - | EZO-EC | Environmental, Measurements | 3.3 V, 5 V | - | Add-On Boards | ||
![]() MIKROE-6197 Mikroe | In Stock | - | Datasheet | - | - | 28.6 mm x 25.4 mm | - | Development of Portable Devices, IoT Applications | I2C, SPI | - | - | RoHS Compliant | - | EZO-DO, ICM-45605 | Motion | 1.8 V, 3.3 V | - | Add-On Boards | ||
![]() MIKROE-6040 Mikroe | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | ||
![]() MIKROE-6242 Mikroe | In Stock | - | Datasheet | - | - | - | 1 | Position Sensor | I2C | - | - | RoHS Compliant | - | MLX90394 | - | 3.3 V | - | Add-On Boards | ||
![]() MIKROE-6243 Mikroe | In Stock | - | Datasheet | - | - | 42.9 mm x 25.4 mm | 1 | Sensor | I2C | - | - | RoHS Compliant | - | VCNL36828P | Proximity Sensor | 3.3 V | - | Add-On Boards |