- Frequency
- For Use With
- Operating Supply Voltage
- Product
- Interface Type
- RoHS
- Type
- Tool Is For Evaluation Of
- Dimensions
- Series
- Technology
- Mfr
Attribute column
Manufacturer
MikroElektronika RF Evaluation and Development Kits, Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Description/Function | Dimensions | For Use With | Interface Type | Protocol - ANT, Thread, Zigbee - 802.15.4 | Protocol - Bluetooth, BLE - 802.15.1 | Protocol - WiFi - 802.11 | RoHS | Tool Is For Evaluation Of | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Frequency | Operating Supply Voltage | Interface | Data Bus Width | Supplied Contents | Evaluation Kit | Core Architecture | Product | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIKROE-6217 Mikroe | In Stock | - | - | - | - | WiFi NORA Click | 42.9 mm x 25.4 mm | Ideal for Industrial Automation | UART | - | - | - | RoHS Compliant | NORA-W366-00B6-00B | - | - | - | Compact Add-On Board | - | 3.3 V | - | - | - | - | - | Add-On Boards | - | - | - | ||
![]() MIKROE-6154 Mikroe | In Stock | - | - | - | - | NINA-W152 Click | 57.15 mm x 25.4 mm | Ideal for Telematics, Industrial automation | SPI, UART | PIFA | Bluetooth BR/EDR v4.2 | 802.11 b/g/n | RoHS Compliant | NINA-W152 | - | - | - | Compact Add-On Board | 2.4 GHz | 3.3 V | - | - | - | - | - | Add-On Boards | - | - | - | ||
![]() MIKROE-1907 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Transceiver, 6LoWPAN | 2.4GHz | - | - | - | Board(s) | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-1381 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | GPS | 1575.42MHz | 3.3V | UART, USB | - | Board(s) | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-542 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | GPRS/GSM | 850MHz 900MHz 1.8GHz 1.9GHz | 32V | UART | - | Board(s) | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-492 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | GPRS/GSM | 850MHz 900MHz 1.8GHz 1.9GHz | 32V | UART | - | Board(s) | Yes | - | - | 116.31mm | 79.71mm | ROHS3 Compliant | ||
![]() MIKROE-290 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | EasyBee™ | Active | 1 (Unlimited) | Transceiver; 802.15.4 (ZigBee®) | 2.4GHz | 3.3V | UART | - | Board(s) | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-497 MikroElektronika | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | GPRS/GSM | 850MHz 900MHz 1.8GHz 1.9GHz | 32V | UART | - | Board(s) | Yes | - | - | 95.1mm | 55.1mm | ROHS3 Compliant | ||
![]() MIKROE-291 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | BeePROTO™ | Active | 1 (Unlimited) | Transceiver; 802.15.4 (ZigBee®) | 2.4GHz | 3.3V | UART | - | Board(s) | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-1703 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | WunderBar | Active | 1 (Unlimited) | Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart 4.x Low Energy (BLE) | 2.4GHz | 3.3V | I2C, SDIO, SPI, USB | 32b | Board(s), Cable(s) | Yes | ARM | - | - | - | ROHS3 Compliant | ||
![]() MIKROE-282 MikroElektronika | In Stock | - | - | - | SMA | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | GPRS/GSM | 900MHz 1.8GHz 1.9GHz | - | - | 32b | Board(s), Cable(s) | Yes | - | - | - | - | RoHS Compliant |