- Construction
- Differential Nonlinearity
- Ihs Manufacturer
- Input Power-Max (CW)
- JESD-609 Code
- Operating Frequency-Min
- Package Description
- Part Life Cycle Code
- RF/Microwave Device Type
- Reach Compliance Code
- Rohs Code
- Terminal Finish
Attribute column
Manufacturer
MIMIX BROADBAND RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Allowable error limit | Gross weight | Ihs Manufacturer | Mounting method | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Teral type | Transport packaging size/quantity | JESD-609 Code | Type | Resistance | Terminal Finish | Additional Feature | Depth | Construction | Reach Compliance Code | Operating temperature range | RF/Microwave Device Type | Operating Frequency-Min | Input Power-Max (CW) | Power | Differential Nonlinearity | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1000 Mimix Broadband | In Stock | - | Datasheet | 5 % | 252.60 | MIMIX BROADBAND INC | on chassis (case); F2 - 6 holes | - | - | DIE-7 | Transferred | Yes | M1 threaded connectiomin | 45*27*26/34 | e3 | Power resistor in aluminum case of RX24 series | 200 Ohm | Matte Tin (Sn) | - | (L) - 151*; (A) - 135* mm | COMPONENT | unknown | -55…+155 (275 max.) °C | FREQUENCY DOUBLER | 7500 MHz | 10 dBm | 200 W | 15000 MHz | (H) - 25* (* - minor changes possible) mm | (B) - 48*; (C) - 27* mm | ||
![]() XX1002-QH-0G00 Mimix Broadband | In Stock | - | Datasheet | - | - | MIMIX BROADBAND INC | - | 85 °C | -55 °C | 4 X 4 MM, ROHS COMPLIANT, PLASTIC, QFN-24 | Transferred | Yes | - | - | e3 | - | - | Matte Tin (Sn) | HIGH RELIABILITY | - | COMPONENT | unknown | - | FREQUENCY DOUBLER | 2500 MHz | 3 dBm | - | 6000 MHz | - | - |