- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Impedance
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Termination Style
- Frequency Range
- Series
- Frequency
- Type
Attribute column
Manufacturer
Mini-Circuits Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Impedance | Bandwidth | Filter Type | Frequency Range | Input Connector | Output Connector | Insertion Loss | VSWR | Output Impedance | Input Impedance | Ripple | Product | Center or Cutoff Frequency (fo/fc) | Attenuation Frequency-Max | Average Input Power | Attenuation Frequency-Min | Diameter | Height | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXLF-K732 Mini-Circuits | 2958 |
| - | - | - | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 7300 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K192 Mini-Circuits | 2938 |
| - | - | - | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 1900 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K63H Mini-Circuits | 2651 |
| - | - | - | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 6820 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K63 Mini-Circuits | 2955 |
| - | - | - | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 6000 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K133 Mini-Circuits | 2765 |
| - | - | - | 10 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 13 GHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K861 Mini-Circuits | 2717 |
| - | - | - | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 860 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K332 Mini-Circuits | 2181 |
| - | - | - | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 3250 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K982 Mini-Circuits | 2258 |
| - | - | - | 10 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 9.8 GHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K14 Mini-Circuits | 2399 |
| - | - | - | 10 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 10 GHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K252H Mini-Circuits | 2366 |
| - | - | - | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 2500 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K151 Mini-Circuits | 2149 |
| - | - | - | 10 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 150 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() ZXLF-K962 Mini-Circuits | 2057 |
| - | - | - | 10 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | Tray | ZXLF | - | - | - | - | - | - | - | - | Connector | - | 50 Ohms | - | - | DC to 9.6 GHz | - | - | - | - | - | - | - | Low Pass Filters | - | - | - | - | - | - | - | ||
![]() SYK-2R Mini-Circuits | 38 | - | - | - | - | 500 | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | SYK | - | - | - | - | 2X Frequency Multiplier | - | - | 1 GHz, 2 GHz | SMD/SMT | - | 50 Ohms | - | - | 10 MHz to 1000 MHz, 20 MHz to 2000 MHz | - | - | - | - | - | - | - | Frequency Doublers | - | - | - | - | - | - | - | ||
![]() BLP-10.7 Mini-Circuits | 54 |
| - | PANEL MOUNT | - | 1 | MINI-CIRCUITS | 3 dB | BLP-10.7+ | BLP-10.7 | + 100 C | - | - 55 C | - | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE FF55 | Active | - | 5.21 | Details | Yes | Bulk | BLP | - | e0 | Yes | EAR99 | - | Tin/Lead (Sn/Pb) | not_compliant | 0 Hz to 11 MHz | BNC | D13.72XH65.79 (mm)/D0.54XH2.59 (inch) | 50 Ohms | 0 Hz to 11 MHz | LOW PASS FILTER | 0 Hz to 11 MHz | BNC FEMALE | BNC MALE | - | 1.7 | 50 OHM Ω | 50 OHM | - | Low Pass Filters | 14 MHz | 200 MHz | 0.5 W | 19 MHz | 13.72 mm | 65.79 mm | - | ||
![]() ZN2PD1-63-N Mini-Circuits | In Stock | - | - | - | VVV2609 | 1 | - | - | - | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | - | - | - | - | - | - | - | - | 500 MHz to 6 GHz | N-Female | - | 50 Ohms | 500 MHz to 6 GHz | - | 500 MHz to 6 GHz | - | - | - | - | - | - | - | Splitter Filter Modules | - | - | - | - | - | - | - | ||
![]() BFHK-1252 Mini-Circuits | 463 |
| - | - | 1812 | 100 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | MouseReel | BFHK | - | - | - | - | - | - | - | 12.3 GHz | SMD/SMT | - | 50 Ohms | - | - | 10.9 GHz to 13.9 GHz | - | - | - | - | - | - | - | Band Pass Filters | - | - | - | - | - | - | - | ||
![]() BFHK-9901 Mini-Circuits | 1605 |
| - | - | 1812 | 100 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | MouseReel | BFHK | - | - | - | - | - | - | - | 9.7 GHz | SMD/SMT | - | 50 Ohms | - | - | 8.6 GHz to 10.9 GHz | - | - | - | - | - | - | - | Band Pass Filters | - | - | - | - | - | - | - | ||
![]() BFHK-1572 Mini-Circuits | 579 |
| - | - | 1812 | 100 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | MouseReel | BFHK | - | - | - | - | - | - | - | 15.6 GHz | SMD/SMT | - | 50 Ohms | - | - | 13.9 GHz to 17.5 GHz | - | - | - | - | - | - | - | Band Pass Filters | - | - | - | - | - | - | - | ||
![]() ABF-11R5G Mini-Circuits | 2203 |
| - | Surface Mount | 3-SMD Module | 100 | - | - | - | - | + 125 C | Mini-Circuits | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | MouseReel | ABF | 0.320 L x 0.220 W (8.13mm x 5.59mm) | - | - | - | Thin Film | - | - | 11.5 GHz | SMD/SMT | - | 50 Ohms | 3.6GHz | Band Pass | 9.6 GHz to 13.2 GHz | - | - | 1.5 dB | - | - | - | - | Band Pass Filters | - | - | - | - | - | - | 0.090 (2.29mm) | ||
![]() ABF-7G Mini-Circuits | In Stock | - | - | Surface Mount | 3-SMD Module | 100 | - | - | - | - | + 125 C | Mini-Circuits | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Reel | ABF | 0.320 L x 0.220 W (8.13mm x 5.59mm) | - | - | - | Thin Film | - | - | 7 GHz | SMD/SMT | - | 50 Ohms | 1GHz | Band Pass | 6.5 GHz to 7.5 GHz | - | - | 1.3 dB | - | - | - | - | Band Pass Filters | - | - | - | - | - | - | 0.090 (2.29mm) |