- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Impedance
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Termination Style
- Frequency Range
- Series
- Frequency
- Type
Attribute column
Manufacturer
Mini-Circuits Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Frequency | Termination Style | Impedance | Bandwidth | Filter Type | Frequency Range | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Ripple | Product | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPJC-592R Mini-Circuits | 19 |
| - | - | - | 4000 | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | MouseReel | LPJC | - | - | - | Low Pass Filter | - | - | - | - | 4900 MHz | SMD/SMT | 50 Ohms | - | - | 4900 MHz to 5950 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | ||
![]() VLFG-1000 Mini-Circuits | 36 |
| - | - | - | 1 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Bulk | VLFG | - | - | - | Coaxial Low Pass Filter | - | - | - | - | - | Connector | 50 Ohms | - | - | DC to 1000 MHz | - | 0.9 dB | - | - | - | - | - | Low Pass Filters | - | ||
![]() ZC8PD-06263-S Mini-Circuits | In Stock | - | - | - | - | 1 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | Tray | - | - | - | - | Power Splitter/Combiner | - | - | - | - | 26500 MHz | Connector | 50 Ohms | - | - | 6000 MHz to 26500 MHz | - | 1.2 dB | - | - | - | - | - | Splitter Filter Modules | - | ||
![]() RMK-3-451 Mini-Circuits | In Stock | - | - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | RMK | - | - | - | 3X Frequency Multiplier | - | - | - | - | 150 MHz, 450 MHz | SMD/SMT | 50 Ohms | - | - | 100 MHz to 150 MHz, 300 MHz to 450 MHz | - | - | - | - | - | - | - | Frequency Doublers | - | ||
![]() SXBP-29 Mini-Circuits | In Stock |
| - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | SXBP | - | - | - | Lumped LC Bandpass Filter | - | - | - | - | 29 MHz | SMD/SMT | 50 Ohms | - | - | 24 MHz to 35 MHz | - | 0.9 dB | - | - | - | - | - | Band Pass Filters | - | ||
![]() DLFCG-540 Mini-Circuits | In Stock |
| - | - | 0805 (2012 metric) | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | DLFCG | - | - | - | LTCC Differential | - | - | - | - | - | SMD/SMT | 100 Ohms | - | - | DC to 540 MHz | - | 1.2 dB | - | - | - | - | - | Low Pass Filters | - | ||
![]() SCBD-10-63HP Mini-Circuits | In Stock |
| - | - | - | 500 | - | - | - | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | SCBD | - | - | - | DC Pass High Power Bi-Directional Coupler | - | - | - | - | 6 GHz | SMD/SMT | 50 Ohms | - | - | 50 MHz to 6000 MHz | - | 0.9 dB | - | - | - | - | - | Couplers | - | ||
![]() DLFCV-1000 Mini-Circuits | In Stock |
| - | - | 1210 (3225 metric) | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | DLFCV | - | - | - | Ceramic Dual Low Pass Filter | - | - | - | - | 1 GHz | SMD/SMT | 50 Ohms | - | - | DC to 1000 MHz | - | 1.2 dB | - | - | - | - | - | Low Pass Filters | - | ||
![]() AMK-3-452 Mini-Circuits | 12 |
| - | - | 3122 (7856 metric) | 1000 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | AMK | - | - | - | 3X Frequency Multiplier | - | - | - | - | 1.5 GHz, 4.5 GHz | SMD/SMT | 50 Ohms | - | - | 1 GHz to 1.5 GHz, 3 GHz to 4.5 GHz | - | - | - | - | - | - | - | Frequency Doublers | - | ||
![]() RMK-5-51 Mini-Circuits | 20 | - | - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | RMK | - | - | - | 5X Frequency Multiplier | - | - | - | - | 10.5 MHz, 52.5 MHz | SMD/SMT | 50 Ohms | - | - | 7.5 MHz to 10.5 MHz, 37.5 MHz to 52.5 MHz | - | - | - | - | - | - | - | Frequency Doublers | - | ||
![]() HFCG-3000 Mini-Circuits | 8 |
| - | Surface Mount | 0805 (2012 metric) | 500 | - | - | - | + 85 C | Mini-Circuits | - 40 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | MouseReel | HFCG | 0.079 L x 0.049 W (2.00mm x 1.25mm) | - | - | Ceramic High Pass Filter | - | - | - | - | 13 GHz | SMD/SMT | 50 Ohms | 9.6 GHz | High Pass | 3400 MHz to 13000 MHz | - | 1 dB, 1.4 dB, 2 dB | - | - | - | - | - | High Pass Filters | 0.046 (1.18mm) | ||
![]() SYBP-92 Mini-Circuits | In Stock |
| - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | SYBP | - | - | - | Lumped LC Band Pass Filter | - | - | - | - | 900 MHz | SMD/SMT | 50 Ohms | - | - | 800 MHz to 1000 MHz | - | 1.9 dB | - | - | - | - | - | Band Pass Filters | - | ||
![]() ZFSC-2-5B-S Mini-Circuits | 2174 |
| - | - | - | 1 | - | - | - | + 100 C | - | - 50 C | - | - | - | - | - | - | - | - | Details | - | Bulk | - | - | - | - | Power Splitter / Combiner | - | - | - | - | - | Coaxial | 50 Ohms | - | - | 10 MHz to 1500 MHz | - | 0.5 dB | - | - | - | - | - | Power Dividers | - | ||
![]() SXBP-100 Mini-Circuits | 6 |
| - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | SXBP | - | - | - | Lumped LC Bandpass Filter | - | - | - | - | 100 MHz | SMD/SMT | 50 Ohms | - | - | 87 MHz to 117 MHz | - | 2.08 dB | - | - | - | - | - | Band Pass Filters | - | ||
![]() LPF-B0R35 Mini-Circuits | 321 |
| - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | LPF | - | - | - | Lumped LC Low Pass Filter | - | - | - | - | 350 kHz | SMD/SMT | 50 Ohms | - | - | DC to 350 kHz | - | - | - | - | - | - | - | Low Pass Filters | - | ||
![]() RDP-2R15 Mini-Circuits | In Stock |
| - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | RDP | - | - | - | Low-Pass, High-Pass Diplexer | - | - | - | - | 20 MHz, 2.15 GHz | SMD/SMT | 50 Ohms | - | - | DC to 20 MHz, 950 MHz to 2150 MHz | - | 0.5 dB, 0.6 dB | - | - | - | - | - | Diplexers | - | ||
![]() LFCV-1652 Mini-Circuits | 731 |
| - | - | 1210 (3225 metric) | 500 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | LFCV | - | - | - | LTCC Ceramic Low Pass Filter | - | - | - | - | 16.5 GHz | SMD/SMT | 50 Ohms | - | - | DC to 16500 MHz | - | 1.3 dB | - | - | - | - | - | Low Pass Filters | - | ||
![]() ZAPD-2-21-3W-S Mini-Circuits | 53 |
| - | - | F53 | 1 | MINI-CIRCUITS | 1.2 dB | ZAPD-2-21-3W-S | + 90 C | - | - 55 C | - | 2100 MHz | 90 °C | -55 °C | - | Active | - | 5.08 | Details | No | Bulk | ZAPD | - | e0 | No | - | Tin/Lead (Sn/Pb) | SMA, ISOLATION-MIN (DB):20 | COAXIAL | unknown | 70 MHz to 2100 MHz | SMA | 50 Ohms | 70 MHz to 2100 MHz | - | 70 MHz to 2100 MHz | COMBINER | - | 700 MHz | 1.36 | 40 dBm | 50 Ω | - | Doherty Combiners | - | ||
![]() SXBP-20R5 Mini-Circuits | In Stock |
| - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | MouseReel | SXBP | - | - | - | Narrow-Band Bandpass Filter | - | - | - | - | 20.5 MHz | SMD/SMT | 50 Ohms | - | - | 20 MHz to 21 MHz | - | 2.2 dB | - | - | - | - | - | Band Pass Filters | - | ||
![]() BFCG-1952 Mini-Circuits | 198 | - | - | Surface Mount | 0805 (2012 metric) | 1000 | - | - | - | + 125 C | Mini-Circuits | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | MouseReel | BFCG | 0.079 L x 0.049 W (2.01mm x 1.25mm) | - | - | Ceramic Band Pass Filter | - | - | - | - | 18.8 GHz | SMD/SMT | 50 Ohms | 4.2GHz | Band Pass | 16.8 GHz to 21 GHz | - | 0.9 dB | - | - | - | - | - | Band Pass Filters | 0.028 (0.70mm) |