- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Impedance
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Termination Style
- Frequency Range
- Series
- Frequency
- Type
Attribute column
Manufacturer
Mini-Circuits Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Packages Included | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Impedance-Unbalanced/Balanced | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | Return Loss (Min) | RoHS | Unit Weight | Packaging | Series | Size / Dimension | Type | Frequency | Termination Style | Impedance | Bandwidth | Filter Type | Specifications | Frequency Range | Insertion Loss | Quantity | Insertion Loss (Max) | Kit Type | Ripple | Product | Features | Phase Difference | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABF-8R075G Mini-Circuits | 2448 |
| - | Surface Mount | 3-SMD Module | - | - | 100 | - | + 125 C | Mini-Circuits | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | Reel | ABF | 0.320 L x 0.220 W (8.13mm x 5.59mm) | Thin Film | 8.075GHz Center | SMD/SMT | 50 Ohms | 650MHz | Band Pass | - | 7.75 GHz to 8.4 GHz | 1.6 dB | - | - | - | - | Band Pass Filters | - | - | 0.090 (2.29mm) | ||
![]() ZN2PD-4R753 Mini-Circuits | 2414 |
| - | - | - | - | - | 10 | - | + 100 C | - | - 55 C | - | - | - | - | Details | - | Tray | ZN2PD | - | Coaxial | 650 MHz | - | 50 Ohms | - | - | - | - | 0.89 dB | - | - | - | - | Low Pass Filters | - | - | - | ||
![]() DBTC-12-4L Mini-Circuits | In Stock | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Details | - | MouseReel | DBTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFHK-6251 Mini-Circuits | 200 |
| - | - | 1812 | - | - | 100 | - | + 125 C | - | - 55 C | - | - | - | - | Details | - | MouseReel | BFHK | - | - | 6.1 GHz | SMD/SMT | 50 Ohms | - | - | - | 5.35 GHz to 6.7 GHz | - | - | - | - | - | Band Pass Filters | - | - | - | ||
![]() BFHK-7851 Mini-Circuits | 507 | - | - | - | 1812 | - | - | 100 | - | + 125 C | - | - 55 C | - | - | - | - | Details | - | MouseReel | BFHK | - | - | 7.6 GHz | SMD/SMT | 50 Ohms | - | - | - | 6.7 GHz to 8.6 GHz | - | - | - | - | - | Band Pass Filters | - | - | - | ||
![]() K1-HFCG Mini-Circuits | 2409 |
| - | Surface Mount | - | 0805 (2012 Metric) | - | 1 | - | - | Mini-Circuits | - | - | Bulk | Active | - | Details | - | Bulk | - | - | - | - | SMD/SMT | 50 Ohms | - | - | - | 1400 MHz to 18.5 GHz | - | 50 Pieces (10 Values - 5 Each) | - | EMI/RFI Filters (LC, RC Networks) | - | Design Kits | - | - | - | ||
![]() BFCN-7331 Mini-Circuits | In Stock |
| - | - | FV1206-4 | - | - | 3000 | - | + 100 C | - | - 55 C | SMD/SMT | - | - | - | Details | - | MouseReel | BFCN | - | LTCC | 7331 MHz | SMD/SMT | 50 Ohms | 1 GHz | - | - | 6850 MHz to 7850 MHz | 1.4 dB | - | - | - | - | Band Pass Filters | - | - | - | ||
![]() VHF-1910 Mini-Circuits | 44 |
| - | - | - | - | - | 10 | - | + 100 C | - | - 55 C | - | - | - | - | Details | - | - | VHF | - | - | 3600 MHz | SMA | 50 Ohms | 3200 MHz | - | - | 2000 MHz to 5200 MHz | - | - | - | - | - | High Pass Filters | - | - | - | ||
![]() SCLF-5 Mini-Circuits | 19080 |
| - | Surface Mount | 19.05 mm x 9.65 mm x 7.11 mm | - | - | 200 | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | MouseReel | SCLF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | Lumped LC | 5.8MHz (Cutoff) | SMD/SMT | 50 Ohms | - | Low Pass | - | DC to 5 MHz | 1 dB | - | - | - | - | Low Pass Filters | - | - | 0.055 (1.40mm) | ||
![]() VBFZ-3590-S Mini-Circuits | 62 |
| - | - | - | - | - | 20 | - | + 100 C | - | - 55 C | Connector | - | - | - | Details | 1.372069 oz | - | VBFZ | - | Connectorized | 3650 MHz | SMA | 50 Ohms | 1300 MHz | - | - | 3000 MHz to 4300 MHz | 1.03 dB | - | - | - | - | Band Pass Filters | - | - | - | ||
![]() SLP-1650 Mini-Circuits | 30 |
| - | - | - | - | - | 1 | - | + 100 C | - | - 55 C | - | - | - | - | Details | - | - | SLP | - | - | - | SMA | 50 Ohms | - | - | - | DC to 1400 MHz | - | - | - | - | - | Low Pass Filters | - | - | - | ||
![]() ZABP-450-S Mini-Circuits | 2860 |
| - | - | - | - | - | 1 | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | Tray | ZABP | - | - | 455 MHz | SMA | 50 Ohms | 110 MHz | - | - | 400 MHz to 510 MHz | - | - | - | - | - | Band Pass Filters | - | - | - | ||
![]() TCW4-582 Mini-Circuits | 2396 |
| - | Surface Mount | 0603 (1608 metric) | - | TCW4 | 4000 | 1:4 | + 125 C | Mini-Circuits | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 9.5dB | Details | - | MouseReel | TCW4 | - | RF Transformer | 5400 MHz | SMD/SMT | 50 Ohms | 800 MHz | - | - | 5 GHz to 5.8 GHz | 1.3 dB | - | 1.7dB | - | - | Baluns | - | 13° | - | ||
![]() LFCW-5500 Mini-Circuits | 8910 |
| - | Surface Mount | 0603 (1608 metric) | - | - | 1000 | - | + 100 C | Mini-Circuits | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | MouseReel | LFCW | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Ceramic Low Pass Filter | 6.32GHz Cut Off | SMD/SMT | 50 Ohms | - | Low Pass | - | DC to 5.5 GHz | 1.5 dB | - | - | - | - | Low Pass Filters | - | - | 0.028 (0.70mm) | ||
![]() TRPS2-232-75 Mini-Circuits | 1000 |
| - | - | 3081 (5050 metric) | - | TRPS2 | 1000 | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | MouseReel | TRPS2 | 0.200 L x 0.200 W x 0.051 H (5.08mm x 5.08mm x 1.30mm) | Combiner/Power Splitter | 5 MHz ~ 2.3 GHz | SMD/SMT | 75 Ohms | - | - | Isolation (Min) 15dB, 5° Imbalance (Max) | 5 MHz to 2300 MHz | 1.9 dB | - | - | - | - | Splitter Filter Modules | - | - | - | ||
![]() DLFCN-290 Mini-Circuits | In Stock |
| - | - | FV1206-1 | - | - | 3000 | - | + 100 C | - | - 55 C | SMD/SMT | - | - | - | Details | - | Cut Tape | DLFCN | - | LTCC | - | SMD/SMT | 50 Ohms | - | - | - | DC to 290 MHz | 2 dB | - | - | - | - | Low Pass Filters | - | - | - | ||
![]() PLP-2.5 Mini-Circuits | 19080 |
| - | - | - | - | - | 1 | - | + 100 C | - | - 55 C | PCB Mount | - | - | - | Details | - | Tube | PLP | - | Plug-In Low Pass Filter | - | DIP | 50 Ohms | - | - | - | DC to 2.5 MHz | - | - | - | - | - | Low Pass Filters | - | - | - | ||
![]() ZLSS-14G-S Mini-Circuits | 2667 |
| - | - | - | - | - | 10 | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | ZLSS | - | - | - | SMA | 50 Ohms | - | - | - | DC to 14000 MHz | - | - | - | - | - | Low Pass Filters | - | - | - | ||
![]() LFCW-7500 Mini-Circuits | 5225 |
| - | Surface Mount | 0603 (1608 metric) | - | - | 4000 | - | + 100 C | Mini-Circuits | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | MouseReel | LFCW | 0.063 L x 0.031 W (1.60mm x 0.80mm) | LTCC Low Pass Filter | 8.4GHz Cut Off | SMD/SMT | 50 Ohms | - | Low Pass | - | DC to 7.5 GHz | 1.6 dB | - | - | - | - | Low Pass Filters | - | - | 0.028 (0.70mm) |