- Control Voltage-Max
- Ihs Manufacturer
- Modulation Sensitivity
- Mounting Feature
- Offset Frequency
- Operating Temperature-Max
- Operating Temperature-Min
- Oscillator Type
- Part Life Cycle Code
- Phase Noise
- Physical Dimension
- Reach Compliance Code
Attribute column
Manufacturer
Mini-Circuits Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Qualification Status | Physical Dimension | Oscillator Type | Supply Current-Max | Output Power | Control Voltage-Max | Control Voltage-Min | Operating Frequency-Min | Phase Noise | Modulation Sensitivity | Offset Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROS-2435 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2435 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 8 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 32 mA | 7 dBm | 4.5 V | 0.5 V | 2425 MHz | -87 dBc/Hz | 16 MHz/V | 1 kHz | ||
![]() ROS-3800-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 3700 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 6 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 55 mA | 5 dBm | 20 V | 0.5 V | 1900 MHz | -65 dBc/Hz | 150 MHz/V | 1 kHz | ||
![]() ROS-970R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 970 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | - | - | EAR99 | - | REEL WITH ITHER QTY ALSO AVAILABLE | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 5 dBm | 5 V | 0.5 V | 830 MHz | -80 dBc/Hz | 44 MHz/V | 1 kHz | ||
![]() ROS-2800-719 Mini-Circuits | 1000 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2800 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 3.5 dBm | 25 V | 0.5 V | 1400 MHz | -63 dBc/Hz | 107 MHz/V | 1 kHz | ||
![]() ROS-890CR Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 890 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 8 V | - | - | EAR99 | - | TR, 7/13 INCH | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 6.2 dBm | 11 V | 0.5 V | 875 MHz | -97 dBc/Hz | 5 MHz/V | 1 kHz | ||
![]() ROS-2500-2319 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2495 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 4.5 dBm | 4.5 V | 0.6 V | 2200 MHz | -68 dBc/Hz | 130 MHz/V | 1 kHz | ||
![]() POS-100 Mini-Circuits | 100 | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | MINI-CIRCUITS | 100 MHz | 100 MHz | 85 °C | -55 °C | METAL | - | DIP8,.2,200 | Obsolete | No | 12 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | unknown | Not Qualified | 20.32mm x 10.16mm x 7.87mm | VOLTAGE CONTROLLED OSCILLATOR | 20 mA | 8.3 dBm | 16 V | 1 V | 50 MHz | -83 dBc/Hz | 4.8 MHz/V | 1 kHz | ||
![]() ZX95-5776-S Mini-Circuits | In Stock | - | Datasheet | NO | CHASSIS MOUNT | - | MINI-CIRCUITS | 5826 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT, CASE GB956 | - | Active | Yes | 5 V | - | - | EAR99 | - | SMA-F | not_compliant | - | 30.48mm x 19.05mm x 11.68mm | VOLTAGE CONTROLLED OSCILLATOR | 33 mA | 1.5 dBm | 5 V | 0.5 V | 5726 MHz | -75 dBc/Hz | 78 MHz/V | 1 kHz | ||
![]() ROS-1000C-519 Mini-Circuits | 1000 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1000 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | -1 dBm | 5 V | 0.5 V | 1000 MHz | -98 dBc/Hz | 5 MHz/V | 1 kHz | ||
![]() ROS-5490C-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 5490 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 0.5 dBm | 5 V | 0.5 V | 5340 MHz | -74 dBc/Hz | 76 MHz/V | 1 kHz | ||
![]() ZX95-850W-S Mini-Circuits | In Stock | - | Datasheet | NO | CHASSIS MOUNT | - | MINI-CIRCUITS | 850 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT, CASE GB956 | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | SMA CONNECTOR | not_compliant | - | 30.48mm x 19.05mm x 11.68mm | VOLTAGE CONTROLLED OSCILLATOR | 27 mA | 10 dBm | 25 V | 1 V | 400 MHz | -71 dBc/Hz | 32 MHz/V | 1 kHz | ||
![]() ROS-675-219R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 750 MHz | - | 85 °C | -55 °C | METAL | - | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | - | - | - | - | REEL WITH OTHER QTY ALSO AVAILABLE | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 37 mA | 25 dBm | 28 V | 0.5 V | 500 MHz | -88 dBc/Hz | 14 MHz/V | 1 kHz | ||
![]() ROS-5815C-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 5815 MHz | - | 85 °C | -40 °C | METAL | LCC16,.12.7SQ,100 | LCC16,.12.7SQ,100 | Active | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 32 mA | 3.5 dBm | 4.5 V | 0.5 V | 5685 MHz | -74 dBc/Hz | 80 MHz/V | 1 kHz | ||
![]() ROS-1410 Mini-Circuits | 1000 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1410 MHz | - | 85 °C | -55 °C | PLASTIC/EPOXY | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 12 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 25 mA | 7 dBm | 11 V | 0.5 V | 850 MHz | -73 dBc/Hz | 80 MHz/V | 1 kHz | ||
![]() ROS-2070 Mini-Circuits | 7 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2070 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 6 dBm | 5 V | 0.5 V | 2020 MHz | -84 dBc/Hz | 21 MHz/V | 1 kHz | ||
![]() ROS-3555 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 3555 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 41 mA | 5 dBm | 15 V | 0.5 V | 3000 MHz | -71 dBc/Hz | 70 MHz/V | 1 kHz | ||
![]() MOS-975-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | MINI-CIRCUITS | 975 MHz | - | 85 °C | -55 °C | METAL | LCC8,.37SQ,154 | LCC8,.37SQ,154 | End Of Life | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 9.52mm x 9.52mm x 3.33mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 0.8 dBm | 14 V | 0.5 V | 900 MHz | -90 dBc/Hz | 8 MHz/V | 1 kHz | ||
![]() ROS-1540-419 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1540 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | compliant | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 4 dBm | 5 V | 0.5 V | 1505 MHz | -83 dBc/Hz | 30 MHz/V | 1 kHz | ||
![]() SOS-600-519 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | MINI-CIRCUITS | 610 MHz | - | 85 °C | -55 °C | - | - | - | End Of Life | Yes | 3 V | - | - | EAR99 | - | - | unknown | - | 7.62mm x 7.62mm x 2.54mm | VOLTAGE CONTROLLED OSCILLATOR | 12 mA | -6.5 dBm | 3 V | 0.5 V | 600 MHz | -80 dBc/Hz | 40 MHz/V | 1 kHz | ||
![]() ROS-258-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 258 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 25 mA | 4.5 dBm | 5 V | 0.5 V | 258 MHz | -97 dBc/Hz | 5.3 MHz/V | 1 kHz |