- Control Voltage-Max
- Ihs Manufacturer
- Modulation Sensitivity
- Mounting Feature
- Offset Frequency
- Operating Temperature-Max
- Operating Temperature-Min
- Oscillator Type
- Part Life Cycle Code
- Phase Noise
- Physical Dimension
- Reach Compliance Code
Attribute column
Manufacturer
Mini-Circuits Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Supply Voltage | Qualification Status | Physical Dimension | Operating Frequency | Power Supplies | Oscillator Type | Supply Current-Max | Output Power | Control Voltage-Max | Control Voltage-Min | Operating Frequency-Min | Phase Noise | Modulation Sensitivity | Offset Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROS-470-519 Mini-Circuits | In Stock | - | - | YES | SURFACE MOUNT | 470MHz | 85°C | -55°C | e4 | yes | 16 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 5V | Not Qualified | 12.7mm x 12.7mm x 4.57mm | 470MHz | 5V | VOLTAGE CONTROLLED OSCILLATOR | 35mA | 6dBm | 5V | 0.5V | 340MHz | -79 dBc/Hz | 55 MHz/V | 1kHz | Non-RoHS Compliant | ||
![]() ROS-1500 Mini-Circuits | 1 | - | - | YES | SURFACE MOUNT | 1500MHz | 85°C | -55°C | e0 | no | 16 | - | Tin/Lead (Sn/Pb) | - | - | 10V | Not Qualified | 12.7mm x 12.7mm x 4.57mm | 1500MHz | 10V | VOLTAGE CONTROLLED OSCILLATOR | 26mA | 8dBm | 20V | 0.5V | 1000MHz | -79 dBc/Hz | 40 MHz/V | 1kHz | Non-RoHS Compliant | ||
![]() ROS-1950-519 Mini-Circuits | In Stock | - | - | YES | SURFACE MOUNT | 1950MHz | 85°C | -55°C | e4 | yes | 16 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 5V | Not Qualified | 12.7mm x 12.7mm x 4.57mm | 1950MHz | 5V | VOLTAGE CONTROLLED OSCILLATOR | 35mA | 3dBm | 11V | 0.5V | 1780MHz | -85 dBc/Hz | 25 MHz/V | 1kHz | Non-RoHS Compliant | ||
![]() ROS-960PV Mini-Circuits | In Stock | - | - | YES | SURFACE MOUNT | 960MHz | 85°C | -55°C | e0 | no | 16 | - | Tin/Lead (Sn/Pb) | - | - | 5V | Not Qualified | 12.7mm x 12.7mm x 4.57mm | 960MHz | 5V | VOLTAGE CONTROLLED OSCILLATOR | 12mA | - | 5V | 0.5V | 890MHz | -80 dBc/Hz | 28 MHz/V | 1kHz | Non-RoHS Compliant | ||
![]() ROS-900PV Mini-Circuits | In Stock | - | - | YES | SURFACE MOUNT | 900MHz | 85°C | -55°C | e0 | no | 16 | - | Tin/Lead (Sn/Pb) | - | - | 4.5V | Not Qualified | 12.7mm x 12.7mm x 4.57mm | 900MHz | 4.5V | VOLTAGE CONTROLLED OSCILLATOR | 12mA | 1dBm | 5V | 0.5V | 810MHz | -80 dBc/Hz | 30 MHz/V | 1kHz | Non-RoHS Compliant | ||
![]() ROS-355-219 Mini-Circuits | In Stock | - | - | YES | SURFACE MOUNT | 355MHz | 85°C | -55°C | e4 | yes | 16 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 5V | Not Qualified | 12.7mm x 12.7mm x 4.57mm | 355MHz | 5V | VOLTAGE CONTROLLED OSCILLATOR | 22mA | 5dBm | 5V | 0.5V | 318MHz | -87 dBc/Hz | 20 MHz/V | 1kHz | Non-RoHS Compliant | ||
![]() JTOS-535 Mini-Circuits | In Stock | - | - | YES | SURFACE MOUNT | 525MHz | 85°C | -55°C | e0 | no | 14 | EAR99 | Tin/Lead (Sn/Pb) | TAPE AND REEL | 8542.39.00.01 | 12V | Not Qualified | 20.04mm x 13.13mm x 6.35mm | 525MHz | 12V | VOLTAGE CONTROLLED OSCILLATOR | 20mA | 9.5dBm | 16V | 1V | 300MHz | -75 dBc/Hz | 24 MHz/V | 1kHz | Non-RoHS Compliant | ||
![]() ROS2500 Mini-Circuits | 5 | - | - | YES | SURFACE MOUNT | 2500MHz | 85°C | -55°C | - | - | - | EAR99 | - | - | - | 10V | - | 12.7mm x 12.7mm x 2.54mm | - | - | VOLTAGE CONTROLLED OSCILLATOR | 35mA | 9dBm | 22V | 2V | 1550MHz | -74 dBc/Hz | 74 MHz/V | 1kHz | Non-RoHS Compliant | ||
![]() ROS-2150VW Mini-Circuits | In Stock | - | - | YES | SURFACE MOUNT | 2150MHz | 85°C | -55°C | e4 | yes | 16 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 5V | Not Qualified | 12.7mm x 12.7mm x 4.57mm | 2150MHz | 5V | VOLTAGE CONTROLLED OSCILLATOR | 25mA | 4dBm | 25V | 0.5V | 970MHz | -70 dBc/Hz | 70 MHz/V | 1kHz | Non-RoHS Compliant |