- Control Voltage-Max
- Ihs Manufacturer
- Modulation Sensitivity
- Mounting Feature
- Offset Frequency
- Operating Temperature-Max
- Operating Temperature-Min
- Oscillator Type
- Part Life Cycle Code
- Phase Noise
- Physical Dimension
- Reach Compliance Code
Attribute column
Manufacturer
Mini-Circuits Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Qualification Status | Physical Dimension | Oscillator Type | Supply Current-Max | Output Power | Control Voltage-Max | Control Voltage-Min | Operating Frequency-Min | Phase Noise | Modulation Sensitivity | Offset Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROS-200-619 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 200 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 21 mA | 1 dBm | 5 V | 0.5 V | 155 MHz | -90 dBc/Hz | 16 MHz/V | 1 kHz | ||
![]() ROS-809C-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 798 MHz | - | 85 °C | -40 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 5 V | - | - | EAR99 | - | REEL WITH ITHER QTY ALSO AVAILABLE | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 4 dBm | 5 V | 0.5 V | 768 MHz | -89 dBc/Hz | 13 MHz/V | 1 kHz | ||
![]() MOS-2360-119R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 2360 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 5 V | - | - | EAR99 | - | TR, 7/13 INCH | unknown | - | 9.52mm x 9.52mm x 3.33mm | VOLTAGE CONTROLLED OSCILLATOR | 38 mA | 5.5 dBm | 4.5 V | 0.5 V | 2299 MHz | -73 dBc/Hz | 39 MHz/V | 1 kHz | ||
![]() ROS-3323C-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 3323 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 6 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 1 dBm | 13 V | 1 V | 3192 MHz | -81 dBc/Hz | 27 MHz/V | 1 kHz | ||
![]() ROS-1624 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1624 MHz | - | 85 °C | -55 °C | - | - | - | End Of Life | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 1 dBm | 9.5 V | 0.5 V | 1400 MHz | -80 dBc/Hz | 35 MHz/V | 1 kHz | ||
![]() ROS-2500W-319 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2400 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 48 mA | 3.5 dBm | 25 V | 0.5 V | 1000 MHz | -65 dBc/Hz | 96 MHz/V | 1 kHz | ||
![]() ROS-4077-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 4077 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 48 mA | 3.5 dBm | 5 V | 0.5 V | 3876 MHz | -70 dBc/Hz | 78 MHz/V | 1 kHz | ||
![]() ROS-1750W-619 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1750 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 10 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 6 dBm | 12 V | 0.5 V | 950 MHz | -71 dBc/Hz | 21 MHz/V | 1 kHz | ||
![]() ROS-769-1G19 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 769 MHz | 769 MHz | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | - | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 20 mA | 1 dBm | 5 V | 0.5 V | 743 MHz | -88 dBc/Hz | 14 MHz/V | 1 kHz | ||
![]() ROS-6840C-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 6840 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 38 mA | 1 dBm | 4.5 V | 0.5 V | 6740 MHz | -70 dBc/Hz | 102 MHz/V | 1 kHz | ||
![]() ROS-1707-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1707 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 10 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 8 dBm | 22 V | 0.5 V | 1033 MHz | -74 dBc/Hz | 59 MHz/V | 1 kHz | ||
![]() ROS-2350-519 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2350 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 6 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 7 dBm | 15 V | 0.5 V | 1960 MHz | -81 dBc/Hz | 44 MHz/V | 1 kHz | ||
![]() ROS-310-519 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 305 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 6 dBm | 17 V | 0.5 V | 240 MHz | -89 dBc/Hz | 7 MHz/V | 1 kHz | ||
![]() ROS-1560-1PH19 Mini-Circuits | 1000 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1560 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 31 mA | 3.5 dBm | 10 V | 0.5 V | 1260 MHz | -77 dBc/Hz | 44 MHz/V | 1 kHz | ||
![]() POS-300 Mini-Circuits | 168 | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | MINI-CIRCUITS | 280 MHz | 280 MHz | 85 °C | -55 °C | METAL | DIP8,.2,200 | DIP8,.2,200 | End Of Life | No | 12 V | e0 | No | - | Tin/Lead (Sn/Pb) | - | compliant | Not Qualified | 20.32mm x 10.16mm x 7.874mm | VOLTAGE CONTROLLED OSCILLATOR | 20 mA | 10 dBm | 16 V | 1 V | 150 MHz | -78 dBc/Hz | 13 MHz/V | 1 kHz | ||
![]() ROS-2243C Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2243 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 4.75 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 39 mA | 4.8 dBm | 5 V | 0.5 V | 2185 MHz | -86 dBc/Hz | 21 MHz/V | 1 kHz | ||
![]() ROS-1600W Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1600 MHz | - | 85 °C | -55 °C | PLASTIC/EPOXY | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 11.5 V | e4 | Yes | EAR99 | GOLD OVER NICKEL | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 9 dBm | 24 V | 0.5 V | 800 MHz | -72 dBc/Hz | 58 MHz/V | 1 kHz | ||
![]() ROS-3100 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 3100 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 10 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 46 mA | 9 dBm | 11 V | 0.5 V | 2300 MHz | -66 dBc/Hz | 124 MHz/V | 1 kHz | ||
![]() ROS-2500-2119 Mini-Circuits | 13 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2510 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT, CASE CK605, 16 PIN | - | Obsolete | Yes | 8 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 37 mA | 6 dBm | 4 V | 0.5 V | 2497 MHz | -82 dBc/Hz | 18 MHz/V | 1 kHz | ||
![]() ROS-1950 Mini-Circuits | 99 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1950 MHz | - | 85 °C | -55 °C | METAL | ROHS COMPLIANT, CASE CK605, 16 PIN | LCC16,.5SQ,100 | End Of Life | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 6 dBm | 12 V | - | 1670 MHz | -76 dBc/Hz | 52 MHz/V | 1 kHz |