- Control Voltage-Max
- Ihs Manufacturer
- Modulation Sensitivity
- Mounting Feature
- Offset Frequency
- Operating Temperature-Max
- Operating Temperature-Min
- Oscillator Type
- Part Life Cycle Code
- Phase Noise
- Physical Dimension
- Reach Compliance Code
Attribute column
Manufacturer
Mini-Circuits Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Qualification Status | Physical Dimension | Oscillator Type | Supply Current-Max | Output Power | Control Voltage-Max | Control Voltage-Min | Operating Frequency-Min | Phase Noise | Modulation Sensitivity | Offset Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROS-1624 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1624 MHz | - | 85 °C | -55 °C | - | - | - | End Of Life | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 1 dBm | 9.5 V | 0.5 V | 1400 MHz | -80 dBc/Hz | 35 MHz/V | 1 kHz | ||
![]() ROS-2500W-319 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2400 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 48 mA | 3.5 dBm | 25 V | 0.5 V | 1000 MHz | -65 dBc/Hz | 96 MHz/V | 1 kHz | ||
![]() ROS-4077-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 4077 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 48 mA | 3.5 dBm | 5 V | 0.5 V | 3876 MHz | -70 dBc/Hz | 78 MHz/V | 1 kHz | ||
![]() ROS-1750W-619 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1750 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 10 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 6 dBm | 12 V | 0.5 V | 950 MHz | -71 dBc/Hz | 21 MHz/V | 1 kHz | ||
![]() ROS-769-1G19 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 769 MHz | 769 MHz | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | - | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 20 mA | 1 dBm | 5 V | 0.5 V | 743 MHz | -88 dBc/Hz | 14 MHz/V | 1 kHz | ||
![]() ROS-1790-519R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1790 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 36 mA | 6.5 dBm | 12 V | 0.5 V | 1640 MHz | -82 dBc/Hz | 19 MHz/V | 1 kHz | ||
![]() ROS-4861C-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 4861 MHz | - | 85 °C | -40 °C | - | - | - | Active | Yes | 8 V | - | - | EAR99 | - | TR, 7/13 INCH | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 37 mA | 7.5 dBm | 8 V | 0.5 V | 4859 MHz | -80 dBc/Hz | 6 MHz/V | 1 kHz | ||
![]() ROS-200-719R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 200 MHz | - | 85 °C | -55 °C | METAL | LCC16,.12.7SQ,100 | LCC16,.12.7SQ,100 | Active | Yes | 12 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 33 mA | 9 dBm | 16 V | 0.5 V | 144 MHz | -95 dBc/Hz | 5 MHz/V | 1 kHz | ||
![]() POS-150 Mini-Circuits | 168 | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | MINI-CIRCUITS | 150 MHz | - | 85 °C | -55 °C | METAL | DIP8,.2,200 | DIP8,.2,200 | Obsolete | Yes | 12 V | e3/e2 | Yes | EAR99 | - | - | unknown | Not Qualified | 20.32mm x 10.16mm x 7.874mm | VOLTAGE CONTROLLED OSCILLATOR | 20 mA | 9.5 dBm | 16 V | 1 V | 75 MHz | -80 dBc/Hz | 6.7 MHz/V | 1 kHz | ||
![]() SOS-1400-219 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | MINI-CIRCUITS | 1430 MHz | - | 85 °C | -55 °C | METAL | LCC12/16,.3SQ,60 | LCC12/16,.3SQ,60 | Active | Yes | 3 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 7.62mm x 7.62mm x 1.78mm | VOLTAGE CONTROLLED OSCILLATOR | 15 mA | 3 dBm | 2.8 V | 0.2 V | 1355 MHz | -74 dBc/Hz | 61 MHz/V | 1 kHz | ||
![]() POS-400P Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | MINI-CIRCUITS | 220 MHz | - | 85 °C | -55 °C | - | - | - | Active | No | 12 V | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | unknown | - | 20.32mm x 10.16mm x 7.874mm | VOLTAGE CONTROLLED OSCILLATOR | 20 mA | 10.5 dBm | 5 V | 0.5 V | 194 MHz | -82 dBc/Hz | 18 MHz/V | 1 kHz | ||
![]() ROS-1836 Mini-Circuits | 185 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1836 MHz | - | 85 °C | -55 °C | - | - | - | End Of Life | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 4 dBm | 4.5 V | 0.5 V | 1824 MHz | -86 dBc/Hz | 18 MHz/V | 1 kHz | ||
![]() ROS-2650-519 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2650 MHz | - | 85 °C | -55 °C | - | - | - | End Of Life | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | -0.5 dBm | 5 V | 0.5 V | 2450 MHz | -69 dBc/Hz | 105 MHz/V | 1 kHz | ||
![]() ROS-3323C-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 3323 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 6 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 1 dBm | 13 V | 1 V | 3192 MHz | -81 dBc/Hz | 27 MHz/V | 1 kHz | ||
![]() ROS-1200W Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1200 MHz | - | 85 °C | -55 °C | PLASTIC/EPOXY | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 12 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 10 dBm | 18 V | 0.5 V | 612 MHz | -71 dBc/Hz | 68 MHz/V | 1 kHz | ||
![]() ROS-3388-219 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 3380 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 42 mA | 5 dBm | 13 V | 0.5 V | 3080 MHz | -74 dBc/Hz | 37 MHz/V | 1 kHz | ||
![]() ROS-1631-119 Mini-Circuits | 1000 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1631 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 28 mA | - | 5 V | 0.5 V | 1460 MHz | -74 dBc/Hz | 78 MHz/V | 1 kHz | ||
![]() ROS-1121V Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1121 MHz | - | 85 °C | -55 °C | PLASTIC/EPOXY | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 2.5 dBm | 11 V | 1 V | 1060 MHz | -88 dBc/Hz | 13 MHz/V | 1 kHz | ||
![]() ROS-4650-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 4650 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 8 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 48 mA | - | 15 V | 0.25 V | 4130 MHz | -71 dBc/Hz | 60 MHz/V | 1 kHz | ||
![]() ROS-310-519 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 305 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 6 dBm | 17 V | 0.5 V | 240 MHz | -89 dBc/Hz | 7 MHz/V | 1 kHz |