Filters
  • Control Voltage-Max
  • Ihs Manufacturer
  • Modulation Sensitivity
  • Mounting Feature
  • Offset Frequency
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Oscillator Type
  • Part Life Cycle Code
  • Phase Noise
  • Physical Dimension
  • Reach Compliance Code

Attribute column

Manufacturer

Mini-Circuits Oscillators

View Mode:
229 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Number of Terminals

Ihs Manufacturer

Operating Frequency (Max)

Operating Frequency-Nom

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Description

Package Equivalence Code

Part Life Cycle Code

Rohs Code

Supply Voltage-Nom

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

Reach Compliance Code

Qualification Status

Physical Dimension

Oscillator Type

Supply Current-Max

Output Power

Control Voltage-Max

Control Voltage-Min

Operating Frequency-Min

Phase Noise

Modulation Sensitivity

Offset Frequency

ROS-445
ROS-445

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

445 MHz

-

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

16 mA

-0.2 dBm

5 V

0.5 V

410 MHz

-91 dBc/Hz

12 MHz/V

1 kHz

ROS-1900
ROS-1900

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

1900 MHz

-

85 °C

-55 °C

PLASTIC/EPOXY

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

10 V

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

25 mA

7 dBm

20 V

0.5 V

1450 MHz

-80 dBc/Hz

34 MHz/V

1 kHz

ROS-1801C-119
ROS-1801C-119

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

-

1800 MHz

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Active

Yes

8 V

-

-

EAR99

-

REEL WITH OTHER QTY ALSO AVAILABLE

unknown

-

12.7mm x 12.7mm x 5.59mm

VOLTAGE CONTROLLED OSCILLATOR

37 mA

6 dBm

9.5 V

0.5 V

-

-101 dBc/Hz

1.5 MHz/V

1 kHz

ROS-630
ROS-630

Mini-Circuits

1

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

630 MHz

-

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

18 mA

-

5 V

0.5 V

595 MHz

-90 dBc/Hz

12 MHz/V

1 kHz

ROS-3600-1119
ROS-3600-1119

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

-

MINI-CIRCUITS

3600 MHz

-

85 °C

-55 °C

-

-

-

Obsolete

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

50 mA

5.8 dBm

12 V

1 V

2950 MHz

-69 dBc/Hz

95 MHz/V

1 kHz

ROS-386-119
ROS-386-119

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

386 MHz

-

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

12 V

e4

-

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

31 mA

9.5 dBm

16 V

4 V

295 MHz

-90 dBc/Hz

10 MHz/V

1 kHz

ROS-3250-519
ROS-3250-519

Mini-Circuits

60

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

3250 MHz

-

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

e4

-

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

42 mA

2 dBm

24 V

0.5 V

2550 MHz

-74 dBc/Hz

46 MHz/V

1 kHz

ROS-2960C-119
ROS-2960C-119

Mini-Circuits

1000

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

2920 MHz

-

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Active

Yes

8 V

e4

-

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 5.59mm

VOLTAGE CONTROLLED OSCILLATOR

38 mA

7 dBm

16 V

0.5 V

2500 MHz

-79 dBc/Hz

42 MHz/V

1 kHz

ROS-5540C-119
ROS-5540C-119

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

5540 MHz

-

85 °C

-55 °C

-

-

-

Active

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 5.59mm

VOLTAGE CONTROLLED OSCILLATOR

35 mA

0.5 dBm

5 V

0.5 V

5340 MHz

-74 dBc/Hz

83 MHz/V

1 kHz

ROS-2536C-119
ROS-2536C-119

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

2536 MHz

-

85 °C

-55 °C

-

ROHS COMPLIANT, CASE CK1113, 16 PIN

-

Active

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

45 mA

6 dBm

5 V

0.5 V

2315 MHz

-75 dBc/Hz

77 MHz/V

1 kHz

ROS-1048-219
ROS-1048-219

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

-

MINI-CIRCUITS

1048 MHz

-

85 °C

-55 °C

-

-

-

End Of Life

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

25 mA

0.9 dBm

5 V

0.5 V

988 MHz

-84 dBc/Hz

27 MHz/V

1 kHz

ROS-2168-119
ROS-2168-119

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

2168 MHz

-

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

33 mA

2 dBm

5 V

0.5 V

2112 MHz

-82 dBc/Hz

35 MHz/V

1 kHz

ROS-2250W-119
ROS-2250W-119

Mini-Circuits

1000

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

2250 MHz

-

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

25 mA

3.5 dBm

20 V

-

1220 MHz

-73 dBc/Hz

75 MHz/V

1 kHz

ROS-4040
ROS-4040

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

-

MINI-CIRCUITS

4040 MHz

-

85 °C

-55 °C

-

-

-

Obsolete

Yes

8 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

43 mA

6 dBm

18 V

1 V

3685 MHz

-70 dBc/Hz

54 MHz/V

1 kHz

MOS-1739-219R
MOS-1739-219R

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

-

MINI-CIRCUITS

1760 MHz

-

85 °C

-55 °C

-

-

-

Active

Yes

5 V

-

-

EAR99

-

TR, 7/13 INCH

unknown

-

9.52mm x 9.52mm x 3.33mm

VOLTAGE CONTROLLED OSCILLATOR

37 mA

1 dBm

4.5 V

0.5 V

1690 MHz

-74 dBc/Hz

30 MHz/V

1 kHz

ROS-785-419
ROS-785-419

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

-

MINI-CIRCUITS

785 MHz

-

85 °C

-40 °C

-

-

-

Active

Yes

5 V

-

-

EAR99

-

TR, 7/13 INCH

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

36 mA

3 dBm

5 V

0.5 V

755 MHz

-90 dBc/Hz

14 MHz/V

1 kHz

ROS-3800-119R
ROS-3800-119R

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

3700 MHz

-

85 °C

-55 °C

-

LCC16,.5SQ,100

LCC16,.5SQ,100

Active

Yes

6 V

-

-

EAR99

-

REEL WITH OTHER QTY ALSO AVAILABLE

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

55 mA

6 dBm

20 V

0.5 V

1900 MHz

-61 dBc/Hz

150 MHz/V

1 kHz

ROS-300R
ROS-300R

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

280 MHz

-

85 °C

-55 °C

METAL

-

LCC16,.5SQ,100

Obsolete

Yes

12 V

-

-

EAR99

-

REEL WITH OTHER QTY ALSO AVAILABLE

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

20 mA

9 dBm

16 V

1 V

150 MHz

-80 dBc/Hz

17 MHz/V

1 kHz

ROS-2510-219
ROS-2510-219

Mini-Circuits

1000

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

2510 MHz

-

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

40 mA

4.5 dBm

5 V

0.5 V

2250 MHz

-70 dBc/Hz

100 MHz/V

1 kHz

ZX95-43-S
ZX95-43-S

Mini-Circuits

In Stock

-

Datasheet

NO

CHASSIS MOUNT

-

MINI-CIRCUITS

43 MHz

-

85 °C

-55 °C

-

-

-

End Of Life

Yes

5 V

-

-

EAR99

-

-

unknown

-

30.48mm x 19.05mm x 11.68mm

VOLTAGE CONTROLLED OSCILLATOR

30 mA

2 dBm

4.75 V

0.5 V

43 MHz

-105 dBc/Hz

1 MHz/V

1 kHz