- Control Voltage-Max
- Ihs Manufacturer
- Modulation Sensitivity
- Mounting Feature
- Offset Frequency
- Operating Temperature-Max
- Operating Temperature-Min
- Oscillator Type
- Part Life Cycle Code
- Phase Noise
- Physical Dimension
- Reach Compliance Code
Attribute column
Manufacturer
Mini-Circuits Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Qualification Status | Physical Dimension | Oscillator Type | Supply Current-Max | Output Power | Control Voltage-Max | Control Voltage-Min | Operating Frequency-Min | Phase Noise | Modulation Sensitivity | Offset Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROS-1445-219 Mini-Circuits | 1 | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 1445 MHz | - | 85 °C | -40 °C | - | - | - | Active | Yes | 10 V | - | - | EAR99 | - | TR, 7/13 INCH | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 8 dBm | 20 V | 1 V | 1145 MHz | -78 dBc/Hz | 42 MHz/V | 1 kHz | ||
![]() ROS-1455 Mini-Circuits | 168 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1455 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 12 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 13 dBm | 12 V | 0.5 V | 900 MHz | -72 dBc/Hz | 71 MHz/V | 1 kHz | ||
![]() ROS-43-119 Mini-Circuits | 1000 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | - | 43 MHz | 85 °C | -55 °C | METAL | ROHS COMPLIANT, CASE CK605, 16 PIN | LCC16,.5SQ,100 | End Of Life | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | not_compliant | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 2 dBm | 4.75 V | 0.5 V | - | -105 dBc/Hz | 1 MHz/V | 1 kHz | ||
![]() MOS-1797-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | MINI-CIRCUITS | 1797 MHz | - | 85 °C | -40 °C | METAL | LCC8,.37SQ,154 | LCC8,.37SQ,154 | Active | Yes | 5 V | - | - | EAR99 | - | OTHER QTY WITH TAPE AND REEL ALSO AVAILABLE | unknown | - | 9.52mm x 9.52mm x 3.33mm | VOLTAGE CONTROLLED OSCILLATOR | 33 mA | 2.5 dBm | 4 V | 1 V | 1618 MHz | -70 dBc/Hz | 94 MHz/V | 1 kHz | ||
![]() ROS-2760-219 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2760 MHz | 2760 MHz | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 8 V | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 41 mA | 5.5 dBm | 12 V | 0.5 V | 2660 MHz | -83 dBc/Hz | 19 MHz/V | 1 kHz | ||
![]() ROS-800C-119R Mini-Circuits | 9080 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 803 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 5 V | - | - | EAR99 | - | REEL WITH ITHER QTY ALSO AVAILABLE | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 5.3 dBm | 4.5 V | 0.5 V | 798 MHz | -97 dBc/Hz | 3.5 MHz/V | 1 kHz | ||
![]() MOS-1510C Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | MINI-CIRCUITS | - | 1510 MHz | 85 °C | -40 °C | METAL | LCC8,.37SQ,154 | LCC8,.37SQ,154 | Active | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 9.52mm x 9.52mm x 3.56mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 2.5 dBm | 4.5 V | 0.5 V | - | -88 dBc/Hz | 7 MHz/V | 1 kHz | ||
![]() ROS-39702PH19R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 3970 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 5 V | - | - | EAR99 | - | TR, 7/13 INCH | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 37 mA | 3.5 dBm | 5 V | 0.5 V | 3790 MHz | -70 dBc/Hz | 63 MHz/V | 1 kHz | ||
![]() ROS-550 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 550 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 17 mA | -1 dBm | 5 V | 0.5 V | 515 MHz | -90 dBc/Hz | 13 MHz/V | 1 kHz | ||
![]() ROS-1015-119 Mini-Circuits | 1000 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1010 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 6 dBm | 28 V | 0.5 V | 750 MHz | -85 dBc/Hz | 15 MHz/V | 1 kHz | ||
![]() ROS-1960-219 Mini-Circuits | 100 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1966 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 5 dBm | 5 V | 0.5 V | 1960 MHz | -93 dBc/Hz | 8 MHz/V | 1 kHz | ||
![]() ROS-1023-119 Mini-Circuits | 1000 | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 1023 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT, CASE CK605, 16 PIN | - | End Of Life | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 6.6 dBm | 5 V | 0.5 V | 945 MHz | -81 dBc/Hz | 32 MHz/V | 1 kHz | ||
![]() ROS-2566C-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | - | 2566 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | 8 V | - | - | EAR99 | - | TR, 7/13 INCH | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 36 mA | 8 dBm | 4.5 V | 0.5 V | - | -94 dBc/Hz | 4.3 MHz/V | 1 kHz | ||
![]() ROS-1660 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1660 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 0.5 dBm | 4.5 V | 0.5 V | 1630 MHz | -83 dBc/Hz | 33 MHz/V | 1 kHz | ||
![]() SOS-1225-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | MINI-CIRCUITS | 1225 MHz | - | 85 °C | -55 °C | METAL | ROHS COMPLIANT, CASE FZ990, 12 PIN | LCC12/16,.3SQ,60 | End Of Life | Yes | 3 V | e4 | - | EAR99 | GOLD OVER NICKEL | - | compliant | Not Qualified | 7.62mm x 7.62mm x 2.54mm | VOLTAGE CONTROLLED OSCILLATOR | 14 mA | -0.2 dBm | 3 V | 0.5 V | 1185 MHz | -79 dBc/Hz | 42 MHz/V | 1 kHz | ||
![]() ROS-310-419 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 360 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 10 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 21 mA | 7.5 dBm | 18 V | 0.5 V | 160 MHz | -80 dBc/Hz | 18 MHz/V | 1 kHz | ||
![]() ROS-745 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 745 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 17 mA | 1 dBm | 5 V | 0.5 V | 710 MHz | -88 dBc/Hz | 12 MHz/V | 1 kHz | ||
![]() ROS-1270-1PH19 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1270 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 3 dBm | 5 V | 0.5 V | 1150 MHz | -80 dBc/Hz | 40 MHz/V | 1 kHz | ||
![]() ROS-2490 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2490 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 38 mA | 8 dBm | 10 V | 0.5 V | 2280 MHz | -80 dBc/Hz | 37 MHz/V | 1 kHz | ||
![]() ROS-1640-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1640 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 1 dBm | 5 V | 0.5 V | 1580 MHz | -82 dBc/Hz | 35 MHz/V | 1 kHz |