Filters
  • Control Voltage-Max
  • Ihs Manufacturer
  • Modulation Sensitivity
  • Mounting Feature
  • Offset Frequency
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Oscillator Type
  • Part Life Cycle Code
  • Phase Noise
  • Physical Dimension
  • Reach Compliance Code

Attribute column

Manufacturer

Mini-Circuits Oscillators

View Mode:
229 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Number of Terminals

Ihs Manufacturer

Operating Frequency (Max)

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Description

Package Equivalence Code

Part Life Cycle Code

Rohs Code

Supply Voltage-Nom

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

Reach Compliance Code

Qualification Status

Physical Dimension

Oscillator Type

Supply Current-Max

Output Power

Control Voltage-Max

Control Voltage-Min

Operating Frequency-Min

Phase Noise

Modulation Sensitivity

Offset Frequency

ROS-1023-119
ROS-1023-119

Mini-Circuits

1000

-

Datasheet

YES

SURFACE MOUNT

-

MINI-CIRCUITS

1023 MHz

85 °C

-55 °C

-

ROHS COMPLIANT, CASE CK605, 16 PIN

-

End Of Life

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

35 mA

6.6 dBm

5 V

0.5 V

945 MHz

-81 dBc/Hz

32 MHz/V

1 kHz

ROS-300R
ROS-300R

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

280 MHz

85 °C

-55 °C

METAL

-

LCC16,.5SQ,100

Obsolete

Yes

12 V

-

-

EAR99

-

REEL WITH OTHER QTY ALSO AVAILABLE

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

20 mA

9 dBm

16 V

1 V

150 MHz

-80 dBc/Hz

17 MHz/V

1 kHz

ROS-890CR
ROS-890CR

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

-

MINI-CIRCUITS

890 MHz

85 °C

-55 °C

-

-

-

Active

Yes

8 V

-

-

EAR99

-

TR, 7/13 INCH

unknown

-

12.7mm x 12.7mm x 5.59mm

VOLTAGE CONTROLLED OSCILLATOR

35 mA

6.2 dBm

11 V

0.5 V

875 MHz

-97 dBc/Hz

5 MHz/V

1 kHz

SOS-600-519
SOS-600-519

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

12

MINI-CIRCUITS

610 MHz

85 °C

-55 °C

-

-

-

End Of Life

Yes

3 V

-

-

EAR99

-

-

unknown

-

7.62mm x 7.62mm x 2.54mm

VOLTAGE CONTROLLED OSCILLATOR

12 mA

-6.5 dBm

3 V

0.5 V

600 MHz

-80 dBc/Hz

40 MHz/V

1 kHz

ROS-258-119
ROS-258-119

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

258 MHz

85 °C

-55 °C

-

-

-

Obsolete

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

25 mA

4.5 dBm

5 V

0.5 V

258 MHz

-97 dBc/Hz

5.3 MHz/V

1 kHz

ROS-850
ROS-850

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

850 MHz

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

e4

-

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

27 mA

7 dBm

5 V

0.5 V

800 MHz

-86 dBc/Hz

20 MHz/V

1 kHz

ROS-625-219
ROS-625-219

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

625 MHz

85 °C

-55 °C

-

-

-

Obsolete

Yes

10 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

30 mA

6.4 dBm

18 V

0.3 V

280 MHz

-78 dBc/Hz

30 MHz/V

1 kHz

ROS-4403-119
ROS-4403-119

Mini-Circuits

100

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

4360 MHz

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

e4

-

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

55 mA

4 dBm

5 V

0.5 V

4200 MHz

-71 dBc/Hz

60 MHz/V

1 kHz

ROS-6640C-119
ROS-6640C-119

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

6640 MHz

85 °C

-55 °C

-

ROHS COMPLIANT, CASE CK1113, 16 PIN

-

Active

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 5.59mm

VOLTAGE CONTROLLED OSCILLATOR

38 mA

1 dBm

5 V

0.5 V

6520 MHz

-72 dBc/Hz

107 MHz/V

1 kHz

ROS-3600-419R
ROS-3600-419R

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

-

MINI-CIRCUITS

3605 MHz

85 °C

-55 °C

-

-

-

Active

Yes

5 V

-

-

EAR99

-

TR, 7/13 INCH

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

46 mA

8.5 dBm

8 V

0.5 V

3300 MHz

-71 dBc/Hz

78 MHz/V

1 kHz

ZX95-850W-S
ZX95-850W-S

Mini-Circuits

In Stock

-

Datasheet

NO

CHASSIS MOUNT

-

MINI-CIRCUITS

850 MHz

85 °C

-55 °C

-

ROHS COMPLIANT, CASE GB956

-

Obsolete

Yes

5 V

-

-

EAR99

-

SMA CONNECTOR

not_compliant

-

30.48mm x 19.05mm x 11.68mm

VOLTAGE CONTROLLED OSCILLATOR

27 mA

10 dBm

25 V

1 V

400 MHz

-71 dBc/Hz

32 MHz/V

1 kHz

ROS-675-219R
ROS-675-219R

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

750 MHz

85 °C

-55 °C

METAL

-

LCC16,.5SQ,100

Obsolete

Yes

5 V

-

-

-

-

REEL WITH OTHER QTY ALSO AVAILABLE

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

37 mA

25 dBm

28 V

0.5 V

500 MHz

-88 dBc/Hz

14 MHz/V

1 kHz

ROS-970R
ROS-970R

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

970 MHz

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

-

-

EAR99

-

REEL WITH ITHER QTY ALSO AVAILABLE

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

35 mA

5 dBm

5 V

0.5 V

830 MHz

-80 dBc/Hz

44 MHz/V

1 kHz

ROS-2800-719
ROS-2800-719

Mini-Circuits

1000

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

2800 MHz

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Active

Yes

5 V

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

30 mA

3.5 dBm

25 V

0.5 V

1400 MHz

-63 dBc/Hz

107 MHz/V

1 kHz

ROS-5815C-119
ROS-5815C-119

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

5815 MHz

85 °C

-40 °C

METAL

LCC16,.12.7SQ,100

LCC16,.12.7SQ,100

Active

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

32 mA

3.5 dBm

4.5 V

0.5 V

5685 MHz

-74 dBc/Hz

80 MHz/V

1 kHz

ROS-1015-119
ROS-1015-119

Mini-Circuits

1000

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

1010 MHz

85 °C

-55 °C

-

-

-

Obsolete

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

35 mA

6 dBm

28 V

0.5 V

750 MHz

-85 dBc/Hz

15 MHz/V

1 kHz

ROS-1660
ROS-1660

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

1660 MHz

85 °C

-55 °C

-

-

-

Active

Yes

5 V

-

-

EAR99

-

-

unknown

-

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

30 mA

0.5 dBm

4.5 V

0.5 V

1630 MHz

-83 dBc/Hz

33 MHz/V

1 kHz

ROS-2070
ROS-2070

Mini-Circuits

7

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

2070 MHz

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

End Of Life

Yes

5 V

e4

-

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

35 mA

6 dBm

5 V

0.5 V

2020 MHz

-84 dBc/Hz

21 MHz/V

1 kHz

ROS-3555
ROS-3555

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

3555 MHz

85 °C

-55 °C

METAL

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

5 V

e4

-

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

41 mA

5 dBm

15 V

0.5 V

3000 MHz

-71 dBc/Hz

70 MHz/V

1 kHz

ROS-1410
ROS-1410

Mini-Circuits

1000

-

Datasheet

YES

SURFACE MOUNT

16

MINI-CIRCUITS

1410 MHz

85 °C

-55 °C

PLASTIC/EPOXY

LCC16,.5SQ,100

LCC16,.5SQ,100

Obsolete

Yes

12 V

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

unknown

Not Qualified

12.7mm x 12.7mm x 4.57mm

VOLTAGE CONTROLLED OSCILLATOR

25 mA

7 dBm

11 V

0.5 V

850 MHz

-73 dBc/Hz

80 MHz/V

1 kHz