- Brand
- Current - Test
- Current Rating (Amps)
- Factory Pack QuantityFactory Pack Quantity
- Frequency
- Gain
- Manufacturer
- Mfr
- Noise Figure
- Package / Case
- Packaging
- Power - Output
Attribute column
Manufacturer
Mini-Circuits Transistors - FETs, MOSFETs - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Rated | Packaging | Series | Type | Subcategory | Current Rating (Amps) | Technology | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Test | Product Type | Transistor Type | Gain | Power - Output | Noise Figure | Voltage - Test | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAV-581 Mini-Circuits | 2 |
| - | SC-82A, SOT-343 | MMM1362 | - | Mini-Circuits | - | 1000 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 0.5 dB | 30.3 dBm | 20.5 dBm | - | 500 mW | Active | Details | - | 5 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | - | Si | 45MHz ~ 6GHz | 45 MHz to 6 GHz | 4 V | 1 Channel | 2 GHz | 30 mA | 30 mA | RF Amplifier | E-pHEMT | 22.3dB | 20.5dBm | 1.5dB @ 5.8GHz | 3 V | RF Amplifier | ||
![]() TAV-541 Mini-Circuits | 402 |
| - | 4-SMD, No Lead | FG873 | - | Mini-Circuits | - | 500 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 0.4 dB | 35.9 dBm | 21.1 dBm | - | 550 mW | Active | Details | - | 5 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | - | Si | 450MHz ~ 6GHz | 450 MHz to 6 GHz | 4 V | 1 Channel | 2 GHz | 60 mA | 60 mA | RF Amplifier | E-pHEMT | 23.8dB | 21.1dB | 1.8dB @ 5.8GHz | 3 V | RF Amplifier | ||
![]() TAV1-541 Mini-Circuits | 700 |
| - | 4-SMD, No Lead | TE2769 | - | Mini-Circuits | - | 1000 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 0.7 dB | 33.9 dBm | 20.7 dBm | - | 360 mW | Active | Details | - | 5 V | Cut Tape | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | - | Si | 45MHz ~ 6GHz | 45 MHz to 6 GHz | 4 V | - | 2 GHz | 60 mA | 60 mA | RF Amplifier | E-pHEMT | 18.6dB | 18.6dBm | 1.4dB @ 5.8GHz | 3 V | RF Amplifier | ||
![]() SAV-551 Mini-Circuits | 1 |
| - | SC-82A, SOT-343 | MMM1362 | - | Mini-Circuits | - | 1000 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 0.6 dB | 24.4 dBm | 20 dBm | - | 360 mW | Active | Details | 0.106448 oz | 5 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | - | Si | 45MHz ~ 6GHz | 45 MHz to 6 GHz | 4 V | 1 Channel | 2 GHz | 15 mA | 15 mA | RF Amplifier | E-pHEMT | 20.9dB | 20dBm | 1.8dB @ 5.8GHz | 3 V | RF Amplifier | ||
![]() TAV1-331 Mini-Circuits | 131 |
| - | 4-SMD, No Lead | TE2769 | - | Mini-Circuits | - | 500 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1 dB | 37.3 dBm | 21.3 dBm | Tape & Reel (TR) | - | Active | Details | - | 5 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | 228mA | Si | 4GHz | 10 MHz to 4 GHz | 4 V | - | 4 GHz | 60 mA | 60 mA | RF Amplifier | D-pHEMT | 24.6dB | 21.3dBm | 1dB @ 4GHz | 4 V | RF Amplifier | ||
![]() TAV-551 Mini-Circuits | 100 |
| - | 4-SMD, No Lead | FG873 | - | Mini-Circuits | - | 500 | - | Mini-Circuits | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | 5 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | - | Si | 6GHz | - | - | - | - | - | 15 mA | RF Amplifier | E-pHEMT | 16.3dB | 20.1dB | 1.7dB @ 5.8GHz | 3 V | RF Amplifier | ||
![]() SAV-331 Mini-Circuits | 5 |
| - | SC-82A, SOT-343 | MMM1362 | - | Mini-Circuits | - | 1000 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 0.9 dB | 38.7 dBm | 21.8 dBm | - | 400 mW | Active | Details | 0.013785 oz | 5 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | - | Si | 10MHz ~ 4GHz | 10 MHz to 4 GHz | 4 V | 1 Channel | 4 GHz | 60 mA | 60 mA | RF Amplifier | D-pHEMT | 24.6dB | 21.1dBm | 0.9dB @ 4GHz | 4 V | RF Amplifier | ||
![]() TAV2-501 Mini-Circuits | 73 |
| - | 8-TFDFN Exposed Pad | MC1631-1 | TAV2 | Mini-Circuits | TB-TAV2-501M+ | 2000 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1.3 dB | 42.9 dBm | 27.7 dBm | - | 2.4 W | Active | Details | - | 7 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | 500nA | Si | 400MHz ~ 3.9GHz | 400 MHz to 3.9 GHz | 4 V | 1 Channel | 2 GHz | 40 mA | 280 mA | RF Amplifier | E-pHEMT | 23.5dB | - | 1.3dB @ 2GHz | 4.5 V | RF Amplifier | ||
![]() TAV2-14LN Mini-Circuits | In Stock |
| - | 6-TDFN Exposed Pad | - | TAV2 | Mini-Circuits | - | 2000 | 8 dB | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 0.8 dB | 33 dBm | 19.4 dBm | - | 325 mW | Active | Details | - | 5 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | 2μA | Si | 50MHz ~ 10GHz | 50 MHz to 10 GHz | 4 V | 1 Channel | 10 GHz | 40 mA | 4 mA | RF Amplifier | E-pHEMT | 23.4dB | 19.4dBm | 2.5dB @ 50MHz | 4 V | RF Amplifier | ||
![]() SAV-541 Mini-Circuits | 4 |
| - | SC-82A, SOT-343 | MMM1362 | - | Mini-Circuits | - | 3000 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 0.5 dB | 35.1 dBm | 21.5 dBm | - | 360 mW | Active | Details | 0.050459 oz | 5 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | - | Si | 45MHz ~ 6GHz | 45 MHz to 6 GHz | 4 V | 1 Channel | 2 GHz | 60 mA | 60 mA | RF Amplifier | E-pHEMT | 23.2dB | 21.5dB | 1.9dB @ 5.8GHz | 3 V | RF Amplifier | ||
![]() TAV-581 Mini-Circuits | 20 |
| - | 4-SMD, No Lead | FG873 | - | Mini-Circuits | - | 500 | - | Mini-Circuits | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | 5 V | MouseReel | - | Low Noise Amplifiers | Wireless & RF Integrated Circuits | - | Si | 6GHz | - | - | - | - | - | 30 mA | RF Amplifier | E-pHEMT | 22.9dB | 20.2dB | 1.5dB @ 5.8GHz | 3 V | RF Amplifier |