- Insertion Loss
- Product Type
- Series
- Package / Case
- Frequency
- Filter Type
- Size / Dimension
- Mounting Type
- Height (Max)
- Bandwidth
- Manufacturer
- Brand
Attribute column
Manufacturer
Mini-Circuits RF Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Attenuation Frequency (+/- delta f)-Max | Attenuation Frequency (+/- delta f)-Min | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Subcategory | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Impedance | Bandwidth | Filter Type | Product Type | Frequency Range | Insertion Loss | VSWR | Ripple | Product | Center or Cutoff Frequency (fo/fc) | Average Input Power | Product Category | Input/Output Impedance | Number of Sections-Max | Number of Sections-Min | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFCN-3800 Mini-Circuits | 66 | - | - | Surface Mount | 1206 (3216 metric) | 700000 kHz | 600000 kHz | Mini-Circuits | 3000 | MINI-CIRCUITS | 3 dB | Mini-Circuits | HFCN-3800 | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | 100 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | 5.11 | Details | No | - | MouseReel | HFCN | 0.126 L x 0.063 W (3.20mm x 1.60mm) | e0 | No | EAR99 | LTCC | Tin/Lead (Sn/Pb) | ATTENUATION MIN 20 DB AT 3200 MHZ | Filters | unknown | 7125 MHz | SMD/SMT | L3.2XB1.6XH0.89 (mm)/L0.126XB0.063XH0.035 (inch) | 50 Ohms | 5750 MHz | High Pass | Signal Conditioning | 4250 MHz to 10000 MHz | 0.59 dB | 1.5 | - | High Pass Filters | 3800 MHz | 7 W | Signal Conditioning | 50 OHM | 5 | 5 | 0.89 mm | 3.2 mm | 1.6 mm | 0.042 (1.07mm) | ||
![]() HFCN-5500 Mini-Circuits | 81 |
| - | Surface Mount | 1206 (3216 metric) | 1500000 kHz | 1000000 kHz | Mini-Circuits | 3000 | MINI-CIRCUITS | 3 dB | Mini-Circuits | HFCN-5500 | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | 100 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | 5.11 | Details | No | 0.027484 oz | MouseReel | HFCN | 0.126 L x 0.063 W (3.20mm x 1.60mm) | e0 | No | EAR99 | LTCC | Tin/Lead (Sn/Pb) | TAPE AND REEL | Filters | unknown | 8750 MHz | SMD/SMT | L3.2XB1.6XH0.89 (mm)/L0.126XB0.063XH0.035 (inch) | 50 Ohms | 5500 MHz | High Pass | Signal Conditioning | 6000 MHz to 11500 MHz | 1.18 dB | 1.5 | - | High Pass Filters | 5500 MHz | 7 W | Signal Conditioning | 50 OHM | 5 | 5 | 0.89 mm | 3.2 mm | 1.6 mm | 0.042 (1.07mm) | ||
![]() BFCN-2275 Mini-Circuits | 28 | - | - | Surface Mount | 1206 (3216 metric) | 2115000 kHz | 475000 kHz | Mini-Circuits | 3000 | MINI-CIRCUITS | 3 dB | Mini-Circuits | BFCN-2275+ | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | 100 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | HERMETIC SEALED, CERAMIC, CASE FV1206, 4 PIN | Active | Active | 1.64 | Details | Yes | 0.050459 oz | MouseReel | BFCN | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | EAR99 | LTCC | - | - | Filters | compliant | 2275 MHz | SMD/SMT | L3.2XB1.6XH0.94 (mm)/L0.126XB0.063XH0.037 (inch) | 50 Ohms | 210 MHz | Band Pass | Signal Conditioning | 2170 MHz to 2380 MHz | 3 dB | - | - | Band Pass Filters | 2275 MHz | 1.5 W | Signal Conditioning | 50 OHM | - | - | 0.94 mm | 3.2 mm | 1.6 mm | 0.037 (0.94mm) | ||
![]() SCLF-1000 Mini-Circuits | 39 | - | - | Surface Mount | 8-SMD, Flat Leads | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Non-Compliant | - | - | MouseReel | - | 0.750" L x 0.380" W (19.05mm x 9.65mm) | - | - | - | - | - | - | Filters | - | 1.2GHz (Cutoff) | - | - | - | - | Low Pass | Signal Conditioning | - | 1dB | - | - | - | - | - | Signal Conditioning | - | - | - | - | - | - | 0.280" (7.11mm) | ||
![]() SCLF-4.7 Mini-Circuits | 15 |
| - | Surface Mount | 8-SMD, Flat Leads | - | - | Mini-Circuits | 200 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | MouseReel | - | 0.750" L x 0.380" W (19.05mm x 9.65mm) | - | - | - | Lumped LC | - | - | Filters | - | 5.6MHz (Cutoff) | SMD/SMT | - | 50 Ohms | - | Low Pass | Signal Conditioning | DC to 4.7 MHz | - | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.280" (7.11mm) | ||
![]() HFCN-6010 Mini-Circuits | 93 |
| - | Surface Mount | 1206 (3216 metric) | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | MouseReel | HFCN | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | LTCC | - | - | Filters | - | 10.65 GHz | SMD/SMT | - | 50 Ohms | 8.7 GHz | High Pass | Signal Conditioning | 6300 MHz to 15000 MHz | 3.23 dB | - | - | High Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.042 (1.07mm) | ||
![]() SCLF-95 Mini-Circuits | 100 |
| - | Surface Mount | 1206 (3216 Metric), 4 PC Pad | - | - | Mini-Circuits | 200 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | Lumped LC | - | - | Filters | - | 108MHz (Cutoff) | SMD/SMT | - | 50 Ohms | - | Low Pass | Signal Conditioning | DC to 95 MHz | 1dB | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.055" (1.40mm) | ||
![]() SCLF-10 Mini-Circuits | 712 |
| - | Surface Mount | 1206 (3216 Metric), 4 PC Pad | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | Details | - | 0.252297 oz | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | Lumped LC | - | - | Filters | - | 12.2MHz (Cutoff) | SMD/SMT | - | 50 Ohms | - | Low Pass | Signal Conditioning | DC to 10 MHz | 1dB | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.055" (1.40mm) | ||
![]() HFCN-3500 Mini-Circuits | 5 |
| - | Surface Mount | 1206 (3216 metric) | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | MouseReel | HFCN | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | LTCC | - | - | Filters | - | 6850 MHz | SMD/SMT | - | 50 Ohms | 5900 MHz | High Pass | Signal Conditioning | 3900 MHz to 9800 MHz | 1.41 dB | - | - | High Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.042 (1.07mm) | ||
![]() SCLF-700 Mini-Circuits | 24 |
| - | Surface Mount | 8-SMD, Flat Leads | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Non-Compliant | - | - | Reel | - | 0.750" L x 0.380" W (19.05mm x 9.65mm) | - | - | - | - | - | - | Filters | - | 770MHz (Cutoff) | - | - | - | - | Low Pass | Signal Conditioning | - | 1dB | - | - | - | - | - | Signal Conditioning | - | - | - | - | - | - | 0.280" (7.11mm) | ||
![]() SCLF-36 Mini-Circuits | 15 |
| - | Surface Mount | 1206 (3216 Metric), 4 PC Pad | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | Non-Compliant | - | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | Lumped LC | - | - | Filters | - | 40MHz (Cutoff) | SMD/SMT | - | 50 Ohms | - | Low Pass | Signal Conditioning | DC to 36 MHz | 1dB | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.055" (1.40mm) | ||
![]() SCLF-380 Mini-Circuits | 48 |
| - | Surface Mount | 8-SMD, Flat Leads | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | Reel | - | 0.750" L x 0.380" W (19.05mm x 9.65mm) | - | - | - | - | - | - | Filters | - | 440MHz (Cutoff) | - | - | - | - | Low Pass | Signal Conditioning | - | 1dB | - | - | - | - | - | Signal Conditioning | - | - | - | - | - | - | 0.280" (7.11mm) | ||
![]() BFCN-4440 Mini-Circuits | 38 |
| - | Surface Mount | 1206 (3216 metric) | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | 0.001235 oz | MouseReel | BFCN | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | LTCC | - | - | Filters | - | 4440 MHz | SMD/SMT | - | 50 Ohms | 500 MHz | Band Pass | Signal Conditioning | 4200 MHz to 4700 MHz | 0.91 dB | - | - | Band Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037 (0.94mm) | ||
![]() RHP-225 Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | Mini-Circuits | 200 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Non-Compliant | - | - | MouseReel | - | 0.350" L x 0.350" W (8.89mm x 8.89mm) | - | - | - | - | - | - | Filters | - | 1.68GHz Center | SMD/SMT | - | 50 Ohms | 2640 MHz | High Pass | Signal Conditioning | 360 MHz to 3000 MHz | - | - | - | Band Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.100" (2.54mm) | ||
![]() RLP-40 Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | Mini-Circuits | 1000 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | 0.350" L x 0.350" W (8.89mm x 8.89mm) | - | - | - | Lumped LC | - | - | Filters | - | 56MHz (Cutoff) | SMD/SMT | - | 50 Ohms | - | Low Pass | Signal Conditioning | DC to 40 MHz | - | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.100" (2.54mm) | ||
![]() LFCN-5850 Mini-Circuits | 36 |
| - | Surface Mount | 1206 (3216 metric) | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | 0.025842 oz | MouseReel | LFCN | 0.126 L x 0.063 W (3.20mm x 1.60mm) | - | - | - | LTCC | - | - | Filters | - | 6.54GHz | SMD/SMT | - | 50 Ohms | - | Low Pass | Signal Conditioning | DC to 5850 MHz | 2 dB | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037 (0.94mm) | ||
![]() RBP-253 Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | Mini-Circuits | 200 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | Non-Compliant | - | - | MouseReel | - | 0.350" L x 0.350" W (8.89mm x 8.89mm) | - | - | - | Lumped LC | - | - | Filters | - | 253MHz Center | SMD/SMT | - | 50 Ohms | 154 MHz | Band Pass | Signal Conditioning | 186 MHz to 340 MHz | - | - | - | Band Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.100" (2.54mm) | ||
![]() RLP-137 Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | Mini-Circuits | 200 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | Non-Compliant | - | - | MouseReel | - | 0.350" L x 0.350" W (8.89mm x 8.89mm) | - | - | - | Lumped LC | - | - | Filters | - | 150MHz (Cutoff) | SMD/SMT | - | 50 Ohms | - | Low Pass | Signal Conditioning | DC to 137 MHz | - | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.100" (2.54mm) | ||
![]() RLP-470 Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | Mini-Circuits | 1000 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | 0.350" L x 0.350" W (8.89mm x 8.89mm) | - | - | - | Lumped LC | - | - | Filters | - | 510MHz (Cutoff) | SMD/SMT | - | 50 Ohms | - | Low Pass | Signal Conditioning | DC to 470 MHz | - | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.100" (2.54mm) | ||
![]() RLP-83 Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | Mini-Circuits | 1000 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | 0.350" L x 0.350" W (8.89mm x 8.89mm) | - | - | - | Lumped LC | - | - | Filters | - | 93MHz (Cutoff) | SMD/SMT | - | 50 Ohms | - | Low Pass | Signal Conditioning | DC to 83 MHz | - | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.100" (2.54mm) |