- Impedance
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency Range
- Power Rating
- Package / Case
- Maximum Attenuation
- Connector Type
- Gender
Attribute column
Manufacturer
Mini-Circuits Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Attenuation | Attenuation-Nom | Attenuator Step Size | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Attenuation | Maximum Frequency | Maximum Operating Temperature | Maximum VSWR | Mfr | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Connector Type | Type | Terminal Finish | Gender | Power (Watts) | Additional Feature | Subcategory | Power Rating | Technology | Construction | Reach Compliance Code | Number of Channels | Impedance | Number of Bits | Product Type | Operating Temperature Range | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Product Category | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAT-12 Mini-Circuits | 429 | - | - | AF320 | 12 dB | - | - | - | - | 500 | - | - | - | - | 7 GHz | - | 1.5 | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | MouseReel | - | - | - | Fixed Attenuator | - | - | - | - | - | - | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BW-N20W20 Mini-Circuits | 2135 | - | - | N-Type In-Line Module | - | - | - | - | Mini-Circuits | 10 | - | Mini-Circuits | - | 20 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | Box | - | Active | - | Details | - | - | - | - | - | N | - | - | Male, Female | 5W | - | Attenuators | 20 W | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - | 0 Hz ~ 18 GHz | - | - | - | - | 20dB | Attenuators - Interconnects | 77.22 mm | ||
![]() BW-S20W20 Mini-Circuits | 2368 |
| - | SMA In-Line Module | - | - | - | - | Mini-Circuits | 10 | - | Mini-Circuits | - | 20 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | Box | - | Active | - | Details | - | - | - | - | - | SMA | - | - | Male, Female | 20W | - | Attenuators | 20 W | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - | 0 Hz ~ 18 GHz | - | - | - | - | 20dB | Attenuators - Interconnects | 59.18 mm | ||
![]() BW-N3W20 Mini-Circuits | 2675 |
| - | N-Type In-Line Module | - | - | - | - | Mini-Circuits | 10 | - | Mini-Circuits | - | 3 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | Box | - | Active | - | Details | - | - | - | - | - | N | - | - | Male, Female | 5W | - | Attenuators | 20 W | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - | 0 Hz ~ 18 GHz | - | - | - | - | 3dB | Attenuators - Interconnects | 77.22 mm | ||
![]() BW-N30W20 Mini-Circuits | 2091 | - | - | N-Type In-Line Module | - | - | - | - | Mini-Circuits | 10 | - | Mini-Circuits | - | 31.5 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | Box | - | Active | - | Details | - | - | - | - | - | N | - | - | Male / Female | 20W | - | Attenuators | 20 W | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - 55 C to + 100 C | 0 Hz ~ 18 GHz | - | - | - | - | 30dB | Attenuators - Interconnects | 77.22 mm | ||
![]() BW-S50W2 Mini-Circuits | 2261 |
| - | SMA In-Line Module | - | - | - | - | Mini-Circuits | 10 | - | Mini-Circuits | - | 49.57 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | Box | - | Active | - | Details | - | 0.824529 oz | - | - | - | SMA | - | - | Male / Female | 2W | - | Attenuators | 2 W | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - 55 C to + 100 C | 0 Hz ~ 18 GHz | - | - | - | - | 50dB | Attenuators - Interconnects | 37.85 mm | ||
![]() BW-N10W20 Mini-Circuits | 2969 | - | - | N-Type In-Line Module | - | - | - | - | Mini-Circuits | 10 | - | Mini-Circuits | - | 10 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | Box | - | Active | - | Details | - | - | - | - | - | N | - | - | Male, Female | 20W | - | Attenuators | 20 W | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - | 0 Hz ~ 18 GHz | - | - | - | - | 10dB | Attenuators - Interconnects | 77.22 mm | ||
![]() BW-N6W20 Mini-Circuits | 2867 |
| - | N-Type In-Line Module | - | - | - | - | Mini-Circuits | 10 | - | Mini-Circuits | - | 6.75 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | Box | - | Active | - | Details | - | - | - | - | - | N | - | - | Male / Female | 20W | - | Attenuators | 20 W | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - 55 C to + 100 C | 0 Hz ~ 18 GHz | - | - | - | - | 6dB | Attenuators - Interconnects | 77.22 mm | ||
![]() PAT-15 Mini-Circuits | 402 |
| - | AF320 | 15 dB | - | - | - | - | 1000 | - | - | - | - | 7 GHz | - | 1.5 | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | MouseReel | - | - | - | Fixed Attenuator | - | - | - | - | - | - | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAT-15 Mini-Circuits | In Stock |
| - | MCLP-4 | 15 dB | - | - | - | - | 500 | - | - | - | - | 8 GHz | + 85 C | 1.35 | - | DC | - 45 C | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | MouseReel | GAT | - | - | Fixed Attenuator | - | - | - | - | - | 500 mW | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BW-N30W5 Mini-Circuits | 200 |
| - | N-Type In-Line Module | - | 30 dB | - | - | Mini-Circuits | 10 | MINI-CIRCUITS | Mini-Circuits | BW-N30W5 | - | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | 18000 MHz | 100 °C | -55 °C | Box | Obsolete | Active | 8.01 | Details | No | 1.452053 oz | - | - | e0 | N | - | Tin/Lead (Sn/Pb) | Male / Female | 5W | N | Attenuators | 5 W | - | COAXIAL | unknown | - | 50 Ohms | - | Connectorized Attenuators | - 55 C to + 100 C | 0 Hz ~ 18 GHz | FIXED ATTENUATOR | 1.3 | 36.99 dBm | 50 Ω | 30dB | Attenuators - Interconnects | 48.26 mm | ||
![]() BW-S30W2 Mini-Circuits | 225 |
| - | SMA In-Line Module | - | - | - | - | Mini-Circuits | 50 | - | Mini-Circuits | - | 29.62 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | Box | - | Active | - | Details | - | 1.132118 oz | - | - | - | SMA | - | - | Male / Female | 2W | - | Attenuators | 2 W | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - 55 C to + 100 C | 0 Hz ~ 18 GHz | - | - | - | - | 30dB | Attenuators - Interconnects | 25.15 mm | ||
![]() PAT-8 Mini-Circuits | 14 |
| - | AF320 | 8 dB | - | - | - | - | 1000 | - | - | - | - | 7 GHz | - | 1.5 | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | MouseReel | - | - | - | Fixed Attenuator | - | - | - | - | - | - | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BW-S2W2 Mini-Circuits | 200 |
| - | SMA In-Line Module | - | - | - | - | Mini-Circuits | 50 | - | Mini-Circuits | - | 2.07 dB | - | + 100 C | - | Mini-Circuits | - | - 55 C | - | - | - | - | Box | - | Active | - | Details | - | 0.652216 oz | - | BW-S | - | SMA | - | - | Male / Female | 2W | - | Attenuators | 2 W | - | - | - | - | 50 Ohms | - | Connectorized Attenuators | - 55 C to + 100 C | 0 Hz ~ 18 GHz | - | - | - | - | 2dB | Attenuators - Interconnects | 21.59 mm | ||
![]() PAT-5 Mini-Circuits | 7802 |
| - | 4-SMD, Flat Lead | 5 dB | - | - | PAT-5 | Mini-Circuits | 1000 | - | Mini-Circuits | - | - | - | + 100 C | 1.4 | Mini-Circuits | - | - 55 C | SMD/SMT | - | - | - | - | - | Active | - | Details | - | - | Cut Tape | - | - | - | Fixed Attenuator | - | - | 1W | - | Wireless & RF Integrated Circuits | 1 W | Ceramic | - | - | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 7 GHz | - | - | - | - | 5dB | Attenuators | - | ||
![]() YAT-4A Mini-Circuits | 30 |
| - | 6-VDFN Exposed Pad | 4.6 dB | - | - | - | Mini-Circuits | 2000 | - | Mini-Circuits | - | - | - | + 85 C | 1.96 | Mini-Circuits | - | - 40 C | SMD/SMT | - | - | - | - | - | Active | - | Details | - | 0.002253 oz | MouseReel | YAT-A | - | - | Fixed Attenuator | - | - | 1.7W | - | Wireless & RF Integrated Circuits | 1.7 W | GaAs | - | - | 1 Channel | 50 Ohms | - | Attenuators | - | 0 Hz ~ 18 GHz | - | - | - | - | 4dB | Attenuators | - | ||
![]() UNAT-2 Mini-Circuits | 168 | - | - | - | - | - | - | - | - | 10 | - | - | - | 2 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | Details | - | - | - | UNAT | - | N | - | - | Male / Female | - | - | - | 1 W | - | - | - | - | 50 Ohms | - | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 53.59 mm | ||
![]() RCAT-00 Mini-Circuits | In Stock |
| - | - | 1.3 dB | - | - | - | - | 500 | - | - | - | - | 20 GHz | + 125 C | - | - | DC | - 55 C | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | MouseReel | RCAT | - | - | Fixed Attenuator | - | - | - | - | - | 2 W | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCAT-01 Mini-Circuits | 3 |
| - | - | 2.5 dB | - | - | - | - | 500 | - | - | - | - | 20 GHz | + 125 C | - | - | DC | - 55 C | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | MouseReel | RCAT | - | - | Fixed Attenuator | - | - | - | - | - | 2 W | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAT-6W2 Mini-Circuits | 55 |
| - | - | - | - | - | - | - | 10 | - | - | - | 0.45 dB | 6 GHz | + 100 C | - | - | 0 Hz | - 45 C | - | - | - | - | - | - | - | - | Details | - | - | - | VAT | - | SMA | - | - | Male / Female | - | - | - | 2 W | - | - | - | - | 50 Ohms | - | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | - | - | - | - | 36.32 mm |