- Impedance
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Frequency Range
- Power Rating
- Package / Case
- Maximum Attenuation
- Connector Type
- Gender
Attribute column
Manufacturer
Mini-Circuits Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Attenuation | Maximum Frequency | Maximum Operating Temperature | Mfr | Minimum Frequency | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Series | Tolerance | Connector Type | Gender | Power (Watts) | Subcategory | Power Rating | Impedance | Product Type | Operating Temperature Range | Frequency Range | Attenuation Value | Product Category | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BW-N10W50 Mini-Circuits | 2542 |
| - | N-Type In-Line Module | Mini-Circuits | 10 | Mini-Circuits | 10 dB | - | + 100 C | Mini-Circuits | - | - 55 C | Box | Active | Details | - | - | - | N | Male, Female | 50W | Attenuators | 50 W | 50 Ohms | Connectorized Attenuators | - | 0 Hz ~ 18 GHz | 10dB | Attenuators - Interconnects | 114.3 mm | ||
![]() UNAT-15 Mini-Circuits | 9080 | - | - | - | - | 10 | - | 0.6 dB | 6 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | UNAT | - | N | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | 53.59 mm | ||
![]() FW-2 Mini-Circuits | In Stock | - | - | - | - | 10 | - | 3 dB | 12 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | 1.304431 oz | FW | - | SMA | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 12 GHz | - | - | 36.32 mm | ||
![]() FW-4 Mini-Circuits | 1365 | - | - | - | - | 10 | - | 5.3 dB | 12 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | FW | - | SMA | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 12 GHz | - | - | 36.32 mm | ||
![]() HAT-20 Mini-Circuits | 5 | - | - | - | - | 50 | - | 20 dB | 2 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | 2.091922 oz | HAT | - | BNC | Male / Female | - | - | 0.5 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 2 GHz | - | - | 49.28 mm | ||
![]() HAT-2 Mini-Circuits | In Stock | - | - | - | - | 10 | - | 2 dB | 2 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | HAT | - | BNC | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 2 GHz | - | - | 49.28 mm | ||
![]() HAT-5 Mini-Circuits | In Stock | - | - | - | - | 10 | - | 5 dB | 2 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | HAT | - | BNC | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 2 GHz | - | - | 49.28 mm | ||
![]() FW-5 Mini-Circuits | 1365 | - | - | - | - | 10 | - | 6.3 dB | 12 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | 0.490921 oz | FW | - | SMA | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 12 GHz | - | - | 36.32 mm | ||
![]() HAT-7 Mini-Circuits | In Stock | - | - | - | - | 10 | - | 7 dB | 2 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | HAT | 0.15 dB | BNC | Male, Female | - | - | 1 W | 50 Ohms | - | - | 0 Hz to 2 GHz | - | - | 49.28 mm | ||
![]() HAT-12 Mini-Circuits | In Stock | - | - | - | - | 10 | - | 12 dB | 2 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | HAT | - | BNC | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 2 GHz | - | - | 49.28 mm | ||
![]() VAT-10 Mini-Circuits | 2 |
| - | - | - | 50 | - | 0.35 dB | 6 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | 0.583944 oz | VAT | - | SMA | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | 36.32 mm | ||
![]() VAT-12 Mini-Circuits | In Stock | - | - | - | - | 10 | - | 0.3 dB | 6 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | 0.824529 oz | VAT | - | SMA | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | 36.32 mm | ||
![]() VAT-30W2 Mini-Circuits | 766 |
| - | - | - | 20 | - | 1.3 dB | 6 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | VAT | - | SMA | Male / Female | - | - | 2 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | 36.32 mm | ||
![]() BW-N15W5 Mini-Circuits | 75 |
| - | - | - | 10 | - | 15 dB | 18 GHz | + 100 C | - | 0 Hz | - 55 C | - | - | Details | - | BW | - | N | Male, Female | - | - | 5 W | 50 Ohms | - | - | 0 Hz to 18 GHz | - | - | 48.26 mm | ||
![]() HAT-30 Mini-Circuits | In Stock | - | - | - | - | 20 | - | 30 dB | 2 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | 1.237562 oz | HAT | - | BNC | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 2 GHz | - | - | 49.28 mm | ||
![]() FW-9 Mini-Circuits | 1365 | - | - | - | - | 10 | - | 9 dB | 12 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | FW | - | SMA | Male, Female | - | - | 1 W | 50 Ohms | - | - | 0 Hz to 12 GHz | - | - | 36.32mm | ||
![]() HAT-1 Mini-Circuits | 1981 | - | - | - | - | 10 | - | 1 dB | 2 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | HAT | - | BNC | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 2 GHz | - | - | 49.28 mm | ||
![]() HAT-9 Mini-Circuits | In Stock | - | - | - | - | 10 | - | 9 dB | 2 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | HAT | 0.15 dB | BNC | Male, Female | - | - | 1 W | 50 Ohms | - | - | 0 Hz to 2 GHz | - | - | 49.28 mm | ||
![]() FW-20 Mini-Circuits | In Stock | - | - | - | - | 20 | - | 23.2 dB | 12 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | 0.652216 oz | FW | - | SMA | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 12 GHz | - | - | 36.32 mm | ||
![]() VAT-2 Mini-Circuits | 85 | - | - | - | - | 20 | - | 2 dB | 6 GHz | + 100 C | - | 0 Hz | - 45 C | - | - | Details | - | VAT | - | SMA | Male / Female | - | - | 1 W | 50 Ohms | - | - 45 C to + 100 C | 0 Hz to 6 GHz | - | - | 36.32 mm |