Filters
  • Frequency Range
  • Impedance-Unbalanced/Balanced
  • Insertion Loss (Max)
  • Mounting Type
  • Package / Case
  • Packaging
  • Phase Difference
  • Mfr
  • Product Status
  • Series
  • Return Loss (Min)
  • Manufacturer

Attribute column

Manufacturer

Mini-Circuits Balun

View Mode:
330 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Ihs Manufacturer

Operating Frequency (Max)

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Rohs Code

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Applications

Additional Feature

Power Rating

Packing Method

Reach Compliance Code

Insertion Loss

Operating Frequency-Min

Transformer Type

Number of Secondary Winding

Number of Primary Winding

Turns Ratio (NpNs)

Cut-off Frequency-Max

Cut-off Frequency-Min

DC Unbalance Current-Max

Diameter

Height

Length

Width

TX4-62HP
TX4-62HP

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

CHIP

Active

Yes

-

-

EAR99

-

-

HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO; PACKING ALSO AVAILABLE IN 7 INCH REEL

-

TR, 13 INCH

unknown

2 dB

-

RF TRANSFORMER

-

-

-

-

20 MHz

-

-

5.08 mm

7.87 mm

6.35 mm

TT1.5-1-KK81
TT1.5-1-KK81

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 1.5

-

TAPE & REEL

compliant

3 dB

-

RF TRANSFORMER

-

-

-

500 MHz

0.075 MHz

-

-

5.84 mm

7.62 mm

6.86 mm

TC1-1-43X-2
TC1-1-43X-2

Mini-Circuits

In Stock
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

-

Active

Yes

e3

-

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO; PACKING ALSO AVAILABLE IN 7 INCH REEL

-

TR, 13 INCH

unknown

2 dB

-

RF TRANSFORMER

-

-

-

-

650 MHz

-

-

4.06 mm

3.81 mm

3.81 mm

T4-2-X65
T4-2-X65

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

-

Active

No

e0

No

EAR99

Tin/Lead (Sn/Pb)

-

OHMS RATIO IS 4

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

600 MHz

0.2 MHz

-

-

5.84 mm

7.62 mm

6.86 mm

SCTX4-32HP-20W
SCTX4-32HP-20W

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

-

Active

Yes

-

-

EAR99

-

-

OHM RATIO IS 12.5/50

-

TR, 13 INCH

unknown

0.9 dB

-

RF TRANSFORMER

-

-

-

-

1 MHz

-

-

5.31 mm

12.7 mm

12.7 mm

T4-2-KK81
T4-2-KK81

Mini-Circuits

90
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 4

-

-

compliant

3 dB

-

RF TRANSFORMER

-

-

-

600 MHz

0.2 MHz

-

-

5.84 mm

7.62 mm

6.86 mm

TTMO-1-1
TTMO-1-1

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

100 °C

-55 °C

ROHS COMPLIANT

Active

Yes

-

-

EAR99

TIN SILVER/TIN

-

OHMS RATIO IS 1

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

100 MHz

0.005 MHz

-

-

10.29 mm

12.7 mm

5.84 mm

TMO-2.5-6
TMO-2.5-6

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

100000 kHz

100 °C

-55 °C

ROHS COMPLIANT

Active

Yes

e3/e2

Yes

EAR99

-

MATCHING

OHMS RATIO IS 2.5

-

-

unknown

3 dB

10 kHz

RF TRANSFORMER

1

1

1:1.5

100 MHz

0.01 MHz

30 mA

-

6.48 mm

12.7 mm

5.84 mm

T5-1T-KK81
T5-1T-KK81

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

300000 kHz

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

MATCHING

OHMS RATIO IS 5

0.25 W

-

compliant

3 dB

300 kHz

RF TRANSFORMER

1

1

-

300 MHz

0.3 MHz

30 mA

-

5.84 mm

7.62 mm

6.86 mm

T16-1
T16-1

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

120000 kHz

85 °C

-20 °C

RADIAL LEADED

Active

No

e0

No

EAR99

Tin/Lead (Sn/Pb)

MATCHING

OHMS RATIO IS 16

0.25 W

-

compliant

3 dB

300 kHz

RF TRANSFORMER

1

1

-

120 MHz

0.3 MHz

30 mA

-

5.84 mm

7.62 mm

6.86 mm

TO-75
TO-75

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

100 °C

-55 °C

-

Obsolete

Yes

e3

Yes

EAR99

Tin (Sn)

-

OHMS RATIO IS 1

-

-

unknown

2 dB

-

RF TRANSFORMER

-

-

-

500 MHz

10 MHz

-

9.14 mm

-

6.35 mm

-

T8-1-X65
T8-1-X65

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 8

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

250 MHz

0.15 MHz

-

-

5.84 mm

7.62 mm

6.86 mm

TT16-1-KK81
TT16-1-KK81

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

45000 kHz

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

MATCHING

OHMS RATIO IS 16

-

TAPE & REEL

compliant

3 dB

100 kHz

RF TRANSFORMER

1

1

1:4

45 MHz

0.1 MHz

30 mA

-

5.84 mm

7.62 mm

6.86 mm

T3-1
T3-1

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 3

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

800 MHz

0.5 MHz

-

-

5.84 mm

7.62 mm

6.86 mm

SYTX4-13HP
SYTX4-13HP

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

65 °C

-40 °C

-

Active

Yes

-

-

EAR99

-

-

-

-

TR, 13 INCH

unknown

2.5 dB

-

RF TRANSFORMER

-

-

-

1000 MHz

30 MHz

-

-

10.54 mm

17.53 mm

11 mm

NCS2-232-9
NCS2-232-9

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

100 °C

-55 °C

-

Active

-

-

-

EAR99

-

-

-

-

-

unknown

1.6 dB

-

RF TRANSFORMER

-

-

-

2300 MHz

900 MHz

-

-

0.84 mm

2 mm

1.24 mm

TMO-1-1
TMO-1-1

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

400000 kHz

100 °C

-55 °C

ROHS COMPLIANT

Active

Yes

e3/e2

Yes

EAR99

-

MATCHING

OHM RATIO: 1

-

-

unknown

3 dB

150 kHz

RF TRANSFORMER

1

1

1:1

400 MHz

0.15 MHz

30 mA

-

6.48 mm

12.7 mm

5.84 mm

TT4-1
TT4-1

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 3

-

TAPE & REEL

compliant

3 dB

-

RF TRANSFORMER

-

-

-

200 MHz

0.05 MHz

-

-

5.84 mm

7.62 mm

6.86 mm

T2-1-2W
T2-1-2W

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 2

-

TAPE & REEL

unknown

1 dB

-

RF TRANSFORMER

-

-

1:1.414

120 MHz

5 MHz

-

-

5.84 mm

7.62 mm

6.86 mm

T1.5-6-X65
T1.5-6-X65

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 1.5

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

100 MHz

0.02 MHz

-

-

5.84 mm

7.62 mm

6.86 mm