- Frequency Range
- Impedance-Unbalanced/Balanced
- Insertion Loss (Max)
- Mounting Type
- Package / Case
- Packaging
- Phase Difference
- Mfr
- Product Status
- Series
- Return Loss (Min)
- Manufacturer
Attribute column
Manufacturer
Mini-Circuits Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Reach Compliance Code | Current rating | Insertion Loss | Operating Frequency-Min | Transformer Type | Rated voltage | Number of Secondary Winding | Number of Primary Winding | Profile | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | Output Current 1 | DC Unbalance Current-Max | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T2-613-1-KK81 Mini-Circuits | 48 |
| Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 1:1:2 | - | - | compliant | - | 3 dB | - | RF TRANSFORMER | - | - | - | - | - | 200 MHz | 0.07 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() TCM2-672X Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLGE2-542R Mini-Circuits | In Stock | - | Datasheet | gold-plated | YES | SURFACE MOUNT | 98 | socket | 2x49 | 2.54mm | THT | 4.61 g | MINI-CIRCUITS | female | - | 85 °C | -40 °C | - | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | EAR99 | - | - | - | - | TR, 7 INCH | unknown | 1.5A | 2 dB | - | RF TRANSFORMER | 60V | - | - | beryllium copper | - | 5875 MHz | 4900 MHz | - | - | 0.84 mm | 2 mm | 1.24 mm | 0.254µm | UL94V-0 | ||
![]() TT1-6 Mini-Circuits | In Stock | - | Datasheet | gold-plated | YES | SURFACE MOUNT | 30 | socket | 1x30 | 2.54mm | THT | 1.44 g | MINI-CIRCUITS | female | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | straight | pin strips | -40...163°C | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 1 | - | TAPE & REEL | compliant | 1.5A | 3 dB | - | RF TRANSFORMER | 60V | - | - | beryllium copper | - | 300 MHz | 0.004 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | 0.254µm | UL94V-0 | ||
![]() T2-1-2W-X65 Mini-Circuits | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | TIN OVER NICKEL | - | OHMS RATIO IS: 2 | - | - | unknown | - | 1 dB | - | RF TRANSFORMER | - | - | - | - | - | 120 MHz | 5 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() T5-1T Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | - | 300000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | MATCHING | OHMS RATIO IS 5 | 0.25 W | - | compliant | - | 3 dB | 300 kHz | RF TRANSFORMER | - | 1 | 1 | - | - | 300 MHz | 0.3 MHz | - | 30 mA | 5.84 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() SERT4-62HP-50W Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 65 °C | -40 °C | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | 0.8 dB | - | RF TRANSFORMER | - | - | - | - | - | 600 MHz | 20 MHz | - | - | 11.94 mm | 30.99 mm | 23.62 mm | - | - | ||
![]() TCM2-672X-1 Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T14-1-X65 Mini-Circuits | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 14 | - | - | unknown | - | 3 dB | - | RF TRANSFORMER | - | - | - | - | - | 150 MHz | 0.2 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() T-626-X65 Mini-Circuits | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 1:1:1 | - | - | compliant | - | 3 dB | - | RF TRANSFORMER | - | - | - | - | - | 10 MHz | 0.01 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() TCL1-11 Mini-Circuits | In Stock |
| Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | BREADTH AND HEIGHT DIM INCLUDES TERMINALS ALSO, OHMS RATIO IS 1 | - | TAPE & REEL | compliant | - | 2 dB | - | RF TRANSFORMER | - | - | - | - | - | 1100 MHz | 600 MHz | - | - | 4.06 mm | 3.81 mm | 3.81 mm | - | - | ||
![]() T16-1-X65 Mini-Circuits | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 16 | - | - | unknown | - | 3 dB | - | RF TRANSFORMER | - | - | - | - | - | 120 MHz | 0.3 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() TC1-33-75-7 Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | Active | Yes | - | - | - | - | e3 | - | - | TIN OVER NICKEL | - | LENGTH & HEIGHT DIM INCLUDE TERMINAL ALSO | - | TR, 13 INCH | compliant | - | 3 dB | - | RF TRANSFORMER | - | - | - | - | - | 3000 MHz | 5 MHz | - | - | 4.06 mm | 3.81 mm | 3.81 mm | - | - | ||
![]() TCW1-6000-2 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | RF TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRC1-1-122-75 Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | WIDTH DIMENSION INCLUDE TERMINALS ALSO | - | TR, 13 INCH | compliant | - | 0.6 dB | - | RF TRANSFORMER | - | - | - | - | 1:1 | 1250 MHz | 5 MHz | - | - | 3.3 mm | 4.32 mm | 2.97 mm | - | - | ||
![]() T3-1T Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | - | 250000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | MATCHING | OHMS RATIO IS 3 | 0.25 W | - | compliant | - | 3 dB | 50 kHz | RF TRANSFORMER | - | 1 | 1 | - | - | 250 MHz | 0.05 MHz | - | 30 mA | 0.25 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() T36-1 Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 36 | - | - | unknown | - | 3 dB | - | RF TRANSFORMER | - | - | - | - | - | 20 MHz | 0.03 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() T2.5-6T-X65 Mini-Circuits | In Stock |
| Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | MINI-CIRCUITS | - | 100000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | MATCHING | OHMS RATIO IS 2.5 | 0.25 W | - | compliant | - | 3 dB | 10 kHz | RF TRANSFORMER | - | 1 | 1 | - | - | 100 MHz | 0.01 MHz | - | 30 mA | 5.84 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() T5-1T-X65 Mini-Circuits | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | MINI-CIRCUITS | - | 300000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | MATCHING | OHMS RATIO IS 5 | 0.25 W | - | compliant | - | 3 dB | 300 kHz | RF TRANSFORMER | - | 1 | 1 | - | - | 300 MHz | 0.3 MHz | - | 30 mA | 5.84 mm | 7.62 mm | 6.86 mm | - | - | ||
![]() TC4-1W-17LN Mini-Circuits | In Stock |
| Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | MINI-CIRCUITS | - | 500000 kHz | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | EAR99 | - | MATCHING | BREADTH AND HEIGHT DIM INCLUDE TERMINAL ALSO, OHM RATIO: 4 | 0.25 W | - | compliant | - | 1 dB | 100000 kHz | RF TRANSFORMER | - | 1 | 1 | - | - | 500 MHz | 100 MHz | 0.15 A | - | 4.06 mm | 3.81 mm | 3.81 mm | - | - |