- Frequency Range
- Impedance-Unbalanced/Balanced
- Insertion Loss (Max)
- Mounting Type
- Package / Case
- Packaging
- Phase Difference
- Mfr
- Product Status
- Series
- Return Loss (Min)
- Manufacturer
Attribute column
Manufacturer
Mini-Circuits Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Ihs Manufacturer | Impedance-Unbalanced/Balanced | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Reach Compliance Code | Frequency Range | Insertion Loss | Operating Frequency-Min | Transformer Type | Insertion Loss (Max) | Number of Secondary Winding | Number of Primary Winding | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | DC Unbalance Current-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRS1-1T-13-2A Mini-Circuits | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | EAR99 | - | - | OHMS RATIO IS 1 | - | - | compliant | - | 1 dB | - | RF TRANSFORMER | - | - | - | 1000 MHz | 50 MHz | - | - | 5.08 mm | 5.08 mm | 5.08 mm | ||
![]() TCM2-43X-2 Mini-Circuits | In Stock |
| Datasheet | - | - | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | EAR99 | - | - | LENGTH & HEIGHT DIM INCLUDE TERMINAL ALSO | - | TR, 13 INCH | unknown | - | 3 dB | - | RF TRANSFORMER | - | - | - | 4000 MHz | 10 MHz | - | - | 4.06 mm | 4.06 mm | 3.81 mm | ||
![]() TCM2-452X-2 Mini-Circuits | In Stock |
| Datasheet | - | - | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | Active | Yes | - | e3 | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO | - | TR, 13 INCH | compliant | - | 2.5 dB | - | RF TRANSFORMER | - | - | - | 4000 MHz | 20 MHz | - | - | 4.06 mm | 4.06 mm | 3.81 mm | ||
![]() SYTX2-451-5W Mini-Circuits | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | Active | Yes | - | - | - | - | EAR99 | - | - | - | - | TR, 13 INCH | unknown | - | 3.43 dB | - | RF TRANSFORMER | - | - | - | 450 MHz | 10 MHz | - | - | 6.35 mm | 12.7 mm | 9.65 mm | ||
![]() T3-1T-KK81 Mini-Circuits | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | MINI-CIRCUITS | - | 250000 kHz | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | e3 | Yes | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | MATCHING | OHMS RATIO IS 3 | 0.25 W | - | compliant | - | 3 dB | 50 kHz | RF TRANSFORMER | - | 1 | 1 | 250 MHz | 0.05 MHz | - | 30 mA | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() T-622-X65 Mini-Circuits | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNTED | MINI-CIRCUITS | - | - | 85 °C | -20 °C | ROHS COMPLIANT | Active | Yes | - | e3 | Yes | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | OHMS RATIO IS 1:1:1 | - | - | compliant | - | 3 dB | - | RF TRANSFORMER | - | - | - | 200 MHz | 0.1 MHz | - | - | 5.84 mm | 7.62 mm | 6.86 mm | ||
![]() TTC1-33W-1 Mini-Circuits | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | unknown | - | 3.3 dB | - | RF TRANSFORMER | - | - | - | 3000 MHz | 45 MHz | - | - | 1.88 mm | 2.54 mm | 1.42 mm | ||
![]() T36-1-KK81 Mini-Circuits | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | - | - | 1:36 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | 30kHz ~ 20MHz | - | - | - | 3.0dB | - | - | - | - | - | - | - | - | - | ||
![]() TC4-19LN Mini-Circuits | In Stock |
| Datasheet | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | 1:4 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | 10MHz ~ 1.9GHz | - | - | - | 3.0dB | - | - | - | - | 6° | - | - | - | - | ||
![]() SCTX2-93-2W Mini-Circuits | In Stock | - | Datasheet | Surface Mount | 12-SMD Module | - | - | - | 1:2 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | 10MHz ~ 9GHz | - | - | - | 5.9dB | - | - | - | - | 9° | - | - | - | - |