- Frequency Range
- Impedance-Unbalanced/Balanced
- Insertion Loss (Max)
- Mounting Type
- Package / Case
- Packaging
- Phase Difference
- Mfr
- Product Status
- Series
- Return Loss (Min)
- Manufacturer
Attribute column
Manufacturer
Mini-Circuits Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance-Unbalanced/Balanced | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Return Loss (Min) | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Number of Channels | Impedance | Bandwidth | Product Type | Frequency Range | Insertion Loss | Operating Frequency-Min | Transformer Type | Insertion Loss (Max) | Number of Secondary Winding | Number of Primary Winding | Product | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | DC Unbalance Current-Max | Product Category | Secondary Impedance | Primary Impedance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC16-161T Mini-Circuits | In Stock |
| - | Surface Mount | 5-SMD Module | - | - | - | Mini-Circuits | 2000 | - | 1:16 | Mini-Circuits | - | 30 mA | + 85 C | Mini-Circuits | - 40 C | - | - | - | - | - | - | Active | 7.18dB | - | Details | - | - | MouseReel | - | - | - | - | SMT Transformers | - | - | - | Transformers | 0.25 W | - | - | - | SMD/SMT | - | Single | - | - | Audio & Signal Transformers | 600kHz ~ 160MHz | - | - | - | 3dB | - | - | RF | - | - | - | 0.5° | - | Audio Transformers / Signal Transformers | 50 Ohms | 50 Ohms | 4.06 mm | 3.81 mm | 3.81 mm | ||
![]() ADTT1-6 Mini-Circuits | 1337 |
| - | Surface Mount | 6-SMD, Flat Leads | YES | SURFACE MOUNT | - | Mini-Circuits | 900 | MINI-CIRCUITS | 50 / 50Ohm | Mini-Circuits | ADTT1-6 | 30 mA | + 85 C | Mini-Circuits | - 20 C | - | 100000 kHz | 80 °C | -20 °C | - | Active | Active | 6.7dB | 5.08 | Details | No | 0.050459 oz | MouseReel | - | e0 | No | EAR99 | SMT Transformers | Tin/Lead (Sn/Pb) | MATCHING | OHMS RATIO IS 1 | Transformers | 0.25 W | TAPE & REEL | not_compliant | - | SMD/SMT | L7.87XB5.59XH5.23 (mm) | Single | - | - | Audio & Signal Transformers | 15kHz ~ 100MHz | 3 dB | 15 kHz | RF TRANSFORMER | 3dB | 1 | 1 | RF | 1:1 | 100 MHz | 0.015 MHz | 2° | 30 mA | Audio Transformers / Signal Transformers | 50 Ohms | 50 Ohms | 5.23 mm | 7.87 mm | 5.59 mm | ||
![]() TCM4-452X Mini-Circuits | In Stock |
| - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | Mini-Circuits | 2000 | - | 1:4 | Mini-Circuits | - | 30 mA | + 85 C | Mini-Circuits | - 40 C | - | - | - | - | - | - | Active | 10.63dB | - | Details | - | 1.064480 oz | MouseReel | - | - | - | - | SMT Transformers | - | - | - | Transformers | 0.4 W | - | - | - | SMD/SMT | - | Single | - | - | Audio & Signal Transformers | 20MHz ~ 4.5GHz | - | - | - | 3dB | - | - | RF | - | - | - | 5° | - | Audio Transformers / Signal Transformers | 50 Ohms | 50 Ohms | 4.06 mm | 4.06 mm | 3.81 mm | ||
![]() BBFCG1-252 Mini-Circuits | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | Mini-Circuits | 500 | - | 50 / 50Ohm | Mini-Circuits | - | - | + 125 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | - | Active | 7.5dB | - | Details | - | - | Reel | - | - | - | - | Bandpass Filter and Balun | - | - | - | Filters | - | - | - | - | SMD/SMT | - | - | 50 Ohms | - | Signal Conditioning | 2.4GHz ~ 2.5GHz | 3.5 dB | - | - | 3.5dB | - | - | Baluns | - | - | - | 12° | - | Signal Conditioning | - | - | - | - | - | ||
![]() TCN1-152-75 Mini-Circuits | 40 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | Mini-Circuits | 3000 | - | 75 / 75Ohm | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | 13.59dB | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | Filters | - | - | - | 1200 MHz | SMD/SMT | - | - | 75 MHz | 500 MHz | Signal Conditioning | 950MHz ~ 1.45GHz | - | - | - | 1.0dB | - | - | Baluns | - | - | - | 3° | - | Signal Conditioning | - | - | - | - | - | ||
![]() NCS2-771-75 Mini-Circuits | 90 |
| - | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | - | - | Mini-Circuits | 4000 | - | 1:2 | Mini-Circuits | - | - | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | 14.73dB | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | Filters | - | - | - | - | - | - | - | - | - | Signal Conditioning | 240MHz ~ 770MHz | - | - | - | 1.2dB | - | - | - | - | - | - | 7° | - | Signal Conditioning | - | - | - | - | - | ||
![]() TC2-112G2 Mini-Circuits | In Stock |
| - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | Mini-Circuits | 2000 | - | 25:50 | Mini-Circuits | - | - | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | 13.17dB | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | 2MHz ~ 1.1GHz | - | - | - | 2.0dB | - | - | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TC4-11G2 Mini-Circuits | 30 |
| - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | Mini-Circuits | 2000 | - | 12.5:50 | Mini-Circuits | - | - | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | 18.37dB | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | 2MHz ~ 1.1GHz | - | - | - | 2.0dB | - | - | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TC4-6TX Mini-Circuits | 50 |
| - | Surface Mount | 5-SMD Module | - | - | - | Mini-Circuits | 2000 | - | 1:4 | Mini-Circuits | - | - | - | Mini-Circuits | - | - | - | - | - | - | - | Active | 9.91dB | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | 1.5MHz ~ 600MHz | - | - | - | 3dB | - | - | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TC1-42 Mini-Circuits | 122 |
| - | Surface Mount | 5-SMD Module | - | - | - | Mini-Circuits | 2000 | - | 50 / 50Ohm | Mini-Circuits | - | - | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | 8.85dB | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | 250kHz ~ 400MHz | - | - | - | 3dB | - | - | - | - | - | - | 3° | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() MTY2-243 Mini-Circuits | In Stock | - | - | Surface Mount | 6-TDFN Exposed Pad | - | - | - | Mini-Circuits | 2000 | - | 1:2 | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | Bag | - | Active | - | - | Details | - | - | Bulk | - | - | - | - | MMIC | - | - | - | Filters | - | - | - | 17 GHz | SMD/SMT | - | - | 50 Ohms | 14 GHz | Signal Conditioning | 10GHz ~ 24GHz | 1.5 dB | - | - | 2.2dB | - | - | Baluns | - | - | - | 6.4° | - | Signal Conditioning | - | - | - | - | - | ||
![]() TCW1-3901 Mini-Circuits | 100 |
| - | Surface Mount | 0603 (1608 Metric), 6 PC Pad | - | - | - | Mini-Circuits | 500 | - | 50 / 50Ohm | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - 40 C | - | - | - | - | Tape & Reel (TR) | - | Active | 1.39dB | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | Filters | - | - | - | 1700 MHz | SMD/SMT | - | - | 50 Ohms | 2000 MHz | Signal Conditioning | 3.3GHz ~ 3.9GHz | - | - | - | 1.5dB | - | - | Baluns | - | - | - | 4° | - | Signal Conditioning | - | - | - | - | - | ||
![]() TRS1.33-132-75 Mini-Circuits | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | Mini-Circuits | 500 | - | 1:1.33 | Mini-Circuits | - | - | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | 13.98dB | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | 25MHz ~ 1.3GHz | - | - | - | 2.0dB | - | - | - | - | - | - | 6° | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TC1.33-282 Mini-Circuits | 36 |
| - | Surface Mount | 4-SMD, Flat Leads | - | - | - | Mini-Circuits | 2000 | - | 1:1.3 | Mini-Circuits | - | 30 mA | + 85 C | Mini-Circuits | - 40 C | - | - | - | - | - | - | Active | 13.83dB | - | Details | - | - | MouseReel | - | - | - | - | SMT Transformers | - | - | - | Transformers | 0.25 W | - | - | - | SMD/SMT | - | Single | - | - | Audio & Signal Transformers | 5MHz ~ 2.8GHz | - | - | - | 3dB | - | - | RF | - | - | - | 6° | - | Audio Transformers / Signal Transformers | 50 Ohms | 50 Ohms | 4.06 mm | 3.81 mm | 3.81 mm | ||
![]() TC4-122-75X Mini-Circuits | In Stock |
| - | Surface Mount | 5-SMD Module | - | - | - | Mini-Circuits | 2000 | - | 1:4 | Mini-Circuits | - | - | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | 8.58dB | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | 40MHz ~ 1.25GHz | - | - | - | 2.5dB | - | - | - | - | - | - | 7° | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TCW2-6000 Mini-Circuits | In Stock | - | - | Surface Mount | 0603 (1608 Metric), 6 PC Pad | - | - | TCW2 | Mini-Circuits | 4000 | - | 1:2 | Mini-Circuits | - | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | - | Active | 9.49dB | - | Details | - | - | Cut Tape | - | - | - | - | LTCC Transfomer | - | - | - | Filters | - | - | - | 4550 MHz | SMD/SMT | - | - | 50 Ohms | 2900 MHz | Signal Conditioning | 3.1GHz ~ 6GHz | 1.1 dB | - | - | 1.8dB | - | - | Baluns | - | - | - | 11° | - | Signal Conditioning | - | - | - | - | - | ||
![]() TCN4-22 Mini-Circuits | 9 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | Mini-Circuits | 3000 | - | 1:4 | Mini-Circuits | - | - | + 100 C | Mini-Circuits | - 55 C | - | - | - | - | Tape & Reel (TR) | - | Active | 8.6dB | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | - | Filters | - | - | - | 1700 MHz | SMD/SMT | - | - | 50 Ohms | 1000 MHz | Signal Conditioning | 1.2GHz ~ 2.2GHz | - | - | - | 1.0dB | - | - | Baluns | - | - | - | 10° | - | Signal Conditioning | - | - | - | - | - | ||
![]() TC1-1-13M-34 Mini-Circuits | In Stock |
| - | Surface Mount | 5-SMD Module | - | - | - | Mini-Circuits | 2000 | - | 50 / 50Ohm | Mini-Circuits | - | - | - | Mini-Circuits | - | - | - | - | - | Tape & Reel (TR) | - | Active | 14.32dB | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | 47MHz ~ 1.4GHz | - | - | - | 1.5dB | - | - | - | - | - | - | 3° | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TCW1-272 Mini-Circuits | 288 |
| - | Surface Mount | 0603 (1608 Metric), 6 PC Pad | - | - | - | Mini-Circuits | 500 | - | 50 / 50Ohm | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | 1.33dB | - | Details | - | - | MouseReel | - | - | - | - | LTCC Transformer | - | - | - | Filters | - | - | - | 2200 MHz | SMD/SMT | - | - | 50 Ohms | 1000 MHz | Signal Conditioning | 1.7GHz ~ 2.7GHz | 1.8 dB | - | - | 1.8dB | - | - | Baluns | - | - | - | 4° | - | Signal Conditioning | - | - | - | - | - | ||
![]() NCS2-83 Mini-Circuits | 2 |
| - | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | - | - | Mini-Circuits | 2000 | - | 1:2 | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Active | 10dB | - | Details | - | - | MouseReel | - | - | - | - | LTCC | - | - | - | Filters | - | - | - | 5500 MHz | SMD/SMT | - | - | 50 Ohms | 5000 MHz | Signal Conditioning | 3GHz ~ 8GHz | 1.6 dB | - | - | 1.9dB | - | - | Baluns | - | - | - | 12° | - | Signal Conditioning | - | - | - | - | - |