Filters
  • Frequency Range
  • Impedance-Unbalanced/Balanced
  • Insertion Loss (Max)
  • Mounting Type
  • Package / Case
  • Packaging
  • Phase Difference
  • Mfr
  • Product Status
  • Series
  • Return Loss (Min)
  • Manufacturer

Attribute column

Manufacturer

Mini-Circuits Balun

View Mode:
330 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Ihs Manufacturer

Operating Frequency (Max)

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Rohs Code

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Applications

Additional Feature

Power Rating

Packing Method

Reach Compliance Code

Insertion Loss

Operating Frequency-Min

Transformer Type

Number of Secondary Winding

Number of Primary Winding

Turns Ratio (NpNs)

Cut-off Frequency-Max

Cut-off Frequency-Min

DC Unbalance Current-Max

Secondary Impedance

Primary Impedance

Diameter

Height

Length

Width

TRS1-182-75-4
TRS1-182-75-4

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

-

Active

-

-

-

EAR99

-

-

-

-

TR, 7/13 INCH

unknown

2 dB

-

RF TRANSFORMER

-

-

-

1800 MHz

10 MHz

-

-

-

-

4.06 mm

7.11 mm

6.35 mm

SFMP-5075
SFMP-5075

Mini-Circuits

In Stock

-

Datasheet

NO

SPECIAL MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

-

Active

Yes

-

-

-

-

-

-

-

-

not_compliant

1.2 dB

-

RF TRANSFORMER

-

-

-

2500 MHz

10 MHz

-

-

-

17.02 mm

-

56.39 mm

-

T4-1-2W-X65
T4-1-2W-X65

Mini-Circuits

10
Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 4

-

-

unknown

1 dB

-

RF TRANSFORMER

-

-

-

250 MHz

10 MHz

-

-

-

-

5.84 mm

7.62 mm

6.86 mm

TMO-14-1
TMO-14-1

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

100 °C

-55 °C

ROHS COMPLIANT

Active

Yes

e3/e2

Yes

EAR99

-

-

OHMS RATIO IS 14

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

150 MHz

0.2 MHz

-

-

-

-

6.48 mm

12.7 mm

5.84 mm

TT1.5-1-X65
TT1.5-1-X65

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 1.5

-

-

compliant

3 dB

-

RF TRANSFORMER

-

-

-

500 MHz

0.075 MHz

-

-

-

-

5.84 mm

7.62 mm

6.86 mm

T16-6T-KK81
T16-6T-KK81

Mini-Circuits

In Stock
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

75000 kHz

85 °C

-20 °C

-

Active

Yes

e3

Yes

EAR99

TIN OVER NICKEL

MATCHING

OHMS RATIO IS 16

0.25 W

-

compliant

3 dB

30 kHz

RF TRANSFORMER

1

1

-

75 MHz

0.03 MHz

30 mA

-

-

-

5.84 mm

7.62 mm

6.86 mm

T4-6-X65
T4-6-X65

Mini-Circuits

20
Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 4

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

200 MHz

0.02 MHz

-

-

-

-

5.84 mm

7.62 mm

6.86 mm

TT2.5-6-KK81
TT2.5-6-KK81

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

-

Active

No

e0

No

EAR99

Tin/Lead (Sn/Pb)

-

OHMS RATIO IS 2.5

-

TAPE & REEL

unknown

3 dB

-

RF TRANSFORMER

-

-

1:1.58

50 MHz

0.01 MHz

-

-

-

-

5.84 mm

7.62 mm

6.86 mm

T2-1T
T2-1T

Mini-Circuits

2
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

200000 kHz

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

TIN OVER NICKEL

POWER

OHMS RATIO IS: 2

0.25 W

-

compliant

3 dB

70 kHz

RF TRANSFORMER

1

1

-

200 MHz

0.07 MHz

30 mA

-

-

-

5.84 mm

7.62 mm

6.86 mm

T2-1-2W-KK81
T2-1-2W-KK81

Mini-Circuits

9
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

120000 kHz

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

TIN OVER NICKEL

SIGNAL

OHMS RATIO IS: 2

2 W

-

unknown

1 dB

5000 kHz

RF TRANSFORMER

1

1

-

120 MHz

5 MHz

30 mA

50 OHMS

50 OHMS

-

5.84 mm

7.62 mm

6.86 mm

TT4-1-KK81
TT4-1-KK81

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 3

-

TAPE & REEL

compliant

3 dB

-

RF TRANSFORMER

-

-

-

200 MHz

0.05 MHz

-

-

-

-

5.84 mm

7.62 mm

6.86 mm

T2.5-6-X65
T2.5-6-X65

Mini-Circuits

10
Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

-

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

100 MHz

0.01 MHz

-

-

-

-

5.84 mm

7.62 mm

6.86 mm

TMO-4-2
TMO-4-2

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

600000 kHz

100 °C

-55 °C

ROHS COMPLIANT

Active

Yes

e3/e2

Yes

EAR99

-

MATCHING

OHMS RATIO IS 4

0.25 W

-

unknown

3 dB

200 kHz

RF TRANSFORMER

1

1

1:4

600 MHz

0.2 MHz

30 mA

-

-

-

6.48 mm

12.7 mm

5.84 mm

ADT1.5-2
ADT1.5-2

Mini-Circuits

In Stock
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 1.5

-

TAPE & REEL

unknown

3 dB

-

RF TRANSFORMER

-

-

1:1.225

225 MHz

0.3 MHz

-

-

-

-

4.11 mm

7.87 mm

5.59 mm

T1.5-1-KK81
T1.5-1-KK81

Mini-Circuits

In Stock
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 1.5

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

300 MHz

0.1 MHz

-

-

-

-

5.84 mm

7.62 mm

6.86 mm

T1.5-6-KK81
T1.5-6-KK81

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 1.5

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

100 MHz

0.02 MHz

-

-

-

-

5.84 mm

7.62 mm

6.86 mm

T4-6T-KKTR
T4-6T-KKTR

Mini-Circuits

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

TC1-33-75G2A
TC1-33-75G2A

Mini-Circuits

1
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

ROHS COMPLIANT

Active

Yes

e4

-

EAR99

GOLD OVER NICKEL

-

LENGTH DIM INCLUDES TERMINALS ALSO

-

TR, 13 INCH

compliant

3 dB

-

RF TRANSFORMER

-

-

-

3000 MHz

5 MHz

-

-

-

-

3.81 mm

3.81 mm

3.81 mm

T2-613-1
T2-613-1

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

-

Active

No

e0

No

EAR99

Tin/Lead (Sn/Pb)

-

OHMS RATIO IS 1:1:2

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

200 MHz

0.07 MHz

-

-

-

-

5.84 mm

7.62 mm

6.86 mm

T4-1H-X65
T4-1H-X65

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

350000 kHz

85 °C

-20 °C

-

End Of Life

No

e0

No

EAR99

Tin/Lead (Sn/Pb)

MATCHING

OHMS RATIO IS 4

0.25 W

TAPE & REEL

unknown

3 dB

10000 kHz

RF TRANSFORMER

1

1

1:2

350 MHz

10 MHz

30 mA

-

-

-

5.84 mm

7.62 mm

6.86 mm