Filters
  • Frequency Range
  • Impedance-Unbalanced/Balanced
  • Insertion Loss (Max)
  • Mounting Type
  • Package / Case
  • Packaging
  • Phase Difference
  • Mfr
  • Product Status
  • Series
  • Return Loss (Min)
  • Manufacturer

Attribute column

Manufacturer

Mini-Circuits Balun

View Mode:
330 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Ihs Manufacturer

Operating Frequency (Max)

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Rohs Code

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Applications

Additional Feature

HTS Code

Power Rating

Packing Method

Reach Compliance Code

Insertion Loss

Operating Frequency-Min

Transformer Type

Number of Secondary Winding

Number of Primary Winding

Turns Ratio (NpNs)

Cut-off Frequency-Max

Cut-off Frequency-Min

DC Unbalance Current-Max

Height

Length

Width

TCM1-43X-4
TCM1-43X-4

Mini-Circuits

In Stock
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

ROHS COMPLIANT

Active

Yes

-

-

EAR99

-

-

HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO

-

-

TR, 13 INCH

unknown

3 dB

-

RF TRANSFORMER

-

-

-

4000 MHz

10 MHz

-

4.06 mm

4.06 mm

3.81 mm

SYTX2-61HP
SYTX2-61HP

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

-

Active

Yes

-

-

EAR99

-

-

-

-

-

TR, 13 INCH

unknown

1 dB

-

RF TRANSFORMER

-

-

-

60 MHz

10 MHz

-

10.54 mm

17.53 mm

11 mm

T8-1T-KK81
T8-1T-KK81

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

140000 kHz

85 °C

-20 °C

-

Active

No

e0

No

EAR99

Tin/Lead (Sn/Pb)

MATCHING

OHMS RATIO IS 8

8504.40.85.00

0.25 W

TR, 13 INCH

unknown

3 dB

300 kHz

RF TRANSFORMER

1

1

-

140 MHz

0.3 MHz

30 mA

5.84 mm

7.62 mm

6.86 mm

TMO-9-1
TMO-9-1

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

200000 kHz

100 °C

-55 °C

ROHS COMPLIANT

Active

Yes

e3/e2

Yes

EAR99

-

MATCHING

OHMS RATIO IS 9

-

-

-

unknown

3 dB

150 kHz

RF TRANSFORMER

1

1

1:3

200 MHz

0.15 MHz

30 mA

6.48 mm

12.7 mm

5.84 mm

TX9-1
TX9-1

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

-

HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO; PACKING ALSO AVAILABLE IN 7 INCH REEL

-

-

TR, 13 INCH

unknown

3 dB

-

RF TRANSFORMER

-

-

-

-

1 MHz

-

5.08 mm

7.87 mm

6.35 mm

TC1-1-13M-23
TC1-1-13M-23

Mini-Circuits

In Stock
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

ROHS COMPLIANT

Active

Yes

-

-

EAR99

-

-

HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO

-

-

TR, 13 INCH

compliant

3 dB

-

RF TRANSFORMER

-

-

-

3000 MHz

4.5 MHz

-

4.06 mm

3.81 mm

3.81 mm

SYTX2-6T-1
SYTX2-6T-1

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

-

Active

Yes

-

-

EAR99

-

-

-

-

-

TR, 13 INCH

unknown

3 dB

-

RF TRANSFORMER

-

-

-

35 MHz

0.05 MHz

-

9.65 mm

15.75 mm

12.7 mm

TCW2-6000-2
TCW2-6000-2

Mini-Circuits

In Stock

-

Datasheet

-

-

MINI-CIRCUITS

-

-

-

-

Active

-

-

-

EAR99

-

-

-

-

-

-

unknown

-

-

RF TRANSFORMER

-

-

-

-

-

-

-

-

-

TC2-1TG2-11
TC2-1TG2-11

Mini-Circuits

In Stock
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

-

Active

Yes

-

-

EAR99

-

-

-

-

-

-

unknown

1 dB

-

RF TRANSFORMER

-

-

-

300 MHz

3 MHz

-

3.81 mm

3.81 mm

3.81 mm

TMO-4-6
TMO-4-6

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

200000 kHz

100 °C

-55 °C

ROHS COMPLIANT

Active

Yes

e3/e2

Yes

EAR99

-

MATCHING

OHMS RATIO IS 4

-

-

-

unknown

3 dB

20 kHz

RF TRANSFORMER

1

1

1:2

200 MHz

0.02 MHz

30 mA

10.29 mm

12.7 mm

5.84 mm

T14-1
T14-1

Mini-Circuits

In Stock
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 14

-

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

150 MHz

0.2 MHz

-

5.84 mm

7.62 mm

6.86 mm

TMO-16-1
TMO-16-1

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

120000 kHz

100 °C

-55 °C

ROHS COMPLIANT

Active

Yes

e3/e2

Yes

EAR99

-

MATCHING

OHMS RATIO IS 16

-

-

-

unknown

3 dB

300 kHz

RF TRANSFORMER

1

1

1:4

120 MHz

0.3 MHz

30 mA

6.48 mm

12.7 mm

5.84 mm

T13-1T-X65
T13-1T-X65

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

120000 kHz

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

MATCHING

OHMS RATIO IS 13

-

0.25 W

-

unknown

3 dB

300 kHz

RF TRANSFORMER

1

1

-

120 MHz

0.3 MHz

30 mA

5.84 mm

7.62 mm

6.86 mm

T-622
T-622

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 1:1:1

-

-

-

compliant

3 dB

-

RF TRANSFORMER

-

-

-

200 MHz

0.1 MHz

-

5.84 mm

7.62 mm

6.86 mm

T1.5-1-X65
T1.5-1-X65

Mini-Circuits

10
Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 1.5

-

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

300 MHz

0.1 MHz

-

5.84 mm

7.62 mm

6.86 mm

TCM1-83X-1
TCM1-83X-1

Mini-Circuits

In Stock

-

Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

-

Active

Yes

-

-

EAR99

-

-

HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO

-

-

TR, 13 INCH

unknown

3 dB

-

RF TRANSFORMER

-

-

-

8000 MHz

10 MHz

-

4.06 mm

4.06 mm

3.81 mm

T3-1-X65
T3-1-X65

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHMS RATIO IS 3

-

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

800 MHz

0.5 MHz

-

5.84 mm

7.62 mm

6.86 mm

TT4-1A-X65
TT4-1A-X65

Mini-Circuits

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNTED

MINI-CIRCUITS

-

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

-

OHM RATIO IS 4

-

-

-

unknown

3 dB

-

RF TRANSFORMER

-

-

-

300 MHz

0.1 MHz

-

5.84 mm

7.62 mm

6.86 mm

TCM2-33WX-2
TCM2-33WX-2

Mini-Circuits

In Stock
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

-

85 °C

-40 °C

ROHS COMPLIANT

Active

Yes

-

-

EAR99

-

-

HEIGHT & LENGTH DIM INCLUDES TERMINALS ALSO

-

-

TR, 13 INCH

unknown

3 dB

-

RF TRANSFORMER

-

-

-

3000 MHz

10 MHz

-

4.06 mm

4.06 mm

3.81 mm

T13-1T-KK81
T13-1T-KK81

Mini-Circuits

5
Datasheet

YES

SURFACE MOUNT

MINI-CIRCUITS

120000 kHz

85 °C

-20 °C

ROHS COMPLIANT

Active

Yes

e3

Yes

EAR99

Tin (Sn) - with Nickel (Ni) barrier

MATCHING

OHMS RATIO IS 13

-

0.25 W

TAPE & REEL

compliant

3 dB

300 kHz

RF TRANSFORMER

1

1

-

120 MHz

0.3 MHz

30 mA

5.84 mm

7.62 mm

6.86 mm