- Gain
- RoHS
- Series
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Type
- Operating Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Mounting Styles
- Operating Supply Current
Attribute column
Manufacturer
Mini-Circuits RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Input Frequency | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Function | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Supply Current-Max | Current - Supply | Product Type | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Secondary Attributes | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GALI-S66 Mini-Circuits | 13 |
| - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | Mini-Circuits | 1000 | - | 25 dB | - | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 2.4 dB | 19.1 dBm | - | - | - | 3.3 dBm | - | - | - | - | - | - | Active | - | Details | - | 0.034463 oz | MouseReel | - | - | - | - | Low Noise Amplifiers | - | - | - | Wireless & RF Integrated Circuits | InGaP | 3V ~ 4V | - | - | - | 0Hz ~ 3GHz | - | 0 Hz to 3 GHz | 3.5 V | - | 1 Channel | 2GHz | 16 mA | - | 16mA | RF Amplifier | 16.4dB | - | - | Cellular, PCS | - | - | - | 2.4dB | 3.3dBm | RF Amplifier | ||
![]() GALI-24 Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | Mini-Circuits | 1000 | - | 19 dB | 26.7 dB | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 5.3 dB | 30.3 dBm | - | - | - | 14.7 dBm | - | - | - | - | - | 1 W | Active | - | Details | - | - | MouseReel | - | - | - | - | CATV Amplifiers | - | - | - | Wireless & RF Integrated Circuits | InGaP | 5.4V ~ 6.2V | - | - | - | 0Hz ~ 6GHz | - | 0 Hz to 6 GHz | 5.8 V | - | 1 Channel | 2GHz | 80 mA | - | 80mA | RF Amplifier | 12.4dB | - | - | CATV, DBS, MMDS, Wireless LAN | - | - | - | 5.3dB | 19.4dBm | RF Amplifier | ||
![]() ERA-50SM Mini-Circuits | 1704 |
| - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | 1000 | - | 24 dB | 23 dB | - | - | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 3.4 dB | 31 dBm | - | - | - | 15.9 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 451 mW | Active | - | Details | - | 0.068925 oz | MouseReel | ERA | - | - | - | CATV Amplifiers | - | - | - | - | - | 4.2V ~ 4.6V | - | - | - | 0Hz ~ 2GHz | - | 0 Hz to 2 GHz | 4.4 V | - | 1 Channel | 2 GHz | 60 mA | - | 60mA | - | 17.6 dB | - | - | Cellular, CATV, DBS, PCS, WLAN | - | - | - | 3.4dB | 17.6dBm | - | ||
![]() ERA-33SM Mini-Circuits | 182 |
| - | Surface Mount | 4-SMD, Gull Wing | YES | SURFACE MOUNT | - | 4 | - | Mini-Circuits | 1000 | MINI-CIRCUITS | 28 dB | 22.5 dB | Mini-Circuits | ERA-33SM+ | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 3.4 dB | 30 dBm | 3000 MHz | 85 °C | -45 °C | 13.9 dBm | - | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Active | 330 mW | Active | 0.77 | Details | Yes | - | MouseReel | - | e2 | Yes | EAR99 | CATV Amplifiers | Tin/Silver (Sn/Ag) - with Nickel (Ni) barrier | - | - | Wireless & RF Integrated Circuits | GaAs InGaP | 3.9V ~ 4.6V | 1 | COMPONENT | compliant | 0Hz ~ 3GHz | - | 0 Hz to 3 GHz | 4.3 V | 3.8 V | 1 Channel | 1GHz | 40 mA | 40 mA | 40mA | RF Amplifier | 17.3dB | WIDE BAND LOW POWER | 1.25 | Cellular, CATV, DBS, PCS, WLAN | 13 dBm | 50 Ω | - | 3.4dB | 16.6dBm | RF Amplifier | ||
![]() GVA-123 Mini-Circuits | 45 | - | - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | Mini-Circuits | 1000 | - | 6.3 dB | 20.7 dB | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 40 C | SMD/SMT | 6.9 dB | 14.9 dBm | - | - | - | 5.1 dBm | - | - | - | - | - | 0.34 W | Active | - | Details | - | 0.032981 oz | MouseReel | - | - | - | - | Gain Block Amplifiers | - | - | - | Wireless & RF Integrated Circuits | GaAs InGaP | 4.8V ~ 5.2V | - | - | - | 10MHz ~ 12GHz | - | 10 MHz to 12 GHz | 5 V | - | 1 Channel | 850MHz | 52 mA | - | 52mA | RF Amplifier | 7.1dB | - | - | LTE, MMDS, Wireless LAN | - | - | - | 6.9dB | 16.3dBm | RF Amplifier | ||
![]() PGA-103 Mini-Circuits | 1270 |
| - | Surface Mount | SOT-89-4 | - | - | SOT-89 | - | PGA-103 | Mini-Circuits | 1000 | - | 15 dB | 21.2 dB | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 40 C | SMD/SMT | 1.5 dB | 45.4 dBm | - | - | - | 23.2 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 1 W | Active | - | Details | - | 0.434810 oz | MouseReel | PGA | - | - | - | Low Noise Amplifiers | - | - | - | Wireless & RF Integrated Circuits | Si | 4.8V ~ 3V, 5.2V | - | - | - | 50MHz ~ 4GHz | - | 50 MHz to 4 GHz | 5 V | - | 1 Channel | 4 GHz | 97 mA | - | 97mA | RF Amplifier | 6.2 dB | - | - | CATV, Cellular, DBS, MMDS, PCS, WLAN, Wireless LAN | - | - | - | 1.5dB | 23.2dBm | RF Amplifier | ||
![]() GALI-51F Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | YES | SURFACE MOUNT | SOT-89 | 3 | - | Mini-Circuits | 1000 | MINI-CIRCUITS | 17.5 dB | - | Mini-Circuits | GALI-51F | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 3.5 dB | 32 dBm | 4000 MHz | 85 °C | -45 °C | 15.9 dBm | - | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | Active | 5.11 | Details | No | - | MouseReel | - | e0 | - | - | Gain Block Amplifiers | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | Wireless & RF Integrated Circuits | InGaP | 4V ~ 5V | 1 | COMPONENT | unknown | 0Hz ~ 4GHz | - | 0 Hz to 4 GHz | 4.4 V | 4.4 V | 1 Channel | 1GHz | 50 mA | - | 50mA | RF Amplifier | 13.3dB | WIDE BAND LOW POWER | 1.7 | Cellular, PCS | 13 dBm | 50 Ω | - | 3.5dB | 15.9dBm | RF Amplifier | ||
![]() ERA-51SM Mini-Circuits | In Stock |
| - | Surface Mount | 4-SMD, Gull Wing | YES | SURFACE MOUNT | - | 4 | - | - | 1000 | MINI-CIRCUITS | 25 dB | 22 dB | - | ERA-51SM+ | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 4 dB | 27.8 dBm | 4000 MHz | 85 °C | -45 °C | 14.8 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Obsolete | 451 W | Active | 1.34 | Details | Yes | - | MouseReel | ERA | e0 | Yes | EAR99 | CATV Amplifiers | Tin/Silver (Sn/Ag) - with Nickel (Ni) barrier | - | 8542.33.00.01 | - | - | 4.2V ~ 4.8V | 1 | COMPONENT | unknown | 0Hz ~ 4GHz | - | 0 Hz to 4 GHz | 4.5 V | 4.2 V | 1 Channel | 4 GHz | 65 mA | 65 mA | 65mA | - | 12.5 dB | WIDE BAND LOW POWER | 1.9 | Cellular, CATV, DBS, PCS, WLAN | 13 dBm | 50 Ω | - | 4dB | 18.3dBm | - | ||
![]() GVA-83 Mini-Circuits | 85 | - | - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | Mini-Circuits | 1000 | - | 14.1 dB | 26.5 dB | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 40 C | SMD/SMT | 7.5 dB | 28.5 dBm | - | - | - | 17.3 dBm | - | - | - | - | - | 0.74 W | Active | - | Details | - | 0.017843 oz | MouseReel | - | - | - | - | CATV Amplifiers | - | - | - | Wireless & RF Integrated Circuits | InGaP | 4.8V ~ 5.2V | - | - | - | 0Hz ~ 7GHz | - | 0 Hz to 7 GHz | 5 V | - | 1 Channel | 2GHz | 72 mA | - | 72mA | RF Amplifier | 11.2dB | - | - | CATV, DBS, LTE, MMDS, Wireless LAN | - | - | - | 7.5dB | 18.6dBm | RF Amplifier | ||
![]() GALI-5F Mini-Circuits | 25 | - | - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | Mini-Circuits | 1000 | - | 21 dB | - | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 3.5 dB | 31.5 dBm | - | - | - | 15.7 dBm | - | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | Gain Block Amplifiers | - | - | - | Wireless & RF Integrated Circuits | InGaP | 3.9V ~ 4.9V | - | - | - | 0Hz ~ 4GHz | - | 0 Hz to 4 GHz | 4.3 V | - | 1 Channel | 1GHz | 50 mA | - | 50mA | RF Amplifier | 15.1dB | - | - | Cellular, PCS | - | - | - | 3.5dB | 15.7dBm | RF Amplifier | ||
![]() PSA4-5043 Mini-Circuits | 6039 | - | - | Surface Mount | SC-82A, SOT-343 | - | - | MMM1362 | - | - | Mini-Circuits | 3000 | - | 11.1 dB | - | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 40 C | SMD/SMT | 1.44 dB | 32.6 dBm | - | - | - | 21.5 dBm | - | - | - | - | - | 380 mW | Active | - | Details | - | 0.078929 oz | MouseReel | - | - | - | - | Low Noise Amplifiers | - | - | - | Wireless & RF Integrated Circuits | Si | 3V, 5V | - | - | - | 50MHz ~ 4GHz | - | 50 MHz to 4 GHz | 5 V | - | 1 Channel | 1GHz | 58 mA | - | 58mA | RF Amplifier | 18.4dB | - | - | Cellular, GSM, GPS, ISM, LTE, WCDMA, WiMAX, WLAN | - | - | - | 0.75dB | 19.8dBm | RF Amplifier | ||
![]() AMK-2-13 Mini-Circuits | In Stock |
| - | Surface Mount | CD542 | - | - | - | - | - | Mini-Circuits | 1000 | - | - | - | Mini-Circuits | - | 1000 MHz | + 85 C | Mini-Circuits | 20 MHz | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | - | MouseReel | AMK | - | - | - | Frequency Multiplier | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | 20MHz ~ 1GHz | Frequency Multiplier | 20 MHz to 1000 MHz | - | - | - | - | - | - | - | RF Wireless Misc | - | - | - | General Purpose | - | - | - | - | - | RF Wireless Misc | ||
![]() PHA-1 Mini-Circuits | In Stock | - | - | Surface Mount | SOT-89-4 | - | - | SOT-89 | - | - | Mini-Circuits | 1000 | - | 8.6 dB | 19.9 dB | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 40 C | SMD/SMT | 3.5 dB | 38.8 dBm | - | - | - | 21.6 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 1 W | Active | - | Non-Compliant | - | 0.100919 oz | MouseReel | PHA | - | - | - | CATV Amplifiers | - | - | - | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | - | - | - | 50MHz ~ 6GHz | - | 50 MHz to 6 GHz | 5 V | - | 1 Channel | 6 GHz | 146 mA | - | 146mA | RF Amplifier | 9.7 dB | - | - | CATV, DBS, LTE, MMDS, Wireless LAN | - | - | - | 3.5dB | 22.7dBm | RF Amplifier | ||
![]() GVA-63 Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | Mini-Circuits | 1000 | - | 12 dB | 23.7 dB | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 40 C | SMD/SMT | 4.6 dB | 25 dBm | - | - | - | 11.8 dBm | - | - | - | - | - | 0.5 W | Active | - | Details | - | 0.007137 oz | MouseReel | - | - | - | - | CATV Amplifiers | - | - | - | Wireless & RF Integrated Circuits | InGaP | 4.8V ~ 5.2V | - | - | - | 10MHz ~ 6GHz | - | 10 MHz to 6 GHz | 5 V | - | 1 Channel | 800MHz | 69 mA | - | 69mA | RF Amplifier | 15.9dB | - | - | CATV, DBS, LTE, MMDS, Wireless LAN | - | - | - | 4.6dB | 15.9dBm | RF Amplifier | ||
![]() GALI-19 Mini-Circuits | 14 |
| - | Surface Mount | TO-243AA | YES | SURFACE MOUNT | SOT-89 | 3 | - | Mini-Circuits | 1000 | MINI-CIRCUITS | - | - | Mini-Circuits | GALI-19+ | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 6.5 dB | 23.7 dBm | 7000 MHz | 85 °C | -45 °C | 10.6 dBm | Tape & Reel (TR) | PLASTIC/EPOXY | TO-243 | TO-243 | Active | - | Active | 5.17 | Details | Yes | - | MouseReel | - | e2 | Yes | EAR99 | Gain Block Amplifiers | Tin/Silver (Sn/Ag) - with Nickel (Ni) barrier | HIGH RELIABILITY | - | Wireless & RF Integrated Circuits | InGaP | 3.2V ~ 4V | 1 | COMPONENT | unknown | 0Hz ~ 7GHz | - | 0 Hz to 7 GHz | 3.6 V | 3.6 V | - | 7GHz | 40 mA | - | 40mA | RF Amplifier | 6.7dB | WIDE BAND LOW POWER | 2.3 | Cellular, PCS | 15 dBm | 50 Ω | - | 6.5dB | 10.6dBm | RF Amplifier | ||
![]() MNA-7A Mini-Circuits | 569 |
| - | Surface Mount | 8-VQFN Exposed Pad | - | - | 8-QFN (3x3) | - | - | Mini-Circuits | 2000 | - | 11.1 dB | - | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 40 C | SMD/SMT | 4.7 dB | 25.6 dBm | - | - | - | 14.4 dBm | - | - | - | - | - | 750 mW | Active | - | Details | - | - | MouseReel | - | - | - | - | Gain Block Amplifiers | - | - | - | Wireless & RF Integrated Circuits | Si | 2.8V ~ 5V | - | - | - | 1.5GHz ~ 6GHz | - | 1.5 GHz to 6 GHz | 2.8 V to 5 V | - | 1 Channel | 1.5GHz | 82 mA | - | 103mA | RF Amplifier | 11.7dB | - | - | Cellular, PCN | - | - | - | 4.7dB | 17.4dBm | RF Amplifier | ||
![]() GVA-82 Mini-Circuits | 2 |
| - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | Mini-Circuits | 1000 | - | 14.4 dB | 23.6 dB | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 40 C | SMD/SMT | 8.2 dB | 30.9 dBm | - | - | - | 18.2 dBm | - | - | - | - | - | 0.84 W | Active | - | Details | - | - | MouseReel | - | - | - | - | CATV Amplifiers | - | - | - | Wireless & RF Integrated Circuits | InGaP | 4.8V ~ 5.2V | - | - | - | 0Hz ~ 7GHz | - | 0 Hz to 7 GHz | 5 V | - | 1 Channel | 2GHz ~ 3GHz | 106 mA | - | 106mA | RF Amplifier | 9.9dB | - | - | CATV, DBS, LTE, MMDS, Wireless LAN | - | - | - | 8.2dB | 20.6dBm | RF Amplifier | ||
![]() LEE-59 Mini-Circuits | 20 |
| - | Surface Mount | 4-SMD, No Lead | - | - | FG873 | - | - | Mini-Circuits | 1000 | MINI-CIRCUITS | 14 dB | - | Mini-Circuits | LEE-59 | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 4.5 dB | 33 dBm | 5000 MHz | 85 °C | -40 °C | 11.5 dBm | - | - | - | - | Obsolete | - | Active | 5.17 | Details | No | - | MouseReel | - | e0 | - | - | Gain Block Amplifiers | Tin/Lead (Sn/Pb) | USABLE TO 10 GHZ | - | Wireless & RF Integrated Circuits | InGaP | 4.3V ~ 5.2V | - | COMPONENT | unknown | 0Hz ~ 5GHz | - | 0 Hz to 5 GHz | 4.8 V | - | 1 Channel | 2GHz | 65 mA | - | 65mA | RF Amplifier | 7.6dB | WIDE BAND LOW POWER | 1.6 | Cellular, PCS | 13 dBm | 50 Ω | - | 4.5dB | 17.3dBm | RF Amplifier | ||
![]() ERA-8SM Mini-Circuits | 31680 |
| - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | Mini-Circuits | 1000 | - | 10 dB | 23 dB | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 3 dB | 18 dBm | - | - | - | 7.5 dBm | - | - | - | - | - | 250 mW | Active | - | Details | - | - | MouseReel | - | - | - | - | CATV Amplifiers | - | - | - | Wireless & RF Integrated Circuits | InGaP | 3.5V ~ 3.9V | - | - | - | 0Hz ~ 2GHz | - | 0 Hz to 2 GHz | 3.7 V | - | 1 Channel | 100MHz ~ 1GHz | 36 mA | - | 36mA | RF Amplifier | 12dB | - | - | Cellular, CATV, DBS, PCS, WLAN | - | - | - | 3dB | 12.5dBm | RF Amplifier | ||
![]() GALI-84 Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | Mini-Circuits | 1000 | - | 16.7 dB | 26.5 dB | Mini-Circuits | - | - | + 85 C | Mini-Circuits | - | - 45 C | SMD/SMT | 5.3 dB | 32.7 dBm | - | - | - | 15.5 dBm | - | - | - | - | - | 1 W | Active | - | Details | - | 0.049102 oz | MouseReel | - | - | - | - | CATV Amplifiers | - | - | - | Wireless & RF Integrated Circuits | InGaP | 5.4V ~ 6.2V | - | - | - | 0Hz ~ 6GHz | - | 0 Hz to 6 GHz | 5.8 V | - | 1 Channel | 100MHz | 100 mA | - | 100mA | RF Amplifier | 11.8dB | - | - | CATV, DBS, MMDS, Wireless LAN | - | - | - | 5.3dB | 21.9dBm | RF Amplifier |