- Gain
- RoHS
- Series
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Type
- Operating Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Mounting Styles
- Operating Supply Current
Attribute column
Manufacturer
Mini-Circuits RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Description | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | ECCN Code | Type | Additional Feature | Subcategory | Technology | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSA-5454 Mini-Circuits | 40 |
| - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | SC-70-6 | - | Mini-Circuits | - | 1000 | - | 6 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1.7 dB | 26 dBm | - | - | - | 14.5 dBm | - | - | - | 390 mW | Active | - | Details | - | - | MouseReel | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 50MHz ~ 4GHz | 50 MHz to 4 GHz | 5 V | 1 Channel | 1GHz | 20 mA | 20mA | RF Amplifier | 9.3dB | - | - | - | Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN | - | - | 1.7dB | 15dBm | RF Amplifier | ||
![]() ZX60-02203LPN Mini-Circuits | 573 |
| - | - | - | - | - | - | - | 10 | - | - | - | - | - | + 85 C | - | - 40 C | - | 7 dB | - | - | - | - | 15 dBm | - | - | - | - | - | - | Details | - | - | Tray | ZX60 | - | Gain Block Amplifiers | - | - | - | - | - | - | - | 2 GHz to 20 GHz | 5 V | - | - | 79 mA | - | - | 15.7 dB | - | - | - | - | - | - | - | - | - | ||
![]() CMA-162LN Mini-Circuits | In Stock |
| - | - | - | - | - | - | - | 500 | - | 24 dB, 28.4 dB | - | - | - | + 105 C | - | - 55 C | SMD/SMT | 0.7 dB, 0.76 dB | 28.5 dBm, 29.4 dBm | - | - | - | 18.8 dBm, 19 dBm | - | - | - | 550 mW | - | - | Details | - | - | MouseReel | CMA | - | Low Noise Amplifiers | - | - | - | - | - | - | - | 700 MHz to 1.6 GHz | 4 V | 1 Channel | - | 55 mA | - | - | 19.1 dB to 25.2 dB | - | - | - | - | - | - | - | - | - | ||
![]() DVGA2-33APP Mini-Circuits | In Stock |
| - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | MouseReel | DVGA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GALI-29 Mini-Circuits | In Stock |
| - | Surface Mount | SOT-89-4 | SOT-89 | - | - | - | 1000 | - | 12.5 dB | - | - | - | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 6 dB | 24.7 dBm | - | - | - | 11.2 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | - | - | MouseReel | GALI | - | Gain Block Amplifiers | - | - | - | 3.2V ~ 4V | - | - | 0Hz ~ 7GHz | 0 Hz to 7 GHz | 3.6 V | 1 Channel | 7 GHz | 40 mA | 40mA | - | 12.9 dB | - | - | - | Cellular, PCS | - | - | 6dB | 11.2dBm | - | ||
![]() ZX60-362LN-S Mini-Circuits | 2728 |
| - | - | - | - | - | - | - | 10 | MINI-CIRCUITS | - | - | - | ZX60-362LN-S+ | - | - | - | - | - | - | 3600 MHz | 85 °C | -40 °C | - | - | ROHS COMPLIANT, CASE GA955 | Active | - | - | 5.66 | Details | Yes | - | - | ZX60 | EAR99 | General Purpose Amplifiers | SMA-F, LOW NOISE | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | 9 dB | NARROW BAND LOW POWER | 3300 MHz | 1.4 | - | - | 50 Ω | - | - | - | ||
![]() ZX60-24-S Mini-Circuits | 2831 |
| - | - | - | - | - | - | - | 10 | - | 15.6 dB | - | - | - | + 85 C | - | - 40 C | Screw | 7 dB | 24.9 dBm | - | - | - | 17.9 dBm | - | - | - | 1.6 W | - | - | Details | - | 2.411857 oz | - | ZX60 | - | General Purpose Amplifiers | - | - | - | - | - | - | - | 5 GHz to 20 GHz | 5 V | 1 Channel | 20 GHz | 260 mA | - | - | 22.8 dB | - | - | - | - | - | - | - | - | - | ||
![]() ZX60-5916MA-S Mini-Circuits | 2870 |
| - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | ZX60 | - | General Purpose Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZX60-V83-S Mini-Circuits | 2131 |
| - | - | - | - | - | - | - | 10 | MINI-CIRCUITS | - | - | - | ZX60-V83-S+ | - | - | - | - | - | - | 4700 MHz | 85 °C | -40 °C | - | - | - | Active | - | - | 5.69 | Details | Yes | - | - | ZX60 | EAR99 | General Purpose Amplifiers | SMA-F | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | 11.5 dB | WIDE BAND LOW POWER | 20 MHz | 2.3 | - | 20 dBm | 50 Ω | - | - | - | ||
![]() PMA3-83LNW Mini-Circuits | 495 |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | PMA3 | Mini-Circuits | - | 1000 | - | 7 dB | - | Mini-Circuits | - | + 105 C | Mini-Circuits | - 40 C | SMD/SMT | 2.2 dB | 29 dBm | - | - | - | 18.1 dBm | - | - | - | 0.95 W | Active | - | Details | - | 0.037039 oz | MouseReel | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 4.75V ~ 5.25V, 5.75V ~ 6.75V | - | - | 400MHz ~ 8GHz | 400 MHz to 8 GHz | 6 V | 1 Channel | 2GHz | 75 mA | 75mA | RF Amplifier | 20.5dB | - | - | - | LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN | - | - | 2.2dB | 20.5dBm | RF Amplifier | ||
![]() PHA-102 Mini-Circuits | 2500 | - | - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | TB-PHA-102+ | 1000 | - | 14 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 6.7 dB | 44.8 dBm | - | - | - | 26.1 dBm | - | - | - | 3.18 W | Active | - | Details | - | 0.001000 oz | MouseReel | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 8.5V ~ 9.5V | - | - | 50MHz ~ 6GHz | 50 MHz to 6 GHz | 9 V | - | 2GHz | 192 mA | 192mA | RF Amplifier | 11.9dB | - | - | - | Radar, LTE, WiMax, WiFi, WLAN | - | - | 6.7dB | 26.5dBm | RF Amplifier | ||
![]() PGA-32-75 Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | - | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | Reel | - | - | - | - | Wireless & RF Integrated Circuits | Si | 5V, 9V | - | - | 5MHz ~ 300MHz | - | - | - | 100MHz ~ 200MHz | - | 110mA | RF Amplifier | 15.4dB | - | - | - | CATV | - | - | 2.9dB | 23.7dBm | RF Amplifier | ||
![]() PGA-122-75 Mini-Circuits | 7 |
| - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | - | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | Wireless & RF Integrated Circuits | Si | 8V, 9V | - | - | 5MHz ~ 1.5GHz | - | - | - | 500MHz | - | 115mA | RF Amplifier | 15.1dB | - | - | - | CATV, DBS | - | - | 3.2dB | 24.3dBm | RF Amplifier | ||
![]() PHA-22H Mini-Circuits | 4 |
| - | Surface Mount | 8-TDFN Exposed Pad | 8-DFN (4.9x6) | - | Mini-Circuits | - | 500 | - | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | Reel | - | - | - | - | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | - | - | 50MHz ~ 3GHz | - | - | - | 50MHz | - | 22mA | RF Amplifier | 11.6dB | - | - | - | CATV | - | - | 2.8dB | 22.5dBm | RF Amplifier | ||
![]() PMA2-252LN Mini-Circuits | In Stock |
| - | Surface Mount | 8-TFDFN Exposed Pad | MC1631-1 | PMA2 | Mini-Circuits | - | 2000 | - | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | Reel | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 3V, 4V | - | - | 1.5GHz ~ 2.5GHz | - | - | - | 2GHz | - | 57mA | RF Amplifier | 15.7dB | - | - | - | LTE, GPS | - | - | 1.2dB | 19.5dBm | RF Amplifier | ||
![]() GVA-93 Mini-Circuits | In Stock | - | - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | - | 7.1 dB | 20.7 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 5.3 dB | 20.3 dBm | - | - | - | 9 dBm | - | - | - | 0.34 W | Active | - | Details | - | - | MouseReel | - | - | Gain Block Amplifiers | - | Wireless & RF Integrated Circuits | GaAs InGaP | 4.8V ~ 5.2V | - | - | 10MHz ~ 9GHz | 10 MHz to 9 GHz | 5 V | 1 Channel | 850MHz | 52 mA | 52mA | RF Amplifier | 15.2dB | - | - | - | LTE, MMDS, Wireless LAN | - | - | 5.3dB | 16.3dBm | RF Amplifier | ||
![]() LHA-23HLN Mini-Circuits | 2 |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | - | Mini-Circuits | - | 2000 | - | 11 dB | 27.2 dB | Mini-Circuits | - | + 95 C | Mini-Circuits | - 40 C | SMD/SMT | 1.7 dB | 45.2 dBm | - | - | - | 27.9 dBm | - | - | - | 3.3 W | Active | - | Details | - | - | MouseReel | - | - | CATV Amplifiers | - | Wireless & RF Integrated Circuits | GaAs InGaP | 8V | - | - | 30MHz ~ 2GHz | 30 MHz to 2 GHz | 8 V | 1 Channel | 1GHz ~ 1.5GHz | 244 mA | 244mA | RF Amplifier | 20.2dB | - | - | - | CATV, Cellular | - | - | 1.7dB | 28.3dBm | RF Amplifier | ||
![]() LEE2-6 Mini-Circuits | In Stock |
| - | Surface Mount | 6-TDFN Exposed Pad | - | - | Mini-Circuits | - | 500 | - | 8.4 dB | 22.5 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 3.1 dB | 14.5 dBm | - | - | - | 1.2 dBm | - | - | - | 200 mW | Active | - | Details | - | - | MouseReel | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | InGaP | 3.6V | - | - | 0Hz ~ 7GHz | 0 Hz to 7 GHz | 3.6 V | 1 Channel | 10MHz | 16 mA | 16mA | RF Amplifier | 10.8dB | - | - | - | Cellular, PCS | - | - | 3.1dB | 4.3dBm | RF Amplifier | ||
![]() PHA-13LN Mini-Circuits | 594 | - | - | Surface Mount | TO-243AA | SOT-89 | - | Mini-Circuits | - | 1000 | - | 10.2 dB | 8.9 dB | Mini-Circuits | - | + 105 C | Mini-Circuits | - 40 C | SMD/SMT | 1.2 dB | 36.4 dBm | - | - | - | 24.2 dBm | - | - | - | 3.3 W | Active | - | Details | - | 0.013031 oz | MouseReel | - | - | CATV Amplifiers | - | Wireless & RF Integrated Circuits | Si | 3V, 5V | - | - | 1MHz ~ 1GHz | 1 MHz to 1 GHz | 3 V to 5 V | 1 Channel | 500MHz | 138.9 mA | 138.9mA | RF Amplifier | 20.1dB | - | - | - | CATV, Cellular | - | - | 1.2dB | 24.5dBm | RF Amplifier | ||
![]() MNA-5A Mini-Circuits | 4363 |
| - | Surface Mount | 8-VQFN Exposed Pad | 8-QFN (3x3) | - | Mini-Circuits | - | 2000 | - | 17.1 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 3.2 dB | 19.1 dBm | - | - | - | 8.7 dBm | - | - | - | 700 mW | Active | - | Details | - | - | MouseReel | - | - | Gain Block Amplifiers | - | Wireless & RF Integrated Circuits | Si | 2.8V ~ 5V | - | - | 500MHz ~ 2.5GHz | 500 MHz to 2.5 GHz | 2.8 V to 5 V | 1 Channel | 500MHz | 34 mA | 34mA | RF Amplifier | 19.2dB | - | - | - | Cellular, PCN | - | - | 3.2dB | 12.6dBm | RF Amplifier |