- Gain
- RoHS
- Series
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Type
- Operating Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Mounting Styles
- Operating Supply Current
Attribute column
Manufacturer
Mini-Circuits RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZFL-750B Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 750 MHz | 71 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA, LOW NOISE | 1 | COAXIAL | unknown | 15 V | 90 mA | 18 dB | WIDE BAND LOW POWER | 0.2 MHz | 2 | 5 dBm | 50 Ω | ||
![]() TAMP-960LN Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | MINI-CIRCUITS | 960 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | COMPONENT | unknown | - | - | 16.5 dB | LOW NOISE AMPLIFIER | 824 MHz | 1.5 | 10 dBm | 50 Ω | ||
![]() ZVA-183X-S Mini-Circuits | 3600 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 18000 MHz | 85 °C | -55 °C | - | ROHS COMPLIANT, HERMETIC PACKAGE, CASE AV1280 | - | Active | Yes | - | - | EAR99 | - | SMA | - | COAXIAL | not_compliant | - | - | 24 dB | WIDE BAND MEDIUM POWER | 700 MHz | 1.25 | 4 dBm | 50 Ω | ||
![]() LTA-5R183-DG Mini-Circuits | 2625 | - | Datasheet | - | - | - | 2020-11-06 | MINI-CIRCUITS | - | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | ||
![]() ZHL-0812HLNX Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1200 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | 1 | COAXIAL | unknown | 15 V | 725 mA | 38 dB | NARROW BAND MEDIUM POWER | 800 MHz | 1.3 | 10 dBm | 50 Ω | ||
![]() TSS-13HLN-DG Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | e4 | - | - | Gold (Au) | - | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() MPGA-105 Mini-Circuits | 5121 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 3000 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | COMPONENT | unknown | - | - | 13 dB | WIDE BAND LOW POWER | 40 MHz | - | 23 dBm | 50 Ω | ||
![]() ZHL-2W-63X-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 2019-08-28 | MINI-CIRCUITS | 6000 MHz | 60 °C | - | - | - | - | Active | Yes | - | - | EAR99 | - | SMA-F | 1 | COAXIAL | unknown | 28 V | 2000 mA | 34 dB | WIDE BAND MEDIUM POWER | 600 MHz | 3.5 | 7 dBm | 50 Ω | ||
![]() ZHL-30W-262X-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2550 MHz | 41 °C | -20 °C | - | ROHS COMPLIANT, CASE BT1344 | - | Obsolete | Yes | - | - | EAR99 | - | SMA-M | - | COAXIAL | unknown | - | - | 43 dB | NARROW BAND HIGH POWER | 2300 MHz | 1.3 | 9 dBm | 50 Ω | ||
![]() ZHL-5W-2GX Mini-Circuits | 5000 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2000 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA, USABLE AT 700 TO 2200 MHZ | - | COAXIAL | unknown | - | - | 40 dB | WIDE BAND HIGH POWER | 800 MHz | 1.5 | 1 dBm | 50 Ω | ||
![]() ZHL-1-2W-N Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 500 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | N | - | COAXIAL | unknown | - | - | 29 dB | POWER AMPLIFIER | 5 MHz | 1.5 | 10 dBm | 50 Ω | ||
![]() ZX60-14012L Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 14000 MHz | 55 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | - | - | COAXIAL | unknown | - | - | 9 dB | WIDE BAND LOW POWER | 0.3 MHz | 1.7 | 10 dBm | 50 Ω | ||
![]() MAR-8A-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | 2018-09-10 | MINI-CIRCUITS | 1000 MHz | 85 °C | -40 °C | UNSPECIFIED | - | DIE OR CHIP | Active | Yes | - | - | - | - | LOW NOISE | 1 | COMPONENT | compliant | 3.7 V | - | 25 dB | WIDE BAND LOW POWER | - | 1.79 | 13 dBm | 50 Ω | ||
![]() PSA-0012-DG Mini-Circuits | In Stock | - | Datasheet | - | - | - | 2016-03-03 | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() ZVA-183G-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 2017-08-04 | MINI-CIRCUITS | 18000 MHz | 60 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA, LOW NOISE | 1 | MODULE | unknown | 15 V | 770 mA | 33 dB | WIDE BAND MEDIUM POWER | 500 MHz | 3 | 10 dBm | 50 Ω | ||
![]() ZHL-1724HLN Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2400 MHz | 65 °C | -20 °C | - | CASE NN92 | - | Active | Yes | - | Yes | EAR99 | - | SMA | - | COAXIAL | unknown | - | - | 30 dB | NARROW BAND MEDIUM POWER | 1700 MHz | 2.4 | 10 dBm | 50 Ω | ||
![]() ZHL-20W-13SWX Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1000 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | 1 | COAXIAL | unknown | 24 V | 2800 mA | 46 dB | WIDE BAND HIGH POWER | 20 MHz | 2.5 | 3 dBm | 50 Ω | ||
![]() TO-1724LN Mini-Circuits | In Stock | - | Datasheet | - | - | 12 | - | MINI-CIRCUITS | 2400 MHz | 85 °C | -54 °C | METAL | CAN12,.4 | CAN12,.4 | Obsolete | Yes | e4 | - | EAR99 | Gold (Au) | HIGH RELIABILITY | 1 | COMPONENT | unknown | 15 V | 70 mA | 20 dB | NARROW BAND LOW POWER | 1700 MHz | 2.5 | 13 dBm | 50 Ω |