- Gain
- RoHS
- Series
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Type
- Operating Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Mounting Styles
- Operating Supply Current
Attribute column
Manufacturer
Mini-Circuits RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Input Return Loss | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Termination Style | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Impedance | Supply Current-Max | Current - Supply | Contact Form | Product Type | Illumination Color | Coil Voltage | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Lamp Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GALI-59 Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | - | - | SOT-89 | - | Mini-Circuits | 1000 | - | - | 14 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 4.3 dB | 33.3 dBm | - | - | - | 17.6 dBm | - | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | Gain Block Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | InGaP | 4.3V ~ 5.2V | - | - | - | 0Hz ~ 5GHz | - | 0 Hz to 5 GHz | 4.8 V | - | 1 Channel | 2GHz | 65 mA | - | - | 65mA | - | RF Amplifier | - | - | 10.2dB | - | - | - | - | Cellular, PCS | - | - | 4.3dB | 17.6dBm | - | RF Amplifier | ||
![]() GALI-6F Mini-Circuits | 14 |
| - | Surface Mount | TO-243AA | YES | SURFACE MOUNT | SOT-89 | 3 | Mini-Circuits | 1000 | MINI-CIRCUITS | - | 14 dB | Mini-Circuits | GALI-6F | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 4.5 dB | 35.5 dBm | 4000 MHz | 85 °C | -45 °C | 15.8 dBm | - | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | Active | 5.11 | Details | No | - | MouseReel | - | e0 | - | Gain Block Amplifiers | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | Wireless & RF Integrated Circuits | InGaP | 4.2V ~ 5.4V | 1 | COMPONENT | unknown | 0Hz ~ 4GHz | - | 0 Hz to 4 GHz | 4.8 V | 4.8 V | 1 Channel | 1GHz | 50 mA | - | - | 50mA | - | RF Amplifier | - | - | 12.3dB | WIDE BAND LOW POWER | - | - | 2.2 | Cellular, PCS | 20 dBm | 50 Ω | 4.5dB | 15.8dBm | - | RF Amplifier | ||
![]() MAR-3SM Mini-Circuits | 6312 |
| - | Surface Mount | 4-SMD, Gull Wing | YES | SURFACE MOUNT | - | 4 | Mini-Circuits | 1000 | MINI-CIRCUITS | - | 17.5 dB | Mini-Circuits | MAR-3SM | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 3.7 dB | 28 dBm | 2000 MHz | 85 °C | -20 °C | 10 dBm | - | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Obsolete | 400 mW | Active | 7.54 | Non-Compliant | No | 0.015158 oz | MouseReel | - | e0 | - | Gain Block Amplifiers | - | Tin/Lead (Sn/Pb) | LOW NOISE | - | Wireless & RF Integrated Circuits | InGaP | 5V | - | COMPONENT | unknown | 0Hz ~ 2GHz | - | 0 Hz to 2 GHz | 5 V | 5 V | 1 Channel | 1GHz | 35 mA | - | 35 mA | 35mA | - | RF Amplifier | - | - | 10.5dB | WIDE BAND LOW POWER | - | - | 1.7 | Cellular, PCN | 13 dBm | 50 Ω | 3.7dB | 10dBm | - | RF Amplifier | ||
![]() MNA-6A Mini-Circuits | In Stock |
| - | Surface Mount | 8-VQFN Exposed Pad | - | - | 8-QFN (3x3) | - | Mini-Circuits | 2000 | - | - | 14.9 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 2.7 dB | 30 dBm | - | - | - | 19.2 dBm | - | - | - | - | - | 970 mW | Active | - | Details | - | - | MouseReel | - | - | - | Low Noise Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | Si | 2.8V ~ 5V | - | - | - | 500MHz ~ 2.5GHz | - | 500 MHz to 2.5 GHz | 2.8 V to 5 V | - | 1 Channel | 500MHz ~ 750MHz | 99 mA | - | - | 99mA | - | RF Amplifier | - | - | 23.2dB | - | - | - | - | Cellular, PCN | - | - | 2.7dB | 20.3dBm | - | RF Amplifier | ||
![]() MAR-6 Mini-Circuits | 438 |
| - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | Mini-Circuits | 1000 | - | - | 30 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 2.3 dB | 18.1 dBm | - | - | - | 3.7 dBm | - | - | - | - | - | 200 mW | Active | - | Details | - | - | MouseReel | - | - | - | Gain Block Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | InGaP | 3.5V | - | - | - | 0Hz ~ 2GHz | - | 0 Hz to 2 GHz | 3.5 V | - | 1 Channel | 500MHz | 16 mA | - | - | 16mA | - | RF Amplifier | - | - | 20.2dB | - | - | - | - | Cellular, PCN | - | - | 2.3dB | 3.7dBm | - | RF Amplifier | ||
![]() GALI-55 Mini-Circuits | In Stock | - | - | Surface Mount | TO-243AA | YES | SURFACE MOUNT | SOT-89 | 3 | Mini-Circuits | 1000 | MINI-CIRCUITS | - | 16.5 dB | Mini-Circuits | GALI-55 | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 3.3 dB | 28.5 dBm | 4000 MHz | 85 °C | -45 °C | 15 dBm | - | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | Active | 5.15 | Details | No | 0.274843 oz | MouseReel | - | e0 | - | Gain Block Amplifiers | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | Wireless & RF Integrated Circuits | InGaP | 3.8V ~ 4.8V | 1 | COMPONENT | unknown | 0Hz ~ 4GHz | - | 0 Hz to 4 GHz | 4.3 V | 4.3 V | 1 Channel | 1GHz | 50 mA | - | - | 50mA | - | RF Amplifier | - | - | 15.7dB | WIDE BAND LOW POWER | - | - | 1.5 | Cellular, PCS | 13 dBm | 50 Ω | 3.3dB | 15dBm | - | RF Amplifier | ||
![]() GALI-1 Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | - | - | SOT-89 | - | Mini-Circuits | 1000 | - | - | 11.5 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 4.5 dB | 27 dBm | - | - | - | 12.2 dBm | - | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | Gain Block Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | InGaP | 3V ~ 4.1V | - | - | - | 0Hz ~ 8GHz | - | 0 Hz to 8 GHz | 3.4 V | - | 1 Channel | 2GHz | 40 mA | - | - | 40mA | - | RF Amplifier | - | - | 11dB | - | - | - | - | Cellular, PCS | - | - | 4.5dB | 12.2dBm | - | RF Amplifier | ||
![]() MNA-3A Mini-Circuits | In Stock |
| - | Surface Mount | 8-VQFN Exposed Pad | - | - | 8-QFN (3x3) | - | Mini-Circuits | 1000 | - | - | 14.2 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 4.1 dB | 21 dBm | - | - | - | 9.5 dBm | Tape & Reel (TR) | - | - | - | - | 650 mW | Active | - | Details | - | - | MouseReel | - | - | - | Gain Block Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | Si | 2.8V ~ 5V | - | - | - | 500MHz ~ 2.5GHz | - | 500 MHz to 2.5 GHz | 2.8 V to 5 V | - | 1 Channel | 500MHz ~ 750MHz | 34.3 mA | - | - | 34.3mA | - | RF Amplifier | - | - | 15.5dB | - | - | - | - | Cellular | - | - | 4.1dB | 11.6dBm | - | RF Amplifier | ||
![]() GALI-52 Mini-Circuits | In Stock | - | - | Surface Mount | TO-243AA | YES | SURFACE MOUNT | SOT-89 | 3 | Mini-Circuits | 1000 | MINI-CIRCUITS | - | 16.5 dB | Mini-Circuits | GALI-52 | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 2.7 dB | 32 dBm | 2000 MHz | 85 °C | -45 °C | 15.5 dBm | - | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | Active | 7.7 | Details | No | - | MouseReel | - | e0 | EAR99 | Gain Block Amplifiers | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8542.33.00.01 | Wireless & RF Integrated Circuits | InGaP | 4V ~ 4.8V | 1 | COMPONENT | unknown | 0Hz ~ 2GHz | - | 0 Hz to 2 GHz | 4.4 V | 4.4 V | 1 Channel | 1GHz | 50 mA | - | - | 50mA | - | RF Amplifier | - | - | 14.4dB | WIDE BAND LOW POWER | - | - | 1.4 | Cellular, PCS | 13 dBm | 50 Ω | 2.7dB | 15.5dBm | - | RF Amplifier | ||
![]() GALI-49 Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | - | - | SOT-89 | - | Mini-Circuits | 1000 | - | - | 18 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 4.4 dB | 33.3 dBm | - | - | - | 16.4 dBm | - | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | Gain Block Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | InGaP | 4.3V ~ 4.85V | - | - | - | 0Hz ~ 5GHz | - | 0 Hz to 5 GHz | 4.5 V | - | 1 Channel | 2GHz | 65 mA | - | - | 65mA | - | RF Amplifier | - | - | 12dB | - | - | - | - | Cellular, PCS | - | - | 4.4dB | 16.4dBm | - | RF Amplifier | ||
![]() GALI-33 Mini-Circuits | In Stock |
| - | Surface Mount | TO-243AA | YES | SURFACE MOUNT | SOT-89 | 3 | Mini-Circuits | 1000 | MINI-CIRCUITS | - | 9.5 dB | Mini-Circuits | GALI-33 | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 3.9 dB | 28 dBm | 4000 MHz | 85 °C | -45 °C | 13.4 dBm | - | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | Active | 7.69 | Details | No | - | MouseReel | - | e0 | - | Gain Block Amplifiers | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | Wireless & RF Integrated Circuits | InGaP | 3.8V ~ 4.8V | 1 | COMPONENT | unknown | 0Hz ~ 4GHz | - | 0 Hz to 4 GHz | 4.3 V | 4.3 V | 1 Channel | 2GHz | 40 mA | - | - | 40mA | - | RF Amplifier | - | - | 15.8dB | WIDE BAND LOW POWER | - | - | 1.3 | Cellular, PCS | 13 dBm | 50 Ω | 3.9dB | 13.4dBm | - | RF Amplifier | ||
![]() PSA-0012 Mini-Circuits | In Stock |
| - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | - | SC-70-6 | - | Mini-Circuits | 2000 | - | - | 9 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 3.6 dB | 35.1 dBm | - | - | - | 21.2 dBm | - | - | - | - | - | 550 mW | Active | - | Non-Compliant | - | 0.050459 oz | MouseReel | - | - | - | Low Noise Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | - | 50MHz ~ 6GHz | - | 50 MHz to 6 GHz | 5 V | - | 1 Channel | 3GHz ~ 4GHz | 74 mA | - | - | 74mA | - | RF Amplifier | - | - | 9.1dB | - | - | - | - | Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN | - | - | 3.6dB | 22.1dBm | - | RF Amplifier | ||
![]() CMA-5043 Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | - | 12.8 dB | - | - | + 105 C | - | - 55 C | SMD/SMT | 1.3 dB, 1.44 dB | 31 dBm, 32.6 dBm | - | - | - | 19.8 dBm, 21.5 dBm | - | - | - | - | - | 380 mW | - | - | Details | - | - | MouseReel | CMA | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz to 4 GHz | 3 V, 5 V | - | 1 Channel | - | 58 mA | - | - | - | - | - | - | - | 7.2 dB, 8 dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAR-6SM Mini-Circuits | 1193 |
| - | Surface Mount | 4-SMD, Gull Wing | YES | SURFACE MOUNT | - | 4 | Mini-Circuits | 1000 | MINI-CIRCUITS | - | 30 dB | Mini-Circuits | MAR-6SM | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 2.3 dB | 18.1 dBm | 2000 MHz | 85 °C | -20 °C | 3.7 dBm | - | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Obsolete | 200 mW | Active | 7.56 | Details | No | 0.016446 oz | MouseReel | - | e0 | - | Gain Block Amplifiers | - | Tin/Lead (Sn/Pb) | LOW NOISE | - | Wireless & RF Integrated Circuits | InGaP | 3.5V | - | COMPONENT | unknown | 0Hz ~ 2GHz | - | 0 Hz to 2 GHz | 3.5 V | 3.5 V | 1 Channel | 500MHz | 16 mA | - | 16 mA | 16mA | - | RF Amplifier | - | - | 17.6dB | WIDE BAND LOW POWER | - | - | 1.3 | Cellular, PCN | 13 dBm | 50 Ω | 2.3dB | 3.7dBm | - | RF Amplifier | ||
![]() LEE-49 Mini-Circuits | 10 |
| - | Surface Mount | 4-SMD, No Lead | - | - | FG873 | - | Mini-Circuits | 1000 | MINI-CIRCUITS | - | 21 dB | Mini-Circuits | LEE-49 | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 5.5 dB | 33 dBm | 5000 MHz | 85 °C | -40 °C | 10.7 dBm | - | - | - | - | Obsolete | - | Active | 5.17 | Details | No | - | MouseReel | - | e0 | - | Gain Block Amplifiers | - | Tin/Lead (Sn/Pb) | USABLE TO 10 GHZ | - | Wireless & RF Integrated Circuits | InGaP | 4.2V ~ 5.3V | - | COMPONENT | unknown | 0Hz ~ 5GHz | - | 0 Hz to 5 GHz | 4.9 V | - | 1 Channel | 2GHz | 65 mA | - | - | 65mA | - | RF Amplifier | - | - | 7.8dB | WIDE BAND LOW POWER | - | - | 1.4 | Cellular, PCS | 15 dBm | 50 Ω | 5.5dB | 16.7dBm | - | RF Amplifier | ||
![]() AVA-183A Mini-Circuits | 2970 | - | - | Surface Mount | 8-VQFN Exposed Pad | - | - | 8-QFN (3x3) | - | Mini-Circuits | 2000 | - | - | 7.5 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 6 dB | 24.4 dBm | - | - | - | 18.7 dBm | - | - | - | - | - | 980 mW | Active | - | Details | - | 0.100919 oz | MouseReel | - | - | - | General Purpose Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | GaAs InGaP | 5V | - | - | - | 5GHz ~ 18GHz | - | 5 GHz to 18 GHz | 5 V | - | 1 Channel | 14GHz | 131 mA | - | - | 131mA | - | RF Amplifier | - | - | 12.4dB | - | - | - | - | Radar, DBS | - | - | 6dB | 19.9dBm | - | RF Amplifier | ||
![]() PSA-5453 Mini-Circuits | In Stock |
| - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | - | SC-70-6 | - | Mini-Circuits | 2000 | - | - | 7 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1.6 dB | 37.3 dBm | - | - | - | 20.1 dBm | - | - | - | - | - | 390 mW | Active | - | Details | - | - | MouseReel | - | - | - | Low Noise Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | Si | 3V | - | - | - | 50MHz ~ 4GHz | - | 50 MHz to 4 GHz | 3 V | - | 1 Channel | 4GHz | 60 mA | - | - | 60mA | - | RF Amplifier | - | - | 10.2dB | - | - | - | - | Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN | - | - | 1.6dB | 20.1dBm | - | RF Amplifier | ||
![]() ZHL-4240W Mini-Circuits | 591 | - | - | Chassis Mount | Module, SMA Connectors | - | - | - | - | Mini-Circuits | 10 | - | Non-Illuminated | - | Mini-Circuits | - | + 65 C | Mini-Circuits | - 20 C | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 2.131 lbs | - | - | - | - | - | 1 Position | - | - | - | Switches | - | 15V | - | - | - | 10MHz ~ 4.2GHz | Connector | - | - | - | - | 10MHz ~ 4.2GHz | - | 50 Ohms | - | 1A | SPST | Coaxial Switches | - | 15 VDC | 47dB | - | - | 2.5 | - | Cellular | - | - | 6dB | 30dBm | - | Coaxial Switches | ||
![]() MAR-1SM Mini-Circuits | 699 |
| - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | Mini-Circuits | 1000 | - | - | 17.5 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 3.3 dB | 14 dBm | - | - | - | 2.5 dBm | - | - | - | - | - | 200 mW | Active | - | Non-Compliant | - | 0.824529 oz | MouseReel | - | - | - | Gain Block Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | InGaP | 5V | - | - | - | 0Hz ~ 1GHz | - | 0 Hz to 1 GHz | 5 V | - | 1 Channel | 500MHz | 17 mA | - | - | 17mA | - | RF Amplifier | - | - | 16.5dB | - | - | - | - | Cellular | - | - | 3.3dB | 2.5dBm | - | RF Amplifier | ||
![]() HXG-242 Mini-Circuits | In Stock |
| - | - | MSiP-6 | - | - | - | - | - | 1000 | MINI-CIRCUITS | - | 17.5 dB | - | HXG-242+ | + 85 C | - | - 40 C | SMD/SMT | 2.5 dB | 42.9 dBm | 2400 MHz | 85 °C | -40 °C | 23.3 dBm | - | - | - | - | Active | 1 W | - | 2.27 | Details | Yes | - | MouseReel | HXG | - | EAR99 | Mobile Amplifiers/Cellular Amplifiers | - | - | LOW NOISE | - | - | - | - | - | COMPONENT | compliant | - | - | 700 MHz to 2.4 GHz | 5 V | - | 1 Channel | - | 140 mA | - | - | - | - | - | - | - | 13.6 dB | WIDE BAND MEDIUM POWER | 700 MHz | - | - | - | 24 dBm | 50 Ω | - | - | - | - |