- Gain
- RoHS
- Series
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Type
- Operating Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Mounting Styles
- Operating Supply Current
Attribute column
Manufacturer
Mini-Circuits RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Range | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shipping Restrictions | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Subcategory | Technology | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Operating Frequency | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Connection Type | Product Category | Power Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZRL-700 Mini-Circuits | 2836 |
| - | - | FJ893 | - | - | - | - | 1 | MINI-CIRCUITS | - | - | - | ZRL-700+ | + 60 C | - | - 40 C | Screw | 2 dB | 46 dBm | 700 MHz | 60 °C | -40 °C | 25.3 dBm | - | PLASTIC/EPOXY | ROHS COMPLIANT, CASE FJ893 | MODULE(UNSPEC) | Active | - | - | - | 5.12 | Details | Yes | - | - | - | Tray | - | e0 | Yes | EAR99 | Low Noise Amplifiers | Tin/Lead (Sn/Pb) | SMA | - | - | - | 1 | COAXIAL | unknown | - | 250 MHz to 700 MHz | - | 12 V | 12 V | - | - | 450 mA | - | - | 31 dB | WIDE BAND MEDIUM POWER | 250 MHz | 1.1 | - | 10 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZVE-453 Mini-Circuits | In Stock | - | - | - | VN3071-4 | - | - | - | - | 1 | - | - | - | - | - | + 50 C | - | - 40 C | Screw | - | 37 dBm | - | - | - | 27 dBm | - | - | - | - | - | - | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | Tray | ZVE | - | - | - | Power Amplifiers | - | - | - | - | - | - | - | - | - | 18 GHz to 45 GHz | - | 10 V to 15 V | - | - | - | 1.2 A | - | - | 34 dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVE-453HP Mini-Circuits | In Stock | - | - | - | VN3071-4 | - | - | - | - | 1 | - | - | - | - | - | + 50 C | - | - 40 C | Screw | - | 41 dBm | - | - | - | 28.5 dBm | - | - | - | - | - | - | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | Tray | ZVE | - | - | - | General Purpose Amplifiers | - | - | - | - | - | - | - | - | - | 18 GHz to 45 GHz | - | 10 V to 15 V | - | - | - | 1.8 A | - | - | 40 dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHA-83W Mini-Circuits | In Stock | - | - | - | SOT-89-4 | - | - | - | - | 1000 | - | 20 dB, 23 dB | - | - | - | + 85 C | - | - 40 C | SMD/SMT | 4.9 dB, 5.4 dB | 20.9 dBm, 31.9 dBm | - | - | - | 13.2 dBm, 18.5 dBm | - | - | - | - | - | 1.58 W | - | - | - | Details | - | - | - | - | MouseReel | PHA | - | - | - | Mobile Amplifiers/Cellular Amplifiers | - | - | - | - | - | - | - | - | - | 50 MHz to 8 GHz | - | 5 V, 9 V | - | 1 Channel | - | 115 mA | - | - | 10 dB, 14.2 dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMA4-33GLN Mini-Circuits | In Stock |
| - | - | MCLP-16 | - | - | - | - | 500 | - | 13 dB | - | - | - | + 85 C | - | - 40 C | SMD/SMT | 1.79 dB | 35.7 dBm | - | - | - | 20.6 dBm | - | - | - | - | - | 550 mW, 1 W | - | - | - | Details | - | - | - | - | MouseReel | PMA4 | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | 700 MHz to 3 GHz | - | 5 V | - | - | - | 152 mA | - | - | 18 dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMA-545G1 Mini-Circuits | In Stock |
| - | - | DL1721-8 | - | - | - | - | 500 | MINI-CIRCUITS | - | - | - | CMA-545G1+ | + 105 C | - | - 55 C | SMD/SMT | 1 dB | 36 dBm | - | - | - | 23.7 dBm | - | - | - | - | Active | - | - | - | 5.68 | Details | Yes | SMT Low Noise Amplifier, 400 - 2200 MHz, 50u2126 | - | - | MouseReel | - | - | - | EAR99 | Low Noise Amplifiers | - | - | - | - | - | - | - | unknown | - | 400 MHz to 2.2 GHz | - | 5 V | - | - | - | 158 mA | - | - | 31.5 dB | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | - | - | - | - | ||
![]() TSY-13LNB Mini-Circuits | In Stock |
| - | Surface Mount | 8-TFDFN Exposed Pad | MC1631-1 | - | TSY-13 | Mini-Circuits | 1000 | - | 10 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1.4 dB | 24.7 dBm | - | - | - | 17.6 dBm | - | - | - | - | - | 0.2 W | Active | - | - | Details | - | - | - | 0.009680 oz | MouseReel | - | - | - | - | General Purpose Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | 2.5V ~ 2.9V | - | - | - | 30MHz ~ 1GHz | 30 MHz to 1 GHz | - | 2.7 V | - | 2 Channel | 1GHz | 7.7 mA | 7.7mA | RF Amplifier | 13.1dB | - | - | - | General Purpose | - | - | 1.4dB | 17.6dBm | - | RF Amplifier | - | ||
![]() LVA-123 Mini-Circuits | 734 |
| - | Surface Mount | 8-VQFN Exposed Pad | 8-QFN (3x3) | - | - | Mini-Circuits | 1000 | - | 5.2 dB | 19.2 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 5.9 dB | 15.5 dBm | - | - | - | 5.3 dBm | - | - | - | - | - | 0.34 W | Active | - | - | Details | - | - | - | 0.084171 oz | MouseReel | - | - | - | - | Gain Block Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs InGaP | 4.8V ~ 5.2V | - | - | - | 10MHz ~ 12GHz | 10 MHz to 12 GHz | - | 5 V | - | 1 Channel | 50MHz | 52 mA | 52mA | RF Amplifier | 8.1dB | - | - | - | LTE, MMDS, Wireless LAN | - | - | 5.9dB | 17.2dBm | - | RF Amplifier | - | ||
![]() GVA-62 Mini-Circuits | 95 | - | - | Surface Mount | TO-243AA | SOT-89 | - | - | Mini-Circuits | 1000 | - | 20.7 dB | 21.9 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 5.6 dB | 23 dBm | - | - | - | 11.7 dBm | - | - | - | - | - | 0.725 W | Active | - | - | Details | - | - | - | 0.172313 oz | MouseReel | - | - | - | - | CATV Amplifiers | - | - | Wireless & RF Integrated Circuits | InGaP | 4.8V ~ 5.2V | - | - | - | 10MHz ~ 6GHz | 10 MHz to 6 GHz | - | 5 V | - | 1 Channel | 800MHz | 82 mA | 82mA | RF Amplifier | 14.5dB | - | - | - | CATV, DBS, LTE, MMDS, Wireless LAN | - | - | 5.6dB | 19.8dBm | - | RF Amplifier | - | ||
![]() PSA-8A Mini-Circuits | In Stock |
| - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | SC-70-6 | - | - | Mini-Circuits | 2000 | - | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 4.8 dB | 11.3 dBm | - | - | - | 3.1 dBm | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 0.057438 oz | MouseReel | - | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | 4.75V ~ 5.25V | - | - | - | 0Hz ~ 4GHz | 0 Hz to 4 GHz | - | 5 V | - | - | 100MHz | 36 mA | 36mA | RF Amplifier | 11.2dB | - | - | - | Cellular, PCS | - | - | 4.8dB | 12.8dBm | - | RF Amplifier | - | ||
![]() PMA2-43LN Mini-Circuits | In Stock |
| - | Surface Mount | MCLP-8 | MC1631-1 | - | PMA2 | Mini-Circuits | 2000 | - | 11.9 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1.08 dB | 32.2 dBm | - | - | - | 17.1 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 0.7 W | Active | - | - | Details | - | - | - | 0.020407 oz | MouseReel | PMA2 | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | - | 1.1GHz ~ 4GHz | 1.1 GHz to 4 GHz | - | 5 V | - | 1 Channel | 4 GHz | 51 mA | 51mA | RF Amplifier | 12.9 dB | - | - | - | GPS, GSM, Radar, LTE | - | - | 1.08dB | 19.9dBm | - | RF Amplifier | - | ||
![]() MAR-1 Mini-Circuits | 51 | - | - | - | - | - | cCSAus, cULus | - | - | - | - | - | - | Pepperl Fuchs | 083723 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-4.05 mm | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | DC | ||
![]() GALI-4 Mini-Circuits | In Stock | - | - | Surface Mount | SOT-89-4 | SOT-89 | - | - | Mini-Circuits | 1000 | - | 21 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 4 dB | 34 dBm | - | - | - | 17.5 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | Details | - | - | - | - | MouseReel | GALI | - | - | - | Gain Block Amplifiers | - | - | Wireless & RF Integrated Circuits | InGaP | 4.2V ~ 5.5V | - | - | - | 0Hz ~ 4GHz | 0 Hz to 4 GHz | - | 4.6 V | - | 1 Channel | 1 GHz | 65 mA | 65mA | RF Amplifier | 13.1 dB | - | - | - | Cellular, PCS | - | - | 4dB | 17.5dBm | - | RF Amplifier | - | ||
![]() ERA-3 Mini-Circuits | 100 | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | Mini-Circuits | 1000 | - | 18 dB | 24 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 2.9 dB | 24 dBm | - | - | - | 10.5 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 330 mW | Active | - | - | Details | - | - | - | - | MouseReel | ERA | - | - | - | CATV Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs InGaP | 3V ~ 3.4V | - | - | - | 0Hz ~ 3GHz | 0 Hz to 3 GHz | - | 3.2 V | - | 1 Channel | 3 GHz | 35 mA | 35mA | RF Amplifier | 16.4 dB | - | - | - | Cellular, CATV, DBS, PCS, WLAN | - | - | 2.9dB | 12.5dBm | - | RF Amplifier | - | ||
![]() PMA-545 Mini-Circuits | In Stock |
| - | Surface Mount | MCLP-8 | 8-QFN (3x3) | - | - | Mini-Circuits | 1000 | - | 7 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 2.4 dB | 37.6 dBm | - | - | - | 21.2 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 500 mW | Active | - | - | Yes | - | - | - | - | MouseReel | PMA | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | 3V | - | - | - | 50MHz ~ 6GHz | 50 MHz to 6 GHz | - | 3 V | - | 1 Channel | 6 GHz | 80 mA | 80mA | RF Amplifier | 5.5 dB | - | - | - | Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN | - | - | 2.4dB | 21.2dBm | - | RF Amplifier | - | ||
![]() PSA-545 Mini-Circuits | 1 |
| - | Surface Mount | SOT-363-6 | SC-70-6 | - | - | Mini-Circuits | 2000 | - | 6 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 1.7 dB | 35.4 dBm | - | - | - | 20.5 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 390 mW | Active | - | - | Yes | - | - | - | 0.071373 oz | MouseReel | PSA | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | 3V | - | - | - | 50MHz ~ 4GHz | 50 MHz to 4 GHz | - | 3 V | - | 1 Channel | 4 GHz | 80 mA | 80mA | RF Amplifier | 10.4 dB | - | - | - | Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN | - | - | 1.7dB | 20.5dBm | - | RF Amplifier | - | ||
![]() ERA-5 Mini-Circuits | 371 |
| - | Surface Mount | 4-SMD, Flat Leads | - | - | - | Mini-Circuits | 1000 | - | 21 dB | 22 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 45 C | SMD/SMT | 3.5 dB | 26 dBm | - | - | - | 12.5 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 451 mW | Active | - | - | Yes | - | - | - | - | MouseReel | ERA | - | - | - | CATV Amplifiers | - | - | Wireless & RF Integrated Circuits | InGaP | 4.5V ~ 5.3V | - | - | - | 0Hz ~ 4GHz | 0 Hz to 4 GHz | - | 4.9 V | - | 1 Channel | 4 GHz | 65 mA | 65mA | RF Amplifier | 14.3 dB | - | - | - | Cellular, CATV, DBS, PCS, WLAN | - | - | 3.5dB | 18.4dBm | - | RF Amplifier | - | ||
![]() MAR-8A Mini-Circuits | 133 |
| - | Surface Mount | 4-SMD, Flat Leads | - | - | - | Mini-Circuits | 1000 | - | 15.5 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 3.1 dB | 25 dBm | - | - | - | 12.5 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 250 mW | Active | - | - | Yes | - | - | - | 0.065325 oz | MouseReel | MAR | - | - | - | Gain Block Amplifiers | - | - | Wireless & RF Integrated Circuits | InGaP | 3.2V ~ 4.2V | - | - | - | 0Hz ~ 1GHz | 0 Hz to 1 GHz | - | 3.7 V | - | 1 Channel | 1 GHz | 36 mA | 36mA | RF Amplifier | 25 dB | - | - | - | Cellular, PCN | - | - | 3.1dB | 12.5dBm | - | RF Amplifier | - | ||
![]() ZVA-50953G Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | 12 dB | - | - | - | + 50 C | - | - 40 C | Screw | - | - | - | - | - | 16.5 dBm, 17.5 dBm, 18 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | - | - | Si | - | - | - | - | - | 50 GHz to 95 GHz | - | 10 V to 15 V | - | - | - | 370 mA | - | - | 27.5 dB, 28.5 dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVA-71863HP Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - 40 C | Screw | - | - | - | - | - | 22 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gain Block Amplifiers | - | - | - | Si | - | - | - | - | - | 71 GHz to 86 GHz | - | 10 V to 15 V | - | - | - | 490 mA | - | - | 37 dB | - | - | - | - | - | - | - | - | - | - | - |