- Gain
- RoHS
- Series
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Type
- Operating Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Mounting Styles
- Operating Supply Current
Attribute column
Manufacturer
Mini-Circuits RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Input Return Loss | Kind of connector | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | Technology | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Current rating | Frequency | Operating Frequency | Operating Supply Voltage | Power Supplies | Test Frequency | Operating Supply Current | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Noise Figure | P1dB | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZHL-100W-52-S Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 20 C | Screw | 4.5 dB | 58 dBm | - | - | - | 48.5 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | - | Si | - | - | - | - | - | - | 50 MHz to 500 MHz | 24 V | - | - | 10.5 A | - | - | 52 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVA-5R183 Mini-Circuits | 1365 |
| - | - | - | QFN-20 | - | - | - | - | - | - | - | - | - | - | - | 20 dB | - | - | - | SMD/SMT | 5.4 dB | 27.9 dBm | - | - | - | 6.8 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | GaAs | - | - | - | - | - | - | 500 MHz to 18 GHz | 5 V | - | - | 85 mA | - | - | 15.3 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMA3-15453 Mini-Circuits | 1456 |
| - | - | - | QFN-12 | - | - | - | - | - | - | - | - | - | - | - | 20 dB | - | + 85 C | - 40 C | SMD/SMT | 5.2 dB | 25 dBm | - | - | - | 17 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | Si | - | - | - | - | - | - | 15 GHz to 45 GHz | 5 V | - | - | 128 mA | - | - | 18.9 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMA2-162LNA Mini-Circuits | 1102 |
| - | - | - | SMT-8 | - | - | - | - | - | - | - | - | - | - | - | 20 dB | - | + 85 C | - 40 C | SMD/SMT | 0.81 dB | 30 dBm | - | - | - | 20 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | 700 MHz to 1.6 GHz | 4 V | - | - | 55 mA | - | - | 24.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVA-71863LNX Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - 40 C | Screw | 4.5 dB, 5.5 dB | - | - | - | - | 13.5 dBm | - | - | - | - | - | - | - | - | - | - | ZVA | - | - | - | - | Low Noise Amplifiers | - | - | Si | - | - | - | - | - | - | 71 GHz to 86 GHz | 10 V to 15 V | - | - | 180 mA | - | - | 37 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVE-3W-183 Mini-Circuits | 889 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVE-323LN-K Mini-Circuits | 794 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZHL-1-2W-S Mini-Circuits | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZHL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAMP-272LN Mini-Circuits | In Stock |
| Datasheet | gold-plated | - | - | - | - | 66 | - | socket | 2x33 | 2.54mm | - | THT | 3.57 g | MINI-CIRCUITS | - | female | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | - | COMPONENT | unknown | 1.5A | - | - | - | - | - | - | - | - | 11.5 dB | NARROW BAND LOW POWER | 2300 MHz | 1.45 | - | 17 dBm | 50 Ω | 2700 MHz | 60V | - | - | beryllium copper | 0.75µm | UL94V-0 | ||
![]() TAMP-1521GLN Mini-Circuits | In Stock |
| Datasheet | gold-plated | - | - | - | - | 14 | - | socket | 1x14 | 2.54mm | - | SMT | 0.8 g | MINI-CIRCUITS | - | female | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Active | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | - | COMPONENT | unknown | 3A | - | - | - | - | - | - | - | - | 33 dB | NARROW BAND LOW POWER | 1380 MHz | 1.15 | - | 17 dBm | 50 Ω | 1520 MHz | 150V | - | - | beryllium copper | 0.75µm | UL94V-0 | ||
![]() ZFL-2000X Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | 2000 MHz | 71 °C | -20 °C | - | - | ROHS COMPLIANT, CASE SS98 | - | Active | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | SMA | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | - | 20 dB | WIDE BAND LOW POWER | 10 MHz | 2 | - | 5 dBm | 50 Ω | - | - | - | - | - | - | - | ||
![]() RAM-4 Mini-Circuits | 5000 | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | 1000 MHz | 100 °C | -54 °C | - | CERAMIC | SL,4LEAD,.1"SQ | SL,4LEAD,.1"SQ | Active | Yes | - | - | - | - | - | - | e2 | Yes | - | EAR99 | - | TIN SILVER OVER NICKEL | LOW NOISE | - | - | - | COMPONENT | compliant | - | - | - | - | 5.25 V | - | - | 50 mA | - | 7 dB | WIDE BAND LOW POWER | - | 1.9 | - | 13 dBm | 50 Ω | - | - | - | - | - | - | - | ||
![]() ZHL-5W-2G-S Mini-Circuits | 5000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | 2000 MHz | 65 °C | -20 °C | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | SMA, USABLE AT 700 TO 2200 MHZ | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | - | 40 dB | WIDE BAND HIGH POWER | 800 MHz | 1.5 | - | 1 dBm | 50 Ω | - | - | - | - | - | - | - | ||
![]() TVA-63-183 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2019-05-09 | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZHL-1A-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | 500 MHz | 65 °C | -20 °C | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | SMA | - | - | 1 | MODULE | unknown | - | - | - | - | 24 V | - | - | 600 mA | - | 16 dB | POWER AMPLIFIER | 2 MHz | 2 | - | 20 dBm | 50 Ω | - | - | - | - | - | - | - | ||
![]() ZHL-2150 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LHY-84 Mini-Circuits | 4 |
| Datasheet | - | Surface Mount | 6-TDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | 0Hz ~ 7GHz | - | - | - | 1GHz | - | - | 111mA | 7.9dB | - | - | - | CATV, DBS, LTE, MMDS, Wireless LAN | - | - | - | - | 5.1dB | 20.7dBm | - | - | - | ||
![]() ZHL-1-2WX-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | 500 MHz | 65 °C | -20 °C | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | SMA | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | - | 29 dB | POWER AMPLIFIER | 5 MHz | 1.5 | - | 10 dBm | 50 Ω | - | - | - | - | - | - | - | ||
![]() PHA-13HLN-DG Mini-Circuits | 5 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHA-24L-DG Mini-Circuits | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | 20000 MHz | 85 °C | -40 °C | - | - | - | DIE OR CHIP | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | compliant | - | - | - | - | 5 V | - | - | 24 mA | - | 10.2 dB | WIDE BAND LOW POWER | - | 1.43 | - | 8 dBm | 50 Ω | - | - | - | - | - | - | - |