- Gain
- RoHS
- Series
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Type
- Operating Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Mounting Styles
- Operating Supply Current
Attribute column
Manufacturer
Mini-Circuits RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GAL-51F Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 4000 MHz | 85 °C | -45 °C | - | - | - | Obsolete | Yes | e3 | Yes | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | COMPONENT | unknown | - | - | 14 dB | WIDE BAND LOW POWER | - | 1.7 | 13 dBm | 50 Ω | ||
![]() ZHL-3A Mini-Circuits | 15 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 150 MHz | 65 °C | -20 °C | - | ROHS COMPLIANT, CASE S32 | - | Active | Yes | - | - | EAR99 | - | BNC | - | COAXIAL | unknown | - | - | 24 dB | WIDE BAND MEDIUM POWER | 0.4 MHz | 2 | 10 dBm | 50 Ω | ||
![]() ZHL-5W-202-S Mini-Circuits | 5000 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | - | unknown | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() ZHL-50W-63 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 6000 MHz | 60 °C | - | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | 1 | MODULE | unknown | 40 V | 12500 mA | 49 dB | WIDE BAND HIGH POWER | 700 MHz | 1.5 | 5 dBm | 50 Ω | ||
![]() ZHL-2-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1000 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | 1 | MODULE | unknown | 24 V | 600 mA | 16 dB | WIDE BAND MEDIUM POWER | 10 MHz | 2.1 | 15 dBm | 50 Ω | ||
![]() ZKL-2R7 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2700 MHz | 75 °C | -40 °C | - | ROHS COMPLIANT, CASE BY493 | - | Active | Yes | - | - | EAR99 | - | SMA, LOW NOISE | - | COAXIAL | unknown | - | - | 20 dB | WIDE BAND LOW POWER | 10 MHz | 1.4 | 13 dBm | 50 Ω | ||
![]() ZHL-03-5WFX Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 300 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | 1 | COAXIAL | unknown | 24 V | 2800 mA | 30 dB | POWER AMPLIFIER | 60 MHz | 1.5 | 10 dBm | 50 Ω | ||
![]() ZX60-1215LN-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1400 MHz | 80 °C | -40 °C | - | ROHS COMPLIANT, CASE GA955 | - | Active | Yes | - | Yes | - | Nickel (Ni) | SMA | - | COAXIAL | unknown | - | - | 11 dB | LOW NOISE AMPLIFIER | 800 MHz | 1.4 | 13 dBm | 50 Ω | ||
![]() ZHL-30W-262-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2550 MHz | 41 °C | -20 °C | - | - | - | Obsolete | Yes | - | - | EAR99 | - | SMA-M | - | COAXIAL | unknown | - | - | 43 dB | NARROW BAND HIGH POWER | 2300 MHz | 1.3 | 9 dBm | 50 Ω | ||
![]() TVA-4W-422A Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | - | unknown | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() ZHL-5W-422X Mini-Circuits | 5000 | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 4200 MHz | 50 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | 1 | COAXIAL | unknown | 28 V | 3000 mA | 20 dB | WIDE BAND HIGH POWER | 500 MHz | 2.3 | 20 dBm | 50 Ω | ||
![]() ZFL-2000X Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2000 MHz | 71 °C | -20 °C | - | ROHS COMPLIANT, CASE SS98 | - | Active | Yes | - | - | EAR99 | - | SMA | - | COAXIAL | unknown | - | - | 20 dB | WIDE BAND LOW POWER | 10 MHz | 2 | 5 dBm | 50 Ω | ||
![]() ZFL-2000GHB Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 2000 MHz | 71 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | 1 | COAXIAL | unknown | - | - | 27 dB | WIDE BAND LOW POWER | 10 MHz | 1.5 | 10 dBm | 50 Ω | ||
![]() ZX60-06203LN Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 2019-06-14 | MINI-CIRCUITS | 20000 MHz | 85 °C | -40 °C | - | - | - | End Of Life | Yes | - | - | - | - | SMA-F | 1 | COAXIAL | unknown | 5 V | 150 mA | 15 dB | WIDE BAND LOW POWER | 6000 MHz | 1.92 | 17 dBm | 50 Ω | ||
![]() ZHL-2-8X-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1000 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | 1 | COAXIAL | unknown | 24 V | 700 mA | 31 dB | POWER AMPLIFIER | 10 MHz | 2 | 5 dBm | 50 Ω | ||
![]() PMA2-33LN-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | MINI-CIRCUITS | 3000 MHz | 85 °C | -40 °C | - | - | DIE OR CHIP | Active | Yes | - | - | EAR99 | - | - | 1 | COMPONENT | compliant | 3 V | 67 mA | 8.4 dB | WIDE BAND LOW POWER | 400 MHz | 1.07 | 14 dBm | 50 Ω | ||
![]() ZHL-2150 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() ZFL-11ADB Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2000 MHz | 71 °C | -20 °C | - | ROHS COMPLIANT, CASE Y460 | - | Active | Yes | - | - | EAR99 | - | SMA | - | COAXIAL | not_compliant | - | - | 8 dB | WIDE BAND LOW POWER | 2 MHz | 2 | 10 dBm | 50 Ω | ||
![]() TVA-63-183 Mini-Circuits | In Stock | - | Datasheet | - | - | - | 2019-05-09 | MINI-CIRCUITS | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | ||
![]() RAM-4 Mini-Circuits | 5000 | - | Datasheet | YES | SURFACE MOUNT | 4 | - | MINI-CIRCUITS | 1000 MHz | 100 °C | -54 °C | CERAMIC | SL,4LEAD,.1"SQ | SL,4LEAD,.1"SQ | Active | Yes | e2 | Yes | EAR99 | TIN SILVER OVER NICKEL | LOW NOISE | - | COMPONENT | compliant | 5.25 V | 50 mA | 7 dB | WIDE BAND LOW POWER | - | 1.9 | 13 dBm | 50 Ω |