- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- RF/Microwave Device Type
- Attenuation-Nom
- Characteristic Impedance
- Construction
- Input Power-Max (CW)
- VSWR-Max
- ECCN Code
- Operating Temperature-Max
Attribute column
Manufacturer
Mini-Circuits RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Number of Terminals | Attenuation-Nom | Colour | Date Of Intro | Gross weight | Heatsink shape | Heatsinks features | Ihs Manufacturer | Insertion Loss-Max | Internal diameter | Material finishing | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Type of heatsink | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | 2nd Connector Number of Positions Loaded | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAT-31575A-SP Mini-Circuits | In Stock |
| Datasheet | YES | SURFACE MOUNT | - | 20 | 31.5 dB | - | 2016-09-08 | - | - | - | MINI-CIRCUITS | 1.9 dB | - | - | - | 2500 MHz | 105 °C | -40 °C | PLASTIC/EPOXY | LCC20,.16SQ,20 | LCC20,.16SQ,20 | Active | Yes | - | - | - | EAR99 | - | - | COMPONENT | unknown | 3 V | 0.2 mA | VARIABLE ATTENUATOR | 1 MHz | 1.29 | 30 dBm | 50 Ω | - | - | - | - | ||
![]() YAT-30A-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 6 | 29.9 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 26500 MHz | 85 °C | -40 °C | - | DIE-6 | DIE OR CHIP | Active | Yes | - | - | - | - | - | - | COMPONENT | unknown | - | - | FIXED ATTENUATOR | - | 1.2 | 30 dBm | 50 Ω | - | - | - | - | ||
![]() RCAT-09 Mini-Circuits | 10 |
| Datasheet | - | - | - | - | 9.03 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 20000 MHz | 125 °C | -55 °C | - | - | - | Active | Yes | - | - | - | EAR99 | - | - | COMPONENT | unknown | - | - | FIXED ATTENUATOR | - | 1.07 | 33.01 dBm | 50 Ω | - | - | - | - | ||
![]() YAT-15-DG Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | Not Recommended | Yes | - | - | - | - | - | - | - | compliant | - | - | FIXED ATTENUATOR | - | - | - | - | - | - | - | - | ||
![]() RCDAT-3000-63W2 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | unknown | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | - | - | ||
![]() YAT-10A-DG Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | unknown | - | - | FIXED ATTENUATOR | - | - | - | - | - | - | - | - | ||
![]() KAT-30-DG Mini-Circuits | 5 |
| Datasheet | YES | SURFACE MOUNT | - | 6 | 30.2 dB | - | 2017-06-22 | - | - | - | MINI-CIRCUITS | - | - | - | - | 43500 MHz | - | - | PLASTIC/EPOXY | - | DIE OR CHIP | Active | Yes | - | - | - | - | - | - | COMPONENT | unknown | - | - | FIXED ATTENUATOR | - | 1.2 | 30 dBm | 50 Ω | - | - | - | - | ||
![]() BW-S6-2W263 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | 6 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 26000 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE FF659 | - | End Of Life | Yes | - | - | - | EAR99 | - | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=125W | COAXIAL | not_compliant | - | - | FIXED ATTENUATOR | - | 1.3 | 33.01 dBm | 50 Ω | - | - | - | - | ||
![]() NF-BM-10 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | 10 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 2000 MHz | 100 °C | -55 °C | - | - | - | Active | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | N-F; BNC-M, USABLE TO 4000 MHZ | COAXIAL | unknown | - | - | FIXED ATTENUATOR | - | 1.3 | 26.99 dBm | 50 Ω | - | - | - | - | ||
![]() RVA-2000 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 16 | 46 dB | - | - | - | - | - | MINI-CIRCUITS | 5 dB | - | - | - | 2000 MHz | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | unknown | 5 V | 10 mA | VARIABLE ATTENUATOR | 150 MHz | 1.15 | 30 dBm | 50 Ω | - | - | - | - | ||
![]() MVA-2000 Mini-Circuits | 9080 | - | Datasheet | YES | SURFACE MOUNT | aluminium | 8 | 43 dB | black | - | 700 g | round | LED adapter | MINI-CIRCUITS | 3 dB | 8mm | anodized | for back plate | - | 85 °C | -55 °C | METAL | LCC8,.35SQ,75 | LCC8,.35SQ,75 | End Of Life | Yes | extruded | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | unknown | 3/5 V | 5 mA | VARIABLE ATTENUATOR | 10 MHz | 1.15 | 18.98 dBm | 50 Ω | 2000 MHz | LED | 68.5mm | 50mm | ||
![]() FW-7 Mini-Circuits | 1365 | - | Datasheet | - | - | - | - | 7 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 12000 MHz | 100 °C | -45 °C | - | - | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | SMA-F; SMA-M | COAXIAL | unknown | - | - | FIXED ATTENUATOR | - | 1.3 | 30 dBm | 50 Ω | - | - | - | - | ||
![]() RCAT-08 Mini-Circuits | 17 |
| Datasheet | - | - | - | - | 8.04 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 20000 MHz | 125 °C | -55 °C | - | - | - | Active | Yes | - | - | - | EAR99 | - | - | COMPONENT | unknown | - | - | FIXED ATTENUATOR | - | 1.07 | 33.01 dBm | 50 Ω | - | - | - | - | ||
![]() DAT-15575A-SP Mini-Circuits | 20 |
| Datasheet | - | - | - | - | - | - | 2016-09-08 | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RVA-2500-75 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | 60 dB | - | - | - | - | - | MINI-CIRCUITS | 6.2 dB | - | - | - | 2500 MHz | 85 °C | -55 °C | - | - | - | Obsolete | Yes | - | - | - | EAR99 | - | - | MODULE | unknown | - | - | VARIABLE ATTENUATOR | 10 MHz | 1.22 | 21.14 dBm | 75 Ω | - | - | - | - | ||
![]() DAT-15575A-PP Mini-Circuits | 20 |
| Datasheet | - | - | - | - | - | - | 2016-09-08 | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAT-3DC-3A Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | 3 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | EAR99 | - | SMA-F; SMA-M | COAXIAL | unknown | - | - | FIXED ATTENUATOR | 100 MHz | 1.4 | 10 dBm | 50 Ω | - | - | - | - | ||
![]() NF-BM-3 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | 3 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 2000 MHz | 100 °C | -55 °C | - | - | - | Active | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | N-F; BNC-M, USABLE TO 4000 MHZ | COAXIAL | unknown | - | - | FIXED ATTENUATOR | - | 1.25 | 26.99 dBm | 50 Ω | - | - | - | - | ||
![]() NM-BF-3 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | 3 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 2000 MHz | 100 °C | -55 °C | - | - | - | Active | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | BNC-F; N-M, USABLE TO 4000 MHZ | COAXIAL | unknown | - | - | FIXED ATTENUATOR | - | 1.25 | 26.99 dBm | 50 Ω | - | - | - | - | ||
![]() TOAT-4816 Mini-Circuits | In Stock | - | Datasheet | - | - | - | 12 | 28 dB | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | 1000 MHz | 100 °C | -55 °C | METAL | CAN12,.4 | CAN12,.4 | Active | Yes | - | e4 | - | EAR99 | GOLD | - | COMPONENT | unknown | - | - | VARIABLE ATTENUATOR | 10 MHz | 1.6 | 15.05 dBm | 50 Ω | - | - | - | - |