- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- RF/Microwave Device Type
- Attenuation-Nom
- Characteristic Impedance
- Construction
- Input Power-Max (CW)
- VSWR-Max
- ECCN Code
- Operating Temperature-Max
Attribute column
Manufacturer
Mini-Circuits RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of pins | Housing material | Number of Terminals | Terminal Material | Attenuation-Nom | Backlight voltage | Cable | Category | Connector | Connector pinout layout | Contact material | Contacts pitch | Date Of Intro | Dielectric strength | Electrical mounting | Gross weight | Head and button shape | Ihs Manufacturer | Indicator type | Insertion Loss-Max | Kind of connector | LED operating life | Maximum current | Mean time between failures | Mfr | Mounting diameter | Mounting hole | Mounting method | Name | Nominal voltage | Number of switching cycles (electrical) | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Protection class | Purpose | Relative humidity | Rohs Code | Row pitch | Service life | Shaft type | Shield | Spatial orientation | Standard Number | Switching scheme | Teral type | Transport packaging size/quantity | Type of connector | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector type | Type | Terminal Finish | Color | Applications | Power (Watts) | Additional Feature | Depth | Construction | Reach Compliance Code | Current rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Power Supplies | Contact resistance | Insulation resistance | Note | Current - Output (Max) | Supply Current-Max | Switch type | Resolution | Operating temperature range | Rated current | RF/Microwave Device Type | Rotation angle | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Conductor diameter | Profile | Features | Standard | Contacts | Backlight color | Diameter | Height | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAT-15R5A-SP Mini-Circuits | In Stock |
| Datasheet | - | - | - | YES | SURFACE MOUNT | - | PC UL94V-0 | 20 | - | 15.5 dB | - | 4x2 UTP Cat 5e | 5e | - | - | nickel-plated phosphor bronze with gold-plated contacts | - | - | - | - | 11.00 | - | MINI-CIRCUITS | - | 3 dB | - | - | - | ≥750 cycles | - | - | - | - | Keystone Jack Module Insert | - | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | - | - | Active | - | - | - | Yes | - | - | - | none | - | - | - | 110 type IDCmin | 42*28*23.5/500 | - | - | - | - | - | - | - | - | - | EAR99 | RJ45 8P8C 180 degrees | - | - | black | - | - | - | 29.2 mm | COMPONENT | unknown | - | - | - | - | - | - | - | 3 V | - | - | - | - | 0.2 mA | - | - | -20...+68 °C | - | VARIABLE ATTENUATOR | - | - | 1.9 | 30 dBm | 50 Ω | 4000 MHz | - | 26-22AWG | - | - | TIA/ EIA 568A/ 568B ISO/ IEC11801 | - | - | - | 18.3 mm | 14.5 (mounting part) mm | - | - | ||
![]() DAT-31A-PN Mini-Circuits | In Stock |
| Datasheet | - | Through Hole | 24-DIP Module, 8 Leads | YES | SURFACE MOUNT | - | - | 20 | 12V | 31 dB | - | - | - | - | - | - | - | - | - | - | 6.03 | - | MINI-CIRCUITS | - | 3 dB | - | - | 0.5…5 mA/channel; common output - 0.5…10 mA | - | XP Power | - | Φ7 mm | PCB mounting, vertical position | ZEC11S series encoder with switch | 5 V | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | LCC20,.16SQ,20 | LCC20,.16SQ,20 | Active | - | for determining speed and direction of rotation; angle of rotation | 25…85 % | Yes | - | 15000 cycles | 12mm keyed; diameter - 6mm; length L - 20mm; material - metal | - | - | 60601-1; 62368-1 | - | - | 31*31*35/2000 | - | - | -40°C ~ 100°C (With Derating) | Tube | JMR10 (10W) | 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) | - | - | Active | EAR99 | - | Isolated Module | Gold (Au) - with Palladium/Nickel (Pd/Ni) barrier | - | ITE (Commercial), Medical | 10 W | - | 12 (housing) mm | COMPONENT | unknown | - | 1 | CB, CE, CSA, TUV, UKCA, UL | 86.5% | 5 kV | 18V | 4.5V | 3,-3.2 V | - | - | Nut and washer included | 833mA | 0.1 mA | SPST NO - normally open contact | 20 detents, 20 pulses (20 PPR) | -10…+70 °C | - | VARIABLE ATTENUATOR | 360 ° | - | 1.9 | 30 dBm | 50 Ω | 4000 MHz | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | 20 (without housing) mm | 11.7 (housing) mm | - | - | ||
![]() YAT-0 Mini-Circuits | 15 |
| - | - | - | - | YES | SURFACE MOUNT | - | nickel plated brass | 6 | - | 0.05 dB | 12 V | - | - | - | - | - | - | - | 2000 (50 Hz / 1 min) V | - | 14.20 | flat ring and button | MINI-CIRCUITS | point | - | - | ≥40000 hours | - | - | - | 16 mm | - | - | - | - | ≥200000 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOLCC6,.08,25 | - | Obsolete | IP65 | - | 45...85 % | Yes | - | - | - | - | - | - | OFF-(ON) without fixing | - | 62*27*28/150 | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | MATTE TIN | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | ≤50 mΩ | ≥1000 MΩ | - | - | - | GQ16 series vandal resistant button with backlight | - | -25…+55 °C | 2 A | FIXED ATTENUATOR | - | - | 1.8 | 33.01 dBm | 50 Ω | 18000 MHz | - | - | - | - | - | 2Pin+2Pin | green | 18 mm | - | - | - | - | ||
![]() TOAT-R512 Mini-Circuits | In Stock | - | Datasheet | gold-plated | - | - | - | - | 26 | - | 12 | - | 3.5 dB | - | - | - | socket | 2x13 | - | 2.54mm | - | - | THT | 1.56 g | - | MINI-CIRCUITS | - | - | female | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | METAL | CAN12,.4 | CAN12,.4 | Obsolete | - | - | - | No | 2.54mm | - | - | - | straight | - | - | - | - | pin strips | -40...163°C | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | HIGH RELIABILITY | - | COMPONENT | unknown | 1.5A | - | - | - | - | - | - | 5 V | - | - | - | - | 12 mA | - | - | - | - | VARIABLE ATTENUATOR | - | 10 MHz | 1.6 | 15.05 dBm | 50 Ω | 1000 MHz | 60V | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() RCAT-12 Mini-Circuits | 21 |
| Datasheet | gold-plated | - | - | - | - | 50 | - | - | - | 12 dB | - | - | - | socket | 1x50 | - | 2.54mm | - | - | THT | 4.3 g | - | MINI-CIRCUITS | - | - | female | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | Active | - | - | - | Yes | - | - | - | - | straight | - | - | - | - | pin strips | -40...163°C | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | COMPONENT | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | 1.05 | 32.55 dBm | 50 Ω | 20000 MHz | 60V | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() HAT-10-75 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 10 dB | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 MHz | 100 °C | -45 °C | - | ROHS COMPLIANT, CASE FF747 | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | Nickel (Ni) | - | - | - | BNC-F; BNC-M, USABLE TO 4000 MHZ | - | COAXIAL | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | 1.3 | 26.99 dBm | 75 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCAT-07 Mini-Circuits | 7 |
| Datasheet | - | - | - | - | - | - | - | - | - | 7.04 dB | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 MHz | 125 °C | -55 °C | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | 1.07 | 33.01 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAT-40 Mini-Circuits | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 8 | - | 40 dB | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 MHz | - | - | METAL | DIP8,.1 | DIP8,.1 | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | 1.5 | 26.99 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAT-10DC-3A Mini-Circuits | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | 10 dB | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 MHz | 100 °C | -55 °C | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | SMA-F; SMA-M | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 3000 mA | - | - | - | - | FIXED ATTENUATOR | - | 100 MHz | 1.5 | 10 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUDAT-6000-90 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 90 dB | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 10 dB | - | - | - | - | - | - | - | - | - | - | - | 6000 MHz | 50 °C | - | METAL | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | 5 V | - | - | - | - | 80 mA | - | - | - | - | VARIABLE ATTENUATOR | - | 1 MHz | 1.6 | 23 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAT-6DC-3A Mini-Circuits | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | 6 dB | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 MHz | 100 °C | -55 °C | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | SMA-F; SMA-M | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | 100 MHz | 1.5 | 10 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RVA-2000V3 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 40 dB | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 6 dB | - | - | - | - | - | - | - | - | - | - | - | 2000 MHz | 85 °C | -55 °C | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | 50 MHz | 1.12 | 17.99 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RVA-6000 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016-07-27 | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCDAT-6000-90 Mini-Circuits | In Stock |
| Datasheet | - | - | - | NO | BOARD MOUNT | - | - | - | - | 90 dB | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 10 dB | - | - | - | - | - | - | - | - | - | - | - | 6000 MHz | 50 °C | - | METAL | MODULE(UNSPEC) | MODULE(UNSPEC) | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | PROGRAMMABLE ATTENUATOR | - | 1 MHz | 1.3 | 23 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VAT-12W2 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 12 dB | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 MHz | 100 °C | -45 °C | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | SMA-F; SMA-M | - | COAXIAL | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | 1.8 | 33.01 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAT-10-DG Mini-Circuits | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | - | - | - | 9.7 dB | - | - | - | - | - | - | - | 2017-06-22 | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | 43500 MHz | 85 °C | -40 °C | - | DIE OR CHIP | DIE OR CHIP | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | - | - | - | - | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | 1.2 | 32 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCDAT-8000-60 Mini-Circuits | 9080 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |