- Type
- Brand
- Characteristic Impedance
- Configuration
- Construction
- Dynamic Range dB
- ECCN Code
- Factory Pack QuantityFactory Pack Quantity
- Frequency Range
- Ihs Manufacturer
- Input Power-Max (CW)
- JESD-609 Code
Attribute column
Manufacturer
Mini-Circuits RF Detectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Dynamic Range dB | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Subcategory | Technology | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Operating Supply Voltage | Configuration | Accuracy | Current - Supply | Product Type | Output Polarity | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | RF Type | Input Power-Max (CW) | Characteristic Impedance | Input Range | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZX47-60-S Mini-Circuits | 2249 |
| - | Chassis Mount | Module, SMA Connectors | - | Mini-Circuits | 65 dB | 1 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | Screw | - | - | - | Tray | - | - | Active | Details | - | - | - | - | - | - | - | RF Power Detector | - | Wireless & RF Integrated Circuits | Si | 4.5V ~ 5.5V | - | - | 10MHz ~ 8GHz | 5.7 V | Single | - | 100 mA | RF Detector | - | 10MHz to 8 GHz | - | - | General Purpose | - | - | -60dBm ~ 5dBm | RF Detector | ||
![]() RPD-1 Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 100 MHz | 100 °C | -55 °C | - | Active | - | - | - | Yes | - | - | - | e3/e2 | Yes | EAR99 | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | NEGATIVE | - | PHASE DETECTOR | 1 MHz | - | 17 dBm | 50 Ω | - | - | ||
![]() SYPD-52W Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 650 MHz | 85 °C | -40 °C | - | Active | - | - | - | Yes | - | - | - | e4 | Yes | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | NEGATIVE | - | PHASE DETECTOR | 300 MHz | - | 17 dBm | 50 Ω | - | - | ||
![]() ZX47-40LN-S Mini-Circuits | 2261 |
| - | Chassis Mount | Module, SMA Connectors | - | Mini-Circuits | 60 dB | 10 | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | Through Hole | - | - | - | Tray | - | 730 mW | Active | Details | - | 2.091922 oz | - | - | - | - | - | RF Power Detector | - | Wireless & RF Integrated Circuits | Si | 4.5V ~ 5.5V | - | - | 10MHz ~ 8GHz | 5 VDC | Single | - | 100 mA | RF Detector | - | 10 MHz to 8000 MHz | - | - | General Purpose | - | - | -40dBm ~ 20dBm | RF Detector | ||
![]() ZV47-K44RMS Mini-Circuits | 830 |
| - | - | AV2578-4 | - | - | 35 dB | 1 | - | - | + 85 C | - | - 40 C | Screw | - | - | - | - | - | - | - | Details | - | - | Tray | - | - | - | - | RF Power Detector | - | - | - | - | - | - | - | 3.3 V | Single | - | - | - | - | 100 MHz to 40 GHz | - | - | - | - | - | - | - | ||
![]() ZX47-50-S Mini-Circuits | In Stock | - | - | - | - | - | Mini-Circuits | - | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZX47 | - | - | - | RF Power Detector | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | RF Detector | - | - | - | - | - | - | - | - | RF Detector | ||
![]() SYPD-52 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 500 MHz | 85 °C | -40 °C | - | Active | - | - | - | Yes | - | - | - | e4 | Yes | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | NEGATIVE | - | PHASE DETECTOR | 400 MHz | - | 17 dBm | 50 Ω | - | - |