- Applications
- Coupler Type
- Coupling Factor
- Frequency
- Package / Case
- Return Loss
- Mfr
- Product Status
- Series
- Packaging
- Supplier Device Package
- Insertion Loss
Attribute column
Manufacturer
Mini-Circuits RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Housing material | Number of Terminals | Cable | Category | Clamp type | Connector | Connector pinout layout | Contact material | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Insertion Loss-Max | Kind of connector | Mean time between failures | Mfr | Name | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Rohs Code | Spatial orientation | Transport package size/quantity | Type of connector | Operating temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector type | Terminal Finish | Color | Additional Feature | Shielding | Depth | Construction | Reach Compliance Code | Current rating | Operating temperature range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Conductor diameter | Profile | Standard | Height | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBD20-63-1 Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBD-20-63HP-2 Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBD-20-63HP-1 Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D17IA Mini-Circuits | 4263 |
| Datasheet | - | YES | SURFACE MOUNT | - | PC | 6 | 4x2 UTP Cat 5e | 5e | 110 type punch down IDC | - | - | phosphor bronze with nickel and gold plating | - | - | - | 10.70 | MINI-CIRCUITS | 0.7 dB | - | ≥750 cycles | - | Keystone Jack Module Insert | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | - | - | Active | - | Yes | - | 42*28*23.5/500 | - | - | Bag | - | - | - | Active | EAR99 | RJ45 8P8C 90 degrees | - | white | - | none | 30.8 mm | COMPONENT | unknown | - | -40...+60 °C | DIRECTIONAL COUPLER | 2300 MHz | 1.2 | 36.02 dBm | 50 Ω | 2600 MHz | - | 26-22AWG | - | TIA/ EIA 568A/ 568B ISO/ IEC11801 | 16.2 (insertion part) mm | 14.5; 18.6 (total) mm | - | - | ||
![]() SYDC-19-52HP Mini-Circuits | 200 |
| Datasheet | gold-plated | - | - | 11 | - | - | - | - | - | socket | 1x11 | - | 2.54mm | - | THT | 0.53 g | MINI-CIRCUITS | 0.6 dB | female | - | - | - | - | 65 °C | -40 °C | - | - | - | - | Active | - | Yes | straight | - | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | - | COMPONENT | unknown | 1.5A | - | BI-DIRECTIONAL COUPLER | 30 MHz | 2 | 46.99 dBm | 50 Ω | 512 MHz | 60V | - | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() DBTC16-282LX Mini-Circuits | In Stock |
| Datasheet | gold-plated | YES | SURFACE MOUNT | 20 | - | 5 | - | - | - | socket | 1x20 | - | 2.54mm | - | THT | 1 g | MINI-CIRCUITS | 2.4 dB | female | - | - | - | - | 85 °C | -40 °C | - | - | - | SOLCC5/6,.16 | Active | - | Yes | straight | - | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | TR, 7 INCH; 500 | - | - | COMPONENT | unknown | 3A | - | DIRECTIONAL COUPLER | 5 MHz | 1.13 | 1 dBm | 50 Ω | 2850 MHz | 150V | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() PDC20-400HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.5 dB | - | - | - | - | 400 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | e3/e2 | Yes | - | EAR99 | - | TIN/TIN SILVER | - | - | - | - | COMPONENT | unknown | - | - | DIRECTIONAL COUPLER | 40 MHz | 1.1 | 40 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() SYBD-23-13HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.25 dB | - | - | - | - | 1000 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | COMPONENT | unknown | - | - | BI-DIRECTIONAL COUPLER | 800 MHz | 1.15 | 50 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() SYBD-30-62HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.2 dB | - | - | - | - | 610 MHz | 100 °C | -55 °C | - | - | ROHS COMPLIANT, CASE JB1233, 5 PIN | - | Active | - | Yes | - | - | - | - | - | - | e4 | - | - | EAR99 | - | GOLD OVER NICKEL | - | - | - | - | COMPONENT | compliant | - | - | BI-DIRECTIONAL COUPLER | 400 MHz | 1.05 | 50 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() ZADC-10-10-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.2 dB | - | - | - | - | 1000 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | No | - | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | SMA | - | - | COAXIAL | unknown | - | - | DIRECTIONAL COUPLER | 800 MHz | 1.16 | 36.99 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() SYBD-18-142HP Mini-Circuits | 3600 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.4 dB | - | - | - | - | 1400 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | COMPONENT | unknown | - | - | BI-DIRECTIONAL COUPLER | 960 MHz | 1.1 | 46.99 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() SYDC-10-62HP Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 8 | - | - | - | - | - | - | - | 2017-08-21 | - | - | MINI-CIRCUITS | 0.9 dB | - | - | - | - | 600 MHz | 85 °C | -40 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | MODULE | unknown | - | - | DIRECTIONAL COUPLER | 10 MHz | 1.1 | 43.01 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() BDCH-25-33 Mini-Circuits | In Stock |
| Datasheet | - | YES | SURFACE MOUNT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.3 dB | - | - | - | - | 3000 MHz | 105 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | COMPONENT | unknown | - | - | BI-DIRECTIONAL COUPLER | 800 MHz | 1.06 | 51.76 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() ZDC-10-1B Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.3 dB | - | - | - | - | 500 MHz | 100 °C | -55 °C | - | - | ROHS COMPLIANT, CASE M22 | - | End Of Life | - | Yes | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | BNC | - | - | COAXIAL | not_compliant | - | - | DIRECTIONAL COUPLER | 0.5 MHz | 1.2 | 34.77 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() SYBD-20-272HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.4 dB | - | - | - | - | 2700 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | COMPONENT | unknown | - | - | BI-DIRECTIONAL COUPLER | 1750 MHz | 1.15 | 43.98 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() Z30-16-5-75 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 2 dB | - | - | - | - | 1500 MHz | 100 °C | -55 °C | - | - | ROHS COMPLIANT, CASE K18 | - | Active | - | Yes | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | BNC | - | - | COAXIAL | not_compliant | - | - | DIRECTIONAL COUPLER | 5 MHz | 1.3 | 30 dBm | 75 Ω | - | - | - | - | - | - | - | - | - | ||
![]() ZGDC6-372HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYDC-10-52VHP Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 8 | - | - | - | - | - | - | - | 2016-12-14 | - | - | MINI-CIRCUITS | 0.9 dB | - | - | - | - | 512 MHz | 65 °C | -40 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | TR, 7 INCH: 25 | - | - | MODULE | unknown | - | - | BI-DIRECTIONAL COUPLER | 30 MHz | 2 | 45.44 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() TCD-10-1WX Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 2 dB | - | - | - | - | 750 MHz | 85 °C | -40 °C | - | - | CASE DB1627, 6 PIN | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | 10 MHz | 1.3 | 30 dBm | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() SCDC-11-2 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.8 dB | - | - | - | - | 1100 MHz | 85 °C | -40 °C | - | - | - | - | Active | - | No | - | - | - | - | - | - | e0 | No | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | unknown | - | - | DIRECTIONAL COUPLER | 500 MHz | 1.4 | 33.01 dBm | 50 Ω | - | - | - | - | - | - | - | - | - |