- Applications
- Coupler Type
- Coupling Factor
- Frequency
- Package / Case
- Return Loss
- Mfr
- Product Status
- Series
- Packaging
- Supplier Device Package
- Insertion Loss
Attribute column
Manufacturer
Mini-Circuits RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BDCH-25-33 Mini-Circuits | In Stock |
| Datasheet | YES | SURFACE MOUNT | 4 | - | MINI-CIRCUITS | 0.3 dB | 3000 MHz | 105 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 800 MHz | 1.06 | 51.76 dBm | 50 Ω | ||
![]() SYBD-23-13HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.25 dB | 1000 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 800 MHz | 1.15 | 50 dBm | 50 Ω | ||
![]() ZDC-10-1-75B Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.5 dB | 250 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE M22 | Active | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | DIRECTIONAL COUPLER | 1 MHz | 2 | 36.02 dBm | 75 Ω | ||
![]() RDC-17-122-75X Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | 2017-11-27 | MINI-CIRCUITS | 1.2 dB | 1250 MHz | 85 °C | -40 °C | - | Active | Yes | - | - | EAR99 | - | - | MODULE | unknown | DIRECTIONAL COUPLER | 5 MHz | 1.12 | 30 dBm | 75 Ω | ||
![]() ZADC-6-2G-5W-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.9 dB | 2000 MHz | 100 °C | -55 °C | - | Active | Yes | - | Yes | EAR99 | - | SMA | COAXIAL | unknown | DIRECTIONAL COUPLER | 800 MHz | 1.15 | 36.99 dBm | 50 Ω | ||
![]() SCDC-11-2 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.8 dB | 1100 MHz | 85 °C | -40 °C | - | Active | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 500 MHz | 1.4 | 33.01 dBm | 50 Ω | ||
![]() ZDC-10-1B Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.3 dB | 500 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE M22 | End Of Life | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | DIRECTIONAL COUPLER | 0.5 MHz | 1.2 | 34.77 dBm | 50 Ω | ||
![]() SYBD-30-62HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.2 dB | 610 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE JB1233, 5 PIN | Active | Yes | e4 | - | EAR99 | GOLD OVER NICKEL | - | COMPONENT | compliant | BI-DIRECTIONAL COUPLER | 400 MHz | 1.05 | 50 dBm | 50 Ω | ||
![]() ZADC-10-10-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.2 dB | 1000 MHz | 100 °C | -55 °C | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA | COAXIAL | unknown | DIRECTIONAL COUPLER | 800 MHz | 1.16 | 36.99 dBm | 50 Ω | ||
![]() PDC20-400HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.5 dB | 400 MHz | 100 °C | -55 °C | - | Active | Yes | e3/e2 | Yes | EAR99 | TIN/TIN SILVER | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 40 MHz | 1.1 | 40 dBm | 50 Ω | ||
![]() SYBD-18-142HP Mini-Circuits | 3600 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.4 dB | 1400 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 960 MHz | 1.1 | 46.99 dBm | 50 Ω | ||
![]() PDC-10-6-75 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.6 dB | 100 MHz | 100 °C | -55 °C | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 0.2 MHz | 1.5 | 33.01 dBm | 75 Ω | ||
![]() ZGDC6-372HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | unknown | DIRECTIONAL COUPLER | - | - | - | - | ||
![]() PDC-10-54 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2.3 dB | 1500 MHz | 100 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, CASE A01, 8 PIN | Active | Yes | e2 | Yes | EAR99 | TIN SILVER | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 10 MHz | 1.3 | 26.99 dBm | 50 Ω | ||
![]() TDC-10-1 Mini-Circuits | 50 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.5 dB | 400 MHz | 100 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, CASE B02, 4 PIN | Active | Yes | e2 | Yes | EAR99 | TIN SILVER | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 1 MHz | 1.5 | 33.01 dBm | 50 Ω | ||
![]() SYDC-10-42HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.7 dB | 4000 MHz | 60 °C | -40 °C | - | Active | Yes | - | - | EAR99 | - | - | MODULE | unknown | DIRECTIONAL COUPLER | 10 MHz | 1.17 | 42.04 dBm | 50 Ω | ||
![]() SYBD-16-272HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.5 dB | 2700 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 1750 MHz | 1.2 | 43.98 dBm | 50 Ω | ||
![]() SYBD-24-142HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.3 dB | 1400 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 960 MHz | 1.15 | 46.99 dBm | 50 Ω | ||
![]() TDC-6-1 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2.5 dB | 400 MHz | 100 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, CASE B02, 4 PIN | End Of Life | Yes | e2 | Yes | EAR99 | TIN SILVER | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 10 MHz | 1.5 | 33.01 dBm | 50 Ω | ||
![]() SCBD-16-562HP Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | MINI-CIRCUITS | 0.7 dB | 5600 MHz | 85 °C | -55 °C | - | Active | Yes | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 2700 MHz | 2.38 | 46.99 dBm | 50 Ω |