- Conversion Loss-Max
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- Operating Frequency-Min
- Operating Temperature-Max
- Operating Temperature-Min
- Operating Frequency (Max)
Attribute column
Manufacturer
Mini-Circuits RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Frequency | Current - Supply | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Secondary Attributes | Number of Mixers | Conversion Loss-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMS-5MH Mini-Circuits | 8 |
| Datasheet | - | - | YES | SURFACE MOUNT | 6 | MINI-CIRCUITS | 1500 MHz | 85 °C | -40 °C | CERAMIC | DILCC6,.25 | DILCC6,.25 | Active | Yes | - | e4 | Yes | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 10 MHz | 1.54 | - | 23 dBm | - | - | - | 9.5 dB | ||
![]() ZMX-8GLH Mini-Circuits | 35 | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 8000 MHz | 100 °C | -55 °C | - | - | - | Active | No | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | SMA | COAXIAL | unknown | - | - | DOUBLE BALANCED | 3700 MHz | 6.15 | - | 17 dBm | - | - | - | 8.5 dB | ||
![]() ZP-10514-SMB Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | Yes | - | EAR99 | - | - | COAXIAL | unknown | - | - | DOUBLE BALANCED | 0.2 MHz | 1.67 | - | 17 dBm | - | - | - | 8.5 dB | ||
![]() SAM-2 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 1000 MHz | - | - | - | - | - | Active | No | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 1 MHz | 2.08 | - | 17 dBm | - | - | - | 9.5 dB | ||
![]() TUF-2LH Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 1000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | e2 | Yes | - | EAR99 | Tin/Silver (Sn/Ag) | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 50 MHz | 2.82 | - | 17 dBm | - | - | - | 8.5 dB | ||
![]() MCA1-12GL Mini-Circuits | 200 | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 12000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | e3 | Yes | - | EAR99 | Tin (Sn) | HIGH ISOLATION | COMPONENT | compliant | - | - | DOUBLE BALANCED | 3800 MHz | 4.18 | - | 17 dBm | - | - | - | 9.2 dB | ||
![]() ZX05-42MH-S Mini-Circuits | 4263 |
| Datasheet | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | 5MHz ~ 4.2GHz | 40mA | - | - | - | Cellular, PCS | - | - | - | 1 | - | ||
![]() ZX05-43MH-S Mini-Circuits | 24 |
| Datasheet | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | 824MHz ~ 4.2GHz | - | - | - | - | Cellular, ISM, PCN, Radar, VSAT, WCDMA | - | - | Up/Down Converter | 1 | - | ||
![]() ZX05-24MH-S Mini-Circuits | In Stock |
| Datasheet | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | 7.5GHz ~ 20GHz | - | - | - | - | General Purpose | - | - | Up/Down Converter | 1 | - | ||
![]() TFM-12 Mini-Circuits | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | 4 | MINI-CIRCUITS | 1250 MHz | 100 °C | -55 °C | METAL | SIP4,.16 | SIP4,.16 | Active | Yes | - | e2 | Yes | - | EAR99 | Tin/Silver (Sn/Ag) | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 800 MHz | 3.64 | - | 17 dBm | - | - | - | 7.5 dB | ||
![]() ZFM-4HB-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 1200 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | Yes | - | EAR99 | - | SMA | COAXIAL | unknown | - | - | DOUBLE BALANCED | 5 MHz | 2.11 | - | 23 dBm | - | - | - | 9 dB | ||
![]() ZFM-3HB Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZAD-6B Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 100 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | Yes | - | EAR99 | - | BNC | COAXIAL | not_compliant | - | - | DOUBLE BALANCED | 0.003 MHz | 3.06 | - | 17 dBm | - | - | - | 8.5 dB | ||
![]() ZP-3LH-S Mini-Circuits | 3600 | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 400 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | Yes | - | EAR99 | - | SMA | COAXIAL | unknown | - | - | DOUBLE BALANCED | 0.15 MHz | 2.78 | - | 17 dBm | - | - | - | 8 dB | ||
![]() ZLW-11HBR Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 3000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | Yes | - | EAR99 | - | SMA | COAXIAL | unknown | - | - | DOUBLE BALANCED | 10 MHz | 2.47 | - | 23 dBm | - | - | - | 12 dB | ||
![]() TUF-1MH Mini-Circuits | 4263 | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 600 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | e2 | Yes | - | EAR99 | Tin/Silver (Sn/Ag) | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 2 MHz | 1.92 | - | 23 dBm | - | - | - | 8 dB | ||
![]() SYM-25H Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 2400 MHz | 85 °C | -40 °C | - | - | - | Active | No | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 10 MHz | 1.65 | - | 23 dBm | 50 Ω | - | - | 9.2 dB | ||
![]() ZP-3MH Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 400 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | Yes | - | EAR99 | - | BNC, HIGH ISOLATION | COAXIAL | not_compliant | - | - | DOUBLE BALANCED | 0.15 MHz | 2.17 | - | 23 dBm | - | - | - | 8 dB | ||
![]() SCM-2500LH Mini-Circuits | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 8 | MINI-CIRCUITS | 2500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | FL8,.38,200 | FL8,.38,200 | Active | Yes | - | e3 | Yes | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | HIGH ISOLATION | COMPONENT | unknown | - | - | DOUBLE BALANCED | 500 MHz | 5.96 | - | 17 dBm | - | - | - | 10 dB | ||
![]() SRA-2400 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 2400 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | e2 | Yes | - | EAR99 | Tin/Silver (Sn/Ag) | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 750 MHz | 8.43 | - | 17 dBm | - | - | - | 9 dB |