- Conversion Loss-Max
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- Operating Frequency-Min
- Operating Temperature-Max
- Operating Temperature-Min
- Operating Frequency (Max)
Attribute column
Manufacturer
Mini-Circuits RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Current rating | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Profile | Conversion Loss-Max | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCA-36FLH Mini-Circuits | 10 |
| Datasheet | - | YES | SURFACE MOUNT | - | 10 | - | - | - | - | - | - | MINI-CIRCUITS | - | 3600 MHz | 100 °C | -55 °C | CERAMIC | FL10,.24 | FL10,.24 | Active | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | COMPONENT | not_compliant | - | DOUBLE BALANCED | 3500 MHz | 3.97 | 20 dBm | - | - | - | - | 9.4 dB | - | - | ||
![]() SRA-2 Mini-Circuits | 2 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 1000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | - | COMPONENT | unknown | - | DOUBLE BALANCED | 1 MHz | 3.47 | 17 dBm | - | - | - | - | 8.5 dB | - | - | ||
![]() MCA1-12GL Mini-Circuits | 200 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 12000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | HIGH ISOLATION | COMPONENT | compliant | - | DOUBLE BALANCED | 3800 MHz | 4.18 | 17 dBm | - | - | - | - | 9.2 dB | - | - | ||
![]() ZFM-15B-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 3000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | SMA | COAXIAL | unknown | - | DOUBLE BALANCED | 10 MHz | 2.85 | 17 dBm | - | - | - | - | 8.5 dB | - | - | ||
![]() ZX05-C24-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 2400 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | - | EAR99 | - | SMA | COAXIAL | not_compliant | - | DOUBLE BALANCED | 300 MHz | 11.84 | 17 dBm | - | - | - | - | 8.9 dB | - | - | ||
![]() JMS-1 Mini-Circuits | 19080 | - | Datasheet | - | YES | SURFACE MOUNT | - | 6 | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | CERAMIC | SMDIP6,.3 | SMDIP6,.3 | Active | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | COMPONENT | unknown | - | DOUBLE BALANCED | 2 MHz | 2.52 | 17 dBm | - | 500 MHz | - | - | 8 dB | - | - | ||
![]() RMK-3-722 Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | unknown | - | FREQUENCY TRIPLER | 1525 MHz | - | 17 dBm | 50 Ω | 2400 MHz | - | - | 19 dB | - | - | ||
![]() RMK-3-93 Mini-Circuits | 1 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | - | 0.310 X 0.250 INCH, 0.160 INCH HEIGHT, ROHS COMPLIANT, PLASTIC, CASE TT1224, 6 PIN | - | Active | Yes | - | - | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | compliant | - | FREQUENCY TRIPLER | 1800 MHz | - | 17 dBm | 50 Ω | 3000 MHz | - | - | 19.5 dB | - | - | ||
![]() SRA-3H Mini-Circuits | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | 8 | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 100 °C | -55 °C | METAL | DIP8,.2,200 | DIP8,.2,200 | Active | Yes | - | - | - | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | HIGH ISOLATION | COMPONENT | unknown | - | DOUBLE BALANCED | 0.05 MHz | 2.35 | 23 dBm | - | 200 MHz | - | - | 7.5 dB | - | - | ||
![]() MCA1-24 Mini-Circuits | 8 | - | Datasheet | gold-plated | - | - | 19 | - | socket | 1x19 | 2.54mm | - | THT | 0.91 g | MINI-CIRCUITS | female | - | 100 °C | -55 °C | - | - | - | Active | Yes | straight | pin strips | -40...163°C | e3 | Yes | EAR99 | Tin (Sn) | - | COMPONENT | compliant | 1.5A | DOUBLE BALANCED | 300 MHz | 6.94 | 17 dBm | - | 2400 MHz | 60V | beryllium copper | 8.9 dB | 0.254µm | UL94V-0 | ||
![]() RKK-4-442 Mini-Circuits | In Stock |
| Datasheet | gold-plated | - | - | 15 | - | socket | 1x15 | 2.54mm | 2016-05-26 | SMT | 0.9 g | MINI-CIRCUITS | female | - | - | - | - | - | - | Active | Yes | straight | pin strips | -40...163°C | - | - | EAR99 | - | - | - | unknown | 3A | - | - | - | - | - | - | 150V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() ADE-192H Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFM-12 Mini-Circuits | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | 4 | - | - | - | - | - | - | MINI-CIRCUITS | - | 1250 MHz | 100 °C | -55 °C | METAL | SIP4,.16 | SIP4,.16 | Active | Yes | - | - | - | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | - | COMPONENT | unknown | - | DOUBLE BALANCED | 800 MHz | 3.64 | 17 dBm | - | - | - | - | 7.5 dB | - | - | ||
![]() ZFM-4HB-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 1200 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | SMA | COAXIAL | unknown | - | DOUBLE BALANCED | 5 MHz | 2.11 | 23 dBm | - | - | - | - | 9 dB | - | - | ||
![]() RFMT-35-SM2 Mini-Circuits | 250 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | RF PRIME CORP | - | 4000 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | DOUBLE BALANCED | 3000 MHz | - | 20 dBm | 50 Ω | - | - | - | 8 dB | - | - | ||
![]() ZFM-3HB Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZFM-11-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 2000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | SMA | COAXIAL | unknown | - | DOUBLE BALANCED | 1 MHz | 3.84 | 17 dBm | - | - | - | - | 9 dB | - | - | ||
![]() ZAD-6B Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 100 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | - | DOUBLE BALANCED | 0.003 MHz | 3.06 | 17 dBm | - | - | - | - | 8.5 dB | - | - | ||
![]() ZP-3LH-S Mini-Circuits | 3600 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 400 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | SMA | COAXIAL | unknown | - | DOUBLE BALANCED | 0.15 MHz | 2.78 | 17 dBm | - | - | - | - | 8 dB | - | - | ||
![]() MAC-60 Mini-Circuits | 1000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 6000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | - | EAR99 | - | - | COMPONENT | compliant | - | DOUBLE BALANCED | 1600 MHz | 5.75 | 16.99 dBm | - | - | - | - | 8.5 dB | - | - |