- Conversion Loss-Max
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- Operating Frequency-Min
- Operating Temperature-Max
- Operating Temperature-Min
- Operating Frequency (Max)
Attribute column
Manufacturer
Mini-Circuits RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Current rating | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Profile | Conversion Loss-Max | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZLW-2BR Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 1000 MHz | 100 °C | -55 °C | - | - | - | Active | No | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA, HIGH ISOLATION | COAXIAL | unknown | - | DOUBLE BALANCED | 1 MHz | 2.77 | 17 dBm | - | - | - | - | 9.5 dB | - | - | ||
![]() RMS-1H-TR Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 500 MHz | - | - | - | - | - | Active | No | - | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | MODULE | unknown | - | DOUBLE BALANCED | 2 MHz | - | 14 dBm | - | - | - | - | 8.5 dB | - | - | ||
![]() ADE-851FLH Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 6 | - | - | - | - | - | - | MINI-CIRCUITS | - | 850 MHz | 85 °C | -40 °C | - | - | FL6,.22,100 | Active | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | TR, 7 INCH: 200 | COMPONENT | unknown | - | DOUBLE BALANCED | 620 MHz | 4.08 | 20 dBm | - | - | - | - | 9.2 dB | - | - | ||
![]() JMS-1 Mini-Circuits | 19080 | - | Datasheet | - | YES | SURFACE MOUNT | - | 6 | - | - | - | - | - | - | MINI-CIRCUITS | - | - | 85 °C | -40 °C | CERAMIC | SMDIP6,.3 | SMDIP6,.3 | Active | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | COMPONENT | unknown | - | DOUBLE BALANCED | 2 MHz | 2.52 | 17 dBm | - | 500 MHz | - | - | 8 dB | - | - | ||
![]() ZX05-1L-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 500 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | - | EAR99 | - | SMA | COAXIAL | not_compliant | - | DOUBLE BALANCED | 2 MHz | 1.85 | 17 dBm | - | - | - | - | 8 dB | - | - | ||
![]() LAVI-9VH Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 16 | - | - | - | - | - | - | MINI-CIRCUITS | - | 870 MHz | 85 °C | -45 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | - | - | - | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | unknown | - | DOUBLE BALANCED | 820 MHz | 2.04 | 24 dBm | - | - | - | - | 8.5 dB | - | - | ||
![]() MCA1-24 Mini-Circuits | 8 | - | Datasheet | gold-plated | - | - | 19 | - | socket | 1x19 | 2.54mm | - | THT | 0.91 g | MINI-CIRCUITS | female | - | 100 °C | -55 °C | - | - | - | Active | Yes | straight | pin strips | -40...163°C | e3 | Yes | EAR99 | Tin (Sn) | - | COMPONENT | compliant | 1.5A | DOUBLE BALANCED | 300 MHz | 6.94 | 17 dBm | - | 2400 MHz | 60V | beryllium copper | 8.9 dB | 0.254µm | UL94V-0 | ||
![]() RKK-4-442 Mini-Circuits | In Stock |
| Datasheet | gold-plated | - | - | 15 | - | socket | 1x15 | 2.54mm | 2016-05-26 | SMT | 0.9 g | MINI-CIRCUITS | female | - | - | - | - | - | - | Active | Yes | straight | pin strips | -40...163°C | - | - | EAR99 | - | - | - | unknown | 3A | - | - | - | - | - | - | 150V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() ZX05-73L Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 7000 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | - | - | - | SMA | COAXIAL | unknown | - | DOUBLE BALANCED | 2400 MHz | 3.35 | 17 dBm | - | - | - | - | 8.3 dB | - | - | ||
![]() FK-5B-N Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 2000 MHz | 100 °C | -55 °C | - | - | - | Active | No | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | N | COAXIAL | unknown | - | FREQUENCY DOUBLER | 20 MHz | - | 20 dBm | 50 Ω | - | - | - | 17 dB | - | - | ||
![]() ZP-10514 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | Yes | - | NOT SPECIFIED | BNC | COAXIAL | unknown | - | DOUBLE BALANCED | 0.2 MHz | 1.67 | 17 dBm | - | - | - | - | 8.5 dB | - | - | ||
![]() ADE-R1 Mini-Circuits | 3 |
| Datasheet | - | YES | SURFACE MOUNT | - | 6 | - | - | - | - | - | - | MINI-CIRCUITS | - | 500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | FL6,.2,100 | FL6,.2,100 | Obsolete | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | HIGH RELIABILITY | COMPONENT | unknown | - | DOUBLE BALANCED | 1 MHz | 3.24 | 17 dBm | - | - | - | - | 7.8 dB | - | - | ||
![]() SKY-42 Mini-Circuits | 19080 | - | Datasheet | - | YES | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | MINI-CIRCUITS | - | 4200 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SMDIP8,.3 | SMDIP8,.3 | End Of Life | Yes | - | - | - | e3 | Yes | - | Tin (Sn) - with Nickel (Ni) barrier | - | COMPONENT | unknown | - | DOUBLE BALANCED | 2000 MHz | 7.71 | 17 dBm | - | - | - | - | 8.5 dB | - | - | ||
![]() ZP-3MH-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 400 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | SMA, HIGH ISOLATION | COAXIAL | unknown | - | DOUBLE BALANCED | 0.15 MHz | 2.17 | 23 dBm | - | - | - | - | 8 dB | - | - | ||
![]() ZX05-C60LH-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 6000 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | Nickel (Ni) | SMA | COAXIAL | not_compliant | - | DOUBLE BALANCED | 1600 MHz | 5.84 | 17 dBm | - | - | - | - | 8.5 dB | - | - | ||
![]() TUF-2HSM Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 1000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | COMPONENT | unknown | - | DOUBLE BALANCED | 50 MHz | 1.62 | 23 dBm | - | - | - | - | 9 dB | - | - | ||
![]() RAY-3 Mini-Circuits | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | 8 | - | - | - | - | - | - | MINI-CIRCUITS | - | 200 MHz | 100 °C | -55 °C | METAL | DIP8,.2,200 | DIP8,.2,200 | Active | Yes | - | - | - | e3/e2 | Yes | EAR99 | - | - | COMPONENT | unknown | - | DOUBLE BALANCED | 0.07 MHz | 2.42 | 25.44 dBm | - | - | - | - | 8 dB | - | - | ||
![]() ZAD-6BR Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | 100 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | - | DOUBLE BALANCED | 0.003 MHz | 3.06 | 17 dBm | - | - | - | - | 8.5 dB | - | - | ||
![]() ADE-R11XLH Mini-Circuits | In Stock |
| Datasheet | - | YES | SURFACE MOUNT | - | 6 | - | - | - | - | - | - | MINI-CIRCUITS | - | 2000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | FL6,.2,100 | FL6,.2,100 | Active | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | HIGH RELIABILITY | COMPONENT | unknown | - | DOUBLE BALANCED | 10 MHz | 4.78 | 17 dBm | - | - | - | - | 9.8 dB | - | - | ||
![]() RK-3 Mini-Circuits | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | 8 | - | - | - | - | - | - | MINI-CIRCUITS | - | 150 MHz | 100 °C | -55 °C | METAL | DIP8,.2,200 | DIP8,.2,200 | Active | Yes | - | - | - | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | HIGH RELIABILITY | COMPONENT | unknown | - | FREQUENCY DOUBLER | 0.05 MHz | - | 23.01 dBm | 50 Ω | - | - | - | 17 dB | - | - |