- Conversion Loss-Max
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- Operating Frequency-Min
- Operating Temperature-Max
- Operating Temperature-Min
- Operating Frequency (Max)
Attribute column
Manufacturer
Mini-Circuits RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | IF Frequency | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Current - Supply | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Secondary Attributes | Noise Figure | Conversion Loss-Max | RF Frequency | LO Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIM-83LH Mini-Circuits | 31 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 3000 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 11 dBm | - | - | - | - | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 1.7GHz ~ 8GHz | - | RF Mixer | - | - | - | - | General Purpose | - | - | - | 8.9 dB | 1700 MHz to 8000 MHz | 1700 MHz to 8000 MHz | RF Mixer | ||
![]() SIM-83 Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 3000 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 10 dBm | - | - | - | - | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.3GHz ~ 8GHz | - | RF Mixer | - | - | - | - | ISM, VSAT, WIFI | - | Up/Down Converter | - | 8.9 dB | 2300 MHz to 8000 MHz | 2300 MHz to 8000 MHz | RF Mixer | ||
![]() SIM-153LH Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 4000 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 18 dBm | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 3.2GHz ~ 15GHz | - | RF Mixer | - | - | - | - | ISM, VAST, WIFI | - | Up/Down Converter | - | 10.3 dB | 3200 MHz to 15000 MHz | 3200 MHz to 15000 MHz | RF Mixer | ||
![]() SYM-14H Mini-Circuits | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | 10 MHz to 1000 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 30 dBm | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 100MHz ~ 1.37GHz | - | RF Mixer | - | - | - | - | Cellular, ISM, UHF | - | - | - | 8.9 dB | 100 MHz to 1370 MHz | 100 MHz to 1370 MHz | RF Mixer | ||
![]() ADE-3G Mini-Circuits | In Stock |
| - | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | Mini-Circuits | 1000 | DC to 400 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 13 dBm | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 2.3GHz ~ 2.7GHz | - | RF Mixer | - | - | - | - | VSAT, ISM | - | - | - | 7 dB | 2300 MHz to 2700 MHz | 2300 MHz to 2700 MHz | RF Mixer | ||
![]() LAVI-2VH Mini-Circuits | 500 |
| - | - | - | YES | SURFACE MOUNT | - | 16 | - | 500 | 2 MHz to 1000 MHz | MINI-CIRCUITS | - | LAVI-2VH+ | + 85 C | - | - 45 C | SMD/SMT | - | - | 1100 MHz | 85 °C | -45 °C | - | METAL | ROHS COMPLIANT, CASE CK605, 16 PIN | LCC16,.5SQ,100 | Active | - | 5.69 | Details | Yes | MouseReel | LAVI | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DOUBLE BALANCED | 2 MHz | 5.01 | - | 24 dBm | - | - | 9.5 dB | 2 MHz to 1100 MHz | 2 MHz to 1100 MHz | - | ||
![]() SYM-11LH Mini-Circuits | In Stock |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | 10 MHz to 600 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 1MHz ~ 2GHz | - | RF Mixer | - | - | - | - | Cellular, GPS, GSM, ISM | - | - | - | 9.85 dB | 1 MHz to 2 GHz | 1 MHz to 2 GHz | RF Mixer | ||
![]() SYM-36H Mini-Circuits | In Stock |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 600 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 1.5GHz ~ 3.6GHz | - | RF Mixer | - | - | - | - | PCS, ISM | - | - | - | 9 dB | 1.5 GHz to 3.6 GHz | 1.5 GHz to 3.6 GHz | RF Mixer | ||
![]() SIM-24MH Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 7.5 GHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 7.3GHz ~ 20GHz | - | RF Mixer | - | - | - | - | General Purpose | - | Up/Down Converter | - | 10.9 dB | 7.3 GHz to 20 GHz | 7.3 GHz to 20 GHz | RF Mixer | ||
![]() ADE-13 Mini-Circuits | In Stock |
| - | Surface Mount | CD541-6 | - | - | - | - | - | 1000 | 50 MHz to 1 GHz | - | - | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | MouseReel | ADE | - | - | - | - | - | - | - | - | - | - | - | 50MHz ~ 1.6GHz | - | - | - | - | - | - | GPS | - | - | - | 9.8 dB | 50 MHz to 1.6 GHz | 50 MHz to 1.6 GHz | - | ||
![]() ADE-17H Mini-Circuits | 2500 |
| - | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | Mini-Circuits | 1000 | 50 MHz to 1500 MHz | MINI-CIRCUITS | Mini-Circuits | ADE-17H+ | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 25 dBm | 1700 MHz | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | Active | Active | 5.12 | Details | Yes | MouseReel | - | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | Wireless & RF Integrated Circuits | Si | - | COMPONENT | unknown | 100MHz ~ 1.7GHz | - | RF Mixer | - | DOUBLE BALANCED | 100 MHz | 2.48 | UHF, VHF | 23 dBm | - | - | 9.5 dB | 100 MHz to 1700 MHz | 100 MHz to 1700 MHz | RF Mixer | ||
![]() ADE-4 Mini-Circuits | In Stock |
| - | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | Mini-Circuits | 1000 | DC to 800 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 200MHz ~ 1GHz | - | RF Mixer | - | - | - | - | Cellular, UHF, VHF | - | - | - | 8.5 dB | 200 MHz to 1 GHz | 200 MHz to 1 GHz | RF Mixer | ||
![]() SYM-25DHW Mini-Circuits | In Stock |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 1000 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 30 dBm | - | - | - | - | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 80MHz ~ 2.5GHz | - | RF Mixer | - | - | - | - | Cellular, PCN, ISM | - | - | - | 9 dB | 80 MHz to 2500 MHz | 80 MHz to 2500 MHz | RF Mixer | ||
![]() ADE-12H Mini-Circuits | 2500 |
| - | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | Mini-Circuits | 1000 | - | MINI-CIRCUITS | Mini-Circuits | ADE-12H | - | Mini-Circuits | - | - | - | - | 1200 MHz | 85 °C | -40 °C | Tape & Reel (TR) | - | CASE CD542, 6 PIN | - | Obsolete | Active | 5.18 | Details | No | Reel | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | Wireless & RF Integrated Circuits | Si | - | COMPONENT | not_compliant | 500MHz ~ 1.2GHz | - | RF Mixer | - | DOUBLE BALANCED | 500 MHz | 6.05 | Cellular | 23 dBm | - | - | 8.2 dB | - | - | RF Mixer | ||
![]() SYM-12 Mini-Circuits | 1000 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | Reel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 5MHz ~ 1.2GHz | - | RF Mixer | - | - | - | - | Cellular, ISM, UHF | - | - | - | - | - | - | RF Mixer | ||
![]() ZEM-4300 Mini-Circuits | 2109 |
| - | Chassis Mount | Module, SMA Connectors | - | - | - | - | Mini-Circuits | 10 | DC to 1 GHz | MINI-CIRCUITS | Mini-Circuits | ZEM-4300 | + 100 C | Mini-Circuits | - 55 C | Screw | - | - | 4300 MHz | 100 °C | -55 °C | Tray | - | - | - | Active | Active | 5.08 | Details | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | SMA | - | Wireless & RF Integrated Circuits | - | - | COAXIAL | unknown | 300MHz ~ 4.3GHz | - | RF Mixer | - | DOUBLE BALANCED | 300 MHz | 8.72 | General Purpose | 17 dBm | - | - | 9.5 dB | 300 MHz to 4.3 GHz | 300 MHz to 4.3 GHz | RF Mixer | ||
![]() ADEX-10H Mini-Circuits | 13 |
| - | Surface Mount | 6-SMD, Flat Leads | YES | SURFACE MOUNT | - | 6 | Mini-Circuits | 1000 | DC to 800 MHz | MINI-CIRCUITS | Mini-Circuits | ADEX-10H | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 22 dBm | 1000 MHz | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | FL6,.2,100 | FL6,.2,100 | Active | Active | 5.09 | Details | No | MouseReel | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | Wireless & RF Integrated Circuits | Si | - | COMPONENT | not_compliant | 10MHz ~ 1GHz | - | RF Mixer | - | DOUBLE BALANCED | 10 MHz | 2 | Cellular, PCN | 23 dBm | - | - | 9.5 dB | 10 MHz to 1000 MHz | 10 MHz to 1000 MHz | RF Mixer | ||
![]() ADE-1LH Mini-Circuits | In Stock |
| - | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | Mini-Circuits | 1000 | DC to 500 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 15 dBm | - | - | - | - | - | - | - | - | Active | - | Details | - | MouseReel | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 500kHz ~ 500MHz | - | RF Mixer | - | - | - | - | UHF, VHF | - | - | - | 8.2 dB | 0.5 MHz to 500 MHz | 0.5 MHz to 500 MHz | RF Mixer | ||
![]() ADE-2ASK Mini-Circuits | In Stock |
| - | Surface Mount | 6-SMD, Flat Leads | YES | SURFACE MOUNT | - | 6 | Mini-Circuits | 1000 | DC to 1000 MHz | MINI-CIRCUITS | Mini-Circuits | ADE-2ASK | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 12 dBm | 1000 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | CASE CD542, 6 PIN | FL6,.2,100 | Active | Active | 5.08 | Details | No | MouseReel | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8529.90.22.00 | Wireless & RF Integrated Circuits | Si | - | COMPONENT | not_compliant | 1MHz ~ 1GHz | - | RF Mixer | - | DOUBLE BALANCED | 1 MHz | 3.64 | Cellular, VSAT | 17 dBm | - | - | 9.5 dB | 1 MHz to 1000 MHz | 1 MHz to 1000 MHz | RF Mixer | ||
![]() ZFM-2 Mini-Circuits | 17 |
| - | - | K18 | - | - | - | - | - | 10 | DC to 1 GHz | - | - | - | + 100 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 dB | 1 MHz to 1 GHz | 1 MHz to 1 GHz | - |