- Conversion Loss-Max
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- Operating Frequency-Min
- Operating Temperature-Max
- Operating Temperature-Min
- Operating Frequency (Max)
Attribute column
Manufacturer
Mini-Circuits RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | IF Frequency | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | Subcategory | Technology | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Current - Supply | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Secondary Attributes | Noise Figure | Number of Mixers | Conversion Loss-Max | RF Frequency | LO Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADE-R6LH Mini-Circuits | 1000 | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | 250 MHz | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | FL6,.2,100 | FL6,.2,100 | Active | - | - | - | Yes | - | - | - | e3 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | HIGH RELIABILITY | - | - | - | COMPONENT | unknown | - | - | - | - | DOUBLE BALANCED | 0.2 MHz | 2.59 | - | 17 dBm | - | - | - | - | 8.4 dB | - | - | - | ||
![]() RMK-3-812 Mini-Circuits | In Stock |
| Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | 2700 MHz | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | DILCC6,.25 | DILCC6,.25 | Active | - | - | - | Yes | - | - | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | COMPONENT | unknown | - | - | - | - | FREQUENCY TRIPLER | 1800 MHz | - | - | 17 dBm | 50 Ω | - | - | - | 21 dB | - | - | - | ||
![]() JMS-2LH Mini-Circuits | In Stock | - | Datasheet | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | 20MHz ~ 1GHz | 40mA | - | - | - | - | - | Cellular, GSM, ISM, UHF | - | - | Up/Down Converter | - | 1 | - | - | - | - | ||
![]() MAC-24 Mini-Circuits | 1000 | - | Datasheet | Surface Mount | 10-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | 300MHz ~ 12GHz | 40mA | - | - | - | - | - | Cellular, PCN, Radar, UHF, WCDMA | - | - | - | - | 1 | - | - | - | - | ||
![]() MAC-42 Mini-Circuits | 1000 |
| Datasheet | Surface Mount | 10-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | 1GHz ~ 4.2GHz | 40mA | - | - | - | - | - | Cellular, PCN, Radar, WCDMA | - | - | - | - | 1 | - | - | - | - | ||
![]() SIM-63LH Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 1.5 GHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 750MHz ~ 6GHz | - | RF Mixer | - | - | - | - | ISM, PCN, WCDMA, VSAT, WIFI | - | - | Up/Down Converter | - | - | 9.3 dB | 750 MHz to 6 GHz | 750 MHz to 6 GHz | RF Mixer | ||
![]() ZX05-153-S Mini-Circuits | 2 |
| - | Chassis Mount | Module, SMA Connectors | - | - | - | - | Mini-Circuits | 10 | DC to 4000 MHz | MINI-CIRCUITS | Mini-Circuits | ZX05-153-S+ | + 85 C | Mini-Circuits | - 40 C | Screw | - | 13 dBm | 15000 MHz | 85 °C | -40 °C | - | Tray | - | - | - | Active | Active | 5.63 | Details | Yes | - | - | - | - | - | EAR99 | - | SMA | Wireless & RF Integrated Circuits | - | - | COAXIAL | unknown | 3.4GHz ~ 15GHz | - | RF Mixer | - | DOUBLE BALANCED | 3400 MHz | 19.76 | Radar, VSAT | 17 dBm | - | Up/Down Converter | - | - | 13.5 dB | 3400 MHz to 15000 MHz | 3400 MHz to 15000 MHz | RF Mixer | ||
![]() MDB-54H Mini-Circuits | 806 |
| - | Surface Mount | 12-VQFN Exposed Pad | - | - | 12-MCLP (3x3) | - | Mini-Circuits | 100 | DC to 20 GHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | 10 dBm | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | InGaP HBT | - | - | - | 20GHz ~ 50GHz | - | RF Mixer | - | - | - | - | 5G, ISM, Radar | - | - | Up/Down Converter | - | 2 | 12 dB | 20 GHz to 50 GHz | 20 GHz to 50 GHz | RF Mixer | ||
![]() SIM-U712H Mini-Circuits | 3 | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | Reel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 10MHz ~ 7.1GHz | - | RF Mixer | - | - | - | - | Cellular, WiMax | - | - | Up Converter | - | - | - | - | - | RF Mixer | ||
![]() SYM-63LH Mini-Circuits | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 1000 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 14 dBm | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 1MHz ~ 6GHz | - | RF Mixer | - | - | - | - | Cellular, GPS, ISM, PCS, WCDMA | - | - | - | - | - | 10.8 dB | 1 MHz to 6000 MHz | 1 MHz to 6000 MHz | RF Mixer | ||
![]() SIM-14 Mini-Circuits | In Stock |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 4 GHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 3.7GHz ~ 10GHz | - | RF Mixer | - | - | - | - | ISM, VAST, WIFI | - | - | Up/Down Converter | - | - | 9.5 dB | 3.7 GHz to 10 GHz | 3.7 GHz to 10 GHz | RF Mixer | ||
![]() SIM-43MH Mini-Circuits | 12 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 1500 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 22 dBm | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 824MHz ~ 4.2GHz | - | RF Mixer | - | - | - | - | General Purpose | - | - | Up/Down Converter | - | - | 9.8 dB | 824 MHz to 4200 MHz | 824 MHz to 4200 MHz | RF Mixer | ||
![]() SIM-193H Mini-Circuits | 100 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | Reel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 7.3GHz ~ 19GHz | - | RF Mixer | - | - | - | - | General Purpose | - | - | Up/Down Converter | - | - | - | - | - | RF Mixer | ||
![]() SIM-43H Mini-Circuits | 9 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 1.5 GHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 1GHz ~ 4GHz | - | RF Mixer | - | - | - | - | Cellular, ISM, PCN, VSAT, WCDMA | - | - | - | - | - | 8.6 dB | 1 GHz to 4 GHz | 1 GHz to 4 GHz | RF Mixer | ||
![]() SIM-43LH Mini-Circuits | 10 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | DC to 1500 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 15 dBm | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 824MHz ~ 4.2GHz | - | RF Mixer | - | - | - | - | ISM, PCN, WCDMA, VSAT, WIFI | - | - | Up/Down Converter | - | - | 8.2 dB | 824 MHz to 4200 MHz | 824 MHz to 4200 MHz | RF Mixer | ||
![]() SRA-1H Mini-Circuits | 1000 |
| - | - | A01-8 | - | - | - | - | - | 10 | DC to 500 MHz | - | - | - | + 100 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 dB | 500 kHz to 500 MHz | 500 kHz to 500 MHz | - | ||
![]() ADE-5 Mini-Circuits | 193 | - | - | Surface Mount | 7.87 mm x 5.59 mm x 2.84 mm | - | - | - | - | - | 1000 | DC to 1000 MHz | - | - | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 15 dBm | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | 0.032038 oz | MouseReel | ADE | - | - | - | - | - | - | - | - | - | - | 5MHz ~ 1.5GHz | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 9.3 dB | 5 MHz to 1500 MHz | 5 MHz to 1500 MHz | - | ||
![]() MDB-73H Mini-Circuits | 685 |
| - | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24-MLCP (4x4) | - | Mini-Circuits | 500 | DC to 1.6 GHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | 9 dB | 22 dBm | - | - | - | 10 dBm | - | - | - | - | - | Active | - | Details | - | - | MouseReel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | GaAs InGaP | - | - | - | 2.2GHz ~ 7GHz | - | RF Mixer | - | - | - | - | VSAT | - | - | Up/Down Converter | - | - | 9.8 dB | 2.2 GHz to 7 GHz | 2.2 GHz to 7 GHz | RF Mixer | ||
![]() SIM-852MH Mini-Circuits | 1 |
| - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | Reel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 3.7GHz ~ 8.5GHz | - | RF Mixer | - | - | - | - | ISM, PCN, WCDMA, VSAT, WIFI | - | - | Up/Down Converter | - | - | - | - | - | RF Mixer | ||
![]() ADE-2 Mini-Circuits | 1 |
| - | Surface Mount | 7.87 mm x 5.59 mm x 4.11 mm | - | - | - | - | Mini-Circuits | 1000 | DC to 1000 MHz | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | SMD/SMT | - | 20 dBm | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | 0.129071 oz | MouseReel | ADE | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | 5MHz ~ 1GHz | - | RF Mixer | - | - | - | - | Cellular, PCS | - | - | - | - | - | 9.5 dB | 5 MHz to 1000 MHz | 5 MHz to 1000 MHz | RF Mixer |