- Frequency
- Insertion Loss
- Package / Case
- Size / Dimension
- Specifications
- Mfr
- Product Status
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Mini-Circuits RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZA3PD-4-N Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 4200 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE CC51 | - | Active | Yes | - | - | EAR99 | - | N, ISOLATION-MIN (DB):14 | COAXIAL | not_compliant | - | COMBINER | 2000 MHz | 1.67 | 40 dBm | 50 Ω | ||
![]() PSC-10-1 Mini-Circuits | 14 | - | Datasheet | NO | THROUGH HOLE MOUNT | 32 | - | MINI-CIRCUITS | 1.3 dB | - | 150 MHz | 100 °C | -55 °C | METAL | CASE E10, 32 PIN | PGA32,4X8,200 | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | ISOLATION-MIN (DB):18 | COMPONENT | compliant | - | COMBINER | 1 MHz | 1.37 | 30 dBm | 50 Ω | ||
![]() ZFSC-3-1WB-N Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.6 dB | 18 dB | 750 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE J17 | - | Active | Yes | - | - | EAR99 | - | N | COAXIAL | not_compliant | - | SPLITTER AND COMBINER | 2 MHz | 1.38 | 30 dBm | 50 Ω | ||
![]() ZB2PD-63-N Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.2 dB | 12 dB | 6000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | N | COAXIAL | not_compliant | 400 mA | SPLITTER AND COMBINER | 600 MHz | 1.72 | 44.77 dBm | 50 Ω | ||
![]() PSCQ-2-51W Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 50 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | e2 | - | EAR99 | Tin/Silver (Sn/Ag) | - | COMPONENT | unknown | - | COMBINER | 5 MHz | 1.36 | 26.99 dBm | 50 Ω | ||
![]() ZFSC-12-11 Mini-Circuits | 168 | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.8 dB | 20 dB | 300 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | unknown | - | SPLITTER AND COMBINER | 10 MHz | 1.25 | 30 dBm | 50 Ω | ||
![]() ZFSC-2-4B Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.2 dB | 15 dB | 1000 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE K18 | - | Active | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | - | SPLITTER AND COMBINER | 0.2 MHz | 1.41 | 30 dBm | 50 Ω | ||
![]() ZC6PD-K1844 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 2.9 dB | 17 dB | 40000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 464 mA | SPLITTER AND COMBINER | 18000 MHz | 1.7 | 43.01 dBm | 50 Ω | ||
![]() SBA-2-14 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | MINI-CIRCUITS | 1 dB | 10 dB | 1600 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, CASE SM1, 10 PIN | - | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | TR, 7 INCH: 200 | COMPONENT | not_compliant | - | SPLITTER AND COMBINER | 1200 MHz | 1.27 | 33.01 dBm | 50 Ω | ||
![]() QCH-382 Mini-Circuits | 5 |
| Datasheet | YES | SURFACE MOUNT | 4 | 2017-12-11 | MINI-CIRCUITS | 0.5 dB | 18 dB | 3800 MHz | 105 °C | -55 °C | - | - | - | Active | Yes | e4 | - | EAR99 | GOLD OVER NICKEL | - | COMPONENT | compliant | - | 90 DEGREE HYBRID COUPLER | 800 MHz | 1.3 | 50 dBm | 50 Ω | ||
![]() ZC10PD-26-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.9 dB | - | 2600 MHz | 100 °C | -55 °C | - | - | - | End Of Life | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA, ISOLATION-MIN (DB):20 | COAXIAL | unknown | - | COMBINER | 2300 MHz | 1.6 | 40 dBm | 50 Ω | ||
![]() ZFSC-4-1WB-BNC Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.5 dB | - | 500 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE G15 | - | Active | Yes | - | Yes | EAR99 | - | BNC, ISOLATION-MIN (DB):20 | COAXIAL | not_compliant | - | COMBINER | 10 MHz | 1.15 | 30 dBm | 50 Ω | ||
![]() ZC10PD-900W Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 900 MHz | 100 °C | -55 °C | - | CASE AB204 | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA, ISOLATION-MIN (DB):20 | COAXIAL | unknown | - | COMBINER | 750 MHz | 1.35 | 40 dBm | 50 Ω | ||
![]() ZC8PD-K0644 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 3.6 dB | 15 dB | 40000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 405 mA | SPLITTER AND COMBINER | 6000 MHz | 1.7 | 43.01 dBm | 50 Ω | ||
![]() ZC4PD-K0644 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 2019-01-30 | MINI-CIRCUITS | 2.9 dB | 16 dB | 40000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 404 mA | SPLITTER AND COMBINER | 6000 MHz | 1.6 | 43.01 dBm | 50 Ω | ||
![]() ADP-2-1-6 Mini-Circuits | 72 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 500 MHz | 100 °C | -55 °C | - | CASE CD636, 6 PIN | - | Active | No | - | - | - | - | - | COMPONENT | not_compliant | - | SPLITTER AND COMBINER | 1 MHz | - | - | 50 Ω | ||
![]() QBA-24 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | MINI-CIRCUITS | 0.71 dB | 17 dB | 2400 MHz | 100 °C | -55 °C | - | - | FL10,.25 | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | COMPONENT | unknown | - | 90 DEGREE HYBRID COUPLER | 1900 MHz | 1.24 | 43.01 dBm | 50 Ω | ||
![]() SBTC-2-20X Mini-Circuits | 48 |
| Datasheet | - | - | - | - | MINI-CIRCUITS | 2.2 dB | - | 2000 MHz | 85 °C | -40 °C | - | AT1667, 6/5 PIN | - | Active | Yes | - | - | EAR99 | - | ISOLATION-MIN (DB):14 | MODULE | unknown | - | SPLITTER AND COMBINER | 200 MHz | 1.58 | 26.99 dBm | 50 Ω | ||
![]() ZC4PD-01263-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 3.2 dB | 16 dB | 26500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA-F | COAXIAL | unknown | 440 mA | SPLITTER AND COMBINER | 1000 MHz | 1.6 | 43.01 dBm | 50 Ω | ||
![]() QCC-20 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | MINI-CIRCUITS | 0.9 dB | 16 dB | 2200 MHz | 100 °C | -55 °C | - | 0.150 X 0.150 INCH, ROHS COMPLIANT, CASE GF981, 8 PIN | - | Active | Yes | e4 | Yes | EAR99 | PALLADIUM SILVER | HIGH ISOLATION | COMPONENT | compliant | - | 90 DEGREE HYBRID COUPLER | 1200 MHz | 1.4 | 42.43 dBm | 50 Ω |