- Frequency
- Insertion Loss
- Package / Case
- Size / Dimension
- Specifications
- Mfr
- Product Status
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Mini-Circuits RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZA3CS-450-9W-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.8 dB | 15 dB | 450 MHz | 90 °C | -55 °C | - | CASE AX255 | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA, ISOLATION-MIN (DB):15 | COAXIAL | unknown | - | COMBINER | 100 MHz | 2.47 | 40.79 dBm | 50 Ω | ||
![]() ZFSC-4-3-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.2 dB | 28 dB | 300 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | Yes | EAR99 | - | SMA | COAXIAL | unknown | - | SPLITTER AND COMBINER | 10 MHz | 1.13 | 30 dBm | 50 Ω | ||
![]() ZX10-2-12 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.5 dB | - | 1200 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | Yes | - | Nickel (Ni) | ISOLATION-MIN (DB):16 | COAXIAL | unknown | - | COMBINER | 2 MHz | 1.22 | 26.99 dBm | 50 Ω | ||
![]() ZB4PD-332HPX-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.6 dB | 13 dB | 3300 MHz | 50 °C | - | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | COAXIAL | unknown | 500 mA | SPLITTER AND COMBINER | 500 MHz | 1.75 | 50 dBm | 50 Ω | ||
![]() SBTC-2-15-75LX Mini-Circuits | 20 |
| Datasheet | - | - | - | - | MINI-CIRCUITS | 1.5 dB | - | 1500 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, SURFACE MOUNT, MICRO MINIATURE, AT1739, 6/5 PIN | - | Active | Yes | - | - | EAR99 | - | ISOLATION-MIN (DB):18 | MODULE | unknown | - | SPLITTER AND COMBINER | 500 MHz | 1.73 | 26.99 dBm | 75 Ω | ||
![]() PSCQ-2-450 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.9 dB | - | 450 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | e3/e2 | Yes | EAR99 | TIN/TIN SILVER | ISOLATION-MIN (DB):16 | COMPONENT | unknown | - | COMBINER | 350 MHz | 1.26 | 30 dBm | 50 Ω | ||
![]() ZC2PD-E18653 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 2020-04-13 | MINI-CIRCUITS | 2.5 dB | 16 dB | 65000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | 1.85 MM-F | COAXIAL | unknown | 321 mA | SPLITTER AND COMBINER | 18000 MHz | 1.9 | 40.79 dBm | 50 Ω | ||
![]() ZC6PD-1900W-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 2000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA, ISOLATION-MIN (DB):15 | COAXIAL | unknown | - | COMBINER | 1500 MHz | 1.5 | 40 dBm | 50 Ω | ||
![]() ZB4PD-222-75-F Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.1 dB | 20 dB | 2200 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | F | COAXIAL | unknown | 500 mA | SPLITTER AND COMBINER | 950 MHz | 1.65 | 40 dBm | 75 Ω | ||
![]() PSC-4-5 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2.5 dB | - | 800 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE A01, 8 PIN | - | Active | Yes | e2 | Yes | EAR99 | TIN SILVER | ISOLATION-MIN (DB):17 | COMPONENT | unknown | - | COMBINER | 1 MHz | 1.42 | 26.99 dBm | 50 Ω | ||
![]() MSC-2-5 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.1 dB | - | 1500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | e3/e2 | Yes | EAR99 | TIN/TIN SILVER | ISOLATION-MIN (DB):14 | COMPONENT | unknown | - | COMBINER | 5 MHz | 1.97 | 30 dBm | 50 Ω | ||
![]() ZC6PD-18263-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1.9 dB | 18 dB | 26500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA-F | COAXIAL | unknown | 404 mA | SPLITTER AND COMBINER | 18000 MHz | 1.6 | 43.01 dBm | 50 Ω | ||
![]() ZC16PD-251-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 4.4 dB | 20 dB | 250 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | - | SMA | COAXIAL | unknown | - | SPLITTER AND COMBINER | 1 MHz | 1.8 | 20.97 dBm | 50 Ω | ||
![]() QBA-12N Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | MINI-CIRCUITS | 0.3 dB | 20 dB | 900 MHz | 100 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | - | FL10,.25 | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) | HIGH ISOLATION | COMPONENT | unknown | - | 90 DEGREE HYBRID COUPLER | 800 MHz | 1.37 | 46.99 dBm | 50 Ω | ||
![]() ZB8PD-2-N Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.3 dB | - | 2000 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE Z41 | - | Active | Yes | - | Yes | EAR99 | - | N, ISOLATION-MIN (DB):17 | COAXIAL | not_compliant | - | COMBINER | 1000 MHz | 1.52 | 40 dBm | 50 Ω | ||
![]() ZFRSC-14B-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1 dB | - | 10000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | COAXIAL | unknown | - | SPLITTER AND COMBINER | - | 1.2 | 22.04 dBm | 50 Ω | ||
![]() ZA2CS-500-15W-N Mini-Circuits | 1221 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 500 MHz | 90 °C | -55 °C | - | - | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | N, ISOLATION-MIN (DB):20 | COAXIAL | unknown | - | COMBINER | 200 MHz | 1.15 | 41.76 dBm | 50 Ω | ||
![]() EP2C-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | 2016-02-26 | MINI-CIRCUITS | - | - | 12500 MHz | 85 °C | -40 °C | - | - | DIE OR CHIP | Active | Yes | - | - | EAR99 | - | - | COMPONENT | compliant | 400 mA | SPLITTER AND COMBINER | 1800 MHz | 1.4 | 32.67 dBm | 50 Ω | ||
![]() SYPQ-181 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.6 dB | - | 180 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | EAR99 | - | ISOLATION-MIN (DB):16 | COMPONENT | unknown | - | SPLITTER AND COMBINER | 120 MHz | 1.4 | 30 dBm | 50 Ω | ||
![]() SEPS-3-272-1 Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |